- Applications
- Approval Agency
- Brand
- Current - Output (Max)
- Degree of protection (IP)
- Depth
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Features
- Height
- Input Type
- Isolation Voltage
Attribute column
Manufacturer
Schneider DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Temperature | Mfr | Minimum Temperature | Modular version | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | Rail mounting possible | SIL according to IEC 61508 | Standard Number | Standards Met | Suitable for safety functions | Type of electric connection | Usage Level | Voltage - Output 5 | Voltage - Output 6 | Voltage type of supply voltage | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Input Type | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Screening Level | Isolation Voltage | Load Regulation | Features | Input Voltage | Product Category | Product Length (mm) | Height | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL8DCC05060 Schneider | In Stock | - | - | DIN Rail Mount | CSON | Schneider Electric | IP20 | 1 | Schneider Electric | +60°C | Schneider Electric | -25°C | Yes | -20C to 70C | Box | 2.5(mm) | Active | No | Yes | None | 60950-1 | - | Yes | Screw connection | Commercial grade | - | - | AC/DC | 5V | -25°C ~ 60°C | ABL8 | 6.50 L x 5.71 W x 2.56 H (165.0mm x 145.0mm x 65.0mm) | Converter Module | ITE (Commercial) | 30W | AC-DC Power Supply | 30W | 146mm | 1 | CCSAus, EAC, EN, IEC, RCM, UL | 80% | 500 V | 5V dc | 6A | 6A | DC | - | DIN Rail Power Supplies | - | - | - | Commercial | - | 1 → 3% | IP20 | - | DIN Rail Power Supplies | 3.2(mm) | 143 | 140mm | 1.05(mm) | ||
![]() ABL8DCC12020 Schneider | In Stock | - | - | DIN Rail Mount | - | Schneider Electric | IP20 | 1 | Schneider Electric | +60°C | Schneider Electric | -25°C | Yes | - | Box | - | Active | - | Yes | None | 60950-1 | REACH | Yes | Screw connection | - | - | - | DC | 12V | -25°C ~ 60°C | ABL8 | 6.50 L x 5.71 W x 2.56 H (165.0mm x 145.0mm x 65.0mm) | Converter Module | ITE (Commercial) | 24W | AC-DC Power Supply | 24W | 120mm | 1 | CCSAus, EAC, EN, IEC, RCM, UL | 82% | 500 V | 12V dc | 2A | 2A | DC | - | DIN Rail Power Supplies | - | - | - | - | - | 1 → 3% | IP20 | 24 → 28.8V dc | DIN Rail Power Supplies | - | 125mm | 44mm | - |