- Series
- Range
- Number of Poles
- Contact Current Rating
- Coil Voltage
- Width
- Length
- Manufacturer
- Depth
- Type of electrical connection of main circuit
- Voltage type for actuating
- Number of normally open contacts as main contact
Attribute column
Manufacturer
Schneider Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Angle | Approvals | Characteristic | Coil Voltage AC | Degree of protection (IP) | Degree of protection (NEMA) | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | RoHS | Type of electrical connection of main circuit | Voltage type for actuating | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Shielding | Depth | Current Rating | Function | Output Type | Voltage | Current | Number of Poles | Throw Configuration | Contact Current Rating | Terminal Type | Temperature Range | Coil Voltage | RPM | Bearing Type | Legend | Overload Protection | Background Color | Shaft Size | Overall Length | Language | Connection Type | Wattage | Power Type | Phase | IP Rating | Diameter | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP4K12015BW3 Schneider | 2015 |
| - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | IA05BSF10NCP | +50°C | -25°C | - | - | - | - | - | - | - | TeSys K | - | - | - | - | - | - | - | - | - | - | - | LP4K | - | - | - | - | - | - | 5.5 kW | - | 57mm | - | - | - | - | - | 3 | - | 20 A | Solder Pin | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58mm | 45mm | - | ||
![]() LC2K09004F7 Schneider | 2245 |
| - | - | - | - | - | CE, CSA, UL | - | - | IP20 | Other | - | Cutler Hammer, Div of Eaton Corp | PDG36N0300VFAN | +50°C | -25°C | - | Panel | - | - | 0 | 4 | No | TeSys K | 110 - 110 | 110 - 110 | - | 20 | 9 | - | - | - | - | Screw connection | AC | LC2K | - | - | - | - | - | - | - | - | 57mm | 300 A | Changeover contactor | - | - | - | 4 | - | 20 A | Cable | - | 110 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58mm | 90mm | - | ||
![]() LC1F330U7 Schneider | 533 |
| - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | +55°C | -5°C | No | - | 0 | 0 | 0 | 3 | - | TeSys F | 240 - 240 | 240 - 240 | - | 400 | 330 | 125 | 160 | 59 | - | Bolt connection | AC | LC1F | - | - | - | - | - | - | - | - | 219mm | - | - | - | - | - | 3 | - | - | - | - | 240 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 206mm | 213mm | - | ||
![]() LP1D80008FD Schneider | 653 |
| - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-059A-2+F267+K454+L512 | +60°C | -5°C | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | LP1D | - | - | - | - | - | - | - | - | 125mm | - | - | - | - | - | 4 | - | - | Cable | - | 110 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127mm | 96mm | - | ||
![]() LC7K09004B7 Schneider | 2934 |
| - | - | - | - | - | - | - | - | - | - | - | Turck | 4670272 | +50°C | -25°C | - | - | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | Yes | - | - | LC7K | Cable | - | 50 °C | -25 °C | - | - | - | Shielded | 57mm | - | - | NO PNP | - | - | 4 | - | 20 A | Cable | - | 24 V ac | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | DC | - | - | 12 mm | 58mm | 45mm | - | ||
![]() LP1D80008BD Schneider | 10 | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Square D | XS108B3PAM12 | +60°C | -5°C | No | - | 0 | 0 | 2 | 2 | - | 2.5 mm | - | - | 24 - 24 | 125 | - | - | - | - | Yes | Screw connection | DC | LP1D | Screw | - | 60 °C | -5 °C | - | - | 12.5 W | Shielded | 125mm | - | - | NO PNP | - | - | 4 | - | 125 A | Screw | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | - | 8 mm | 127mm | 96mm | - | ||
![]() LC1F265F7 Schneider | In Stock | - | - | - | - | Plastic | - | cUL, UL | - | - | - | - | - | Hubbell | IM2KA15OW | +55°C | -5°C | No | Wallplate | 0 | 0 | 0 | 3 | - | TeSys F | 110 - 110 | 110 - 110 | - | 350 | 265 | 105 | 132 | 51 | UL;cUL ,Yes | Bolt connection | AC | LC1F | Snap | - | - | - | - | Office White | - | - | 213mm | - | - | - | - | - | 3 | - | - | - | - | 110 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203mm | 201.5mm | - | ||
![]() LC1F330Q7 Schneider | 517 |
| - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | +55°C | -5°C | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | LC1F | - | - | - | - | - | - | - | - | 219mm | - | - | - | - | - | 3 | - | 330 A | - | - | 380 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 206mm | 213mm | - | ||
![]() LC1D188G7 Schneider | 2936 |
| - | - | Nylon | - | Straight | CSA, cUL, UL | - | - | - | - | - | Crouse-Hinds Commercial Produc | LT50NM | +60°C | -5°C | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | - | - | Non-Metallic | - | - | - | 99mm | - | - | - | - | - | 4 | - | 32 A | Cable | - | 110 V ac | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | 105mm | 45mm | - | ||
![]() LC1F800MW Schneider | 903 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | +55°C | -5°C | No | - | 0 | 0 | 0 | 3 | - | TeSys F | 220 - 240 | 220 - 240 | 220 - 240 | 1000 | 800 | 225 | 450 | 110 | Non-Compliant | Bolt connection | AC/DC | LC1F | - | - | 55 °C | -5 °C | - | - | - | - | 255 mm | - | - | - | - | - | 3 | - | 800 A | - | - | 220 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 304 mm | 309 mm | - | ||
![]() LC1K1610V7 Schneider | 26 |
| - | Foot Mount,Rigid | - | - | - | CSA, UL | - | - | - | - | Explosion Proof | Marathon Electric | 184TTGS4044 | - | - | No | - | 0 | 1 | 0 | 3 | - | TeSys K | 400 - 400 | 400 - 400 | - | 20 | 16 | 6 | 7.5 | 2.2 | - | Screw connection | AC | LC1K | - | Explosion Proof | - | - | Cast Iron | - | 7.5 kW | - | 57mm | - | - | - | - | - | 3 | - | - | Cable | - | 400 V ac | 1,800 RPM | Ball | - | Thermostat | - | - | 17.44 | - | - | - | - | 3 | - | - | - | - | - | ||
![]() LC1F2654U7 Schneider | 854 |
| - | - | - | - | - | - | - | - | - | - | - | Dwyer Instruments | DDA42 | +55°C | -5°C | - | Direct | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | LC1F | - | - | - | - | - | - | - | - | 213mm | - | - | - | - | - | 4 | - | - | - | -22-122 °F | 240 V ac | - | - | - | - | - | Round 0.4 , Round 0.5 | - | - | - | - | - | - | IP40 | - | 203mm | 244.5mm | - | ||
![]() LC1F1504U7 Schneider | 549 |
| - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | +55°C | -5°C | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | LC1F | - | - | - | - | - | - | - | - | 171mm | - | - | - | - | - | 4 | - | - | - | - | 240 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170mm | 200.5mm | - | ||
![]() LC1F150MD Schneider | 803 |
| - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | 44A318550-008 | +55°C | -5°C | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | LC1F | - | - | - | - | - | - | - | - | 171mm | - | - | - | - | - | 3 | - | 150 A | - | - | 220 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170mm | 163.5mm | - | ||
![]() LC1D18V7 Schneider | 27 |
| - | - | - | - | - | - | General Purpose | - | - | - | - | Bussmann | 55GFMSJ450E | +60°C | -5°C | No | - | 1 | 1 | 0 | 3 | - | TeSys D | 400 - 400 | 400 - 400 | - | 32 | 18 | 9 | 7.5 | 4 | - | Screw connection | AC | LC1D | - | - | - | - | - | - | 7.5 kW | - | 84mm | 450 | - | - | - | - | 3 | - | 18 A | Screw | - | 400 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | 45mm | - | ||
![]() LC1D09Q7 Schneider | 2673 |
| - | - | - | - | - | - | - | 380 V | - | - | - | PILZ | 400143 | +60°C | -5°C | No | - | 1 | 1 | 0 | 3 | - | TeSys D | 380 - 380 | 380 - 380 | - | 25 | 9 | 6 | 4 | 2.2 | Compliant | Screw connection | AC | LC1D | Screw | - | 60 °C | -5 °C | - | - | 4 kW | - | 84mm | - | - | - | - | - | 3 | 3P | 9 A | Screw | - | 400 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | 45mm | No SVHC | ||
![]() LC1D95M7 Schneider | 903 |
| - | - | Nylon | - | 90 ° | - | - | - | - | - | - | Dwyer Instruments | A-2004-2 | +70°C | -40°C | No | - | 1 | 1 | 0 | 3 | - | TeSys D | 220 - 220 | 220 - 220 | - | 125 | 95 | 32 | 45 | 15 | - | Screw connection | AC | LC1D | - | - | - | - | Non-Metallic | - | - | - | 125mm | - | - | - | - | - | 3 | - | 95 A | Screw | - | 220 V ac | - | - | - | - | - | - | - | - | Barb to Female Thread | - | - | - | - | - | 85mm | 127mm | - | ||
![]() LP1K12103BD Schneider | 19 |
| - | - | Plastic | - | - | - | - | - | - | - | - | Brady | 47657 | +50°C | -25°C | No | - | 0 | 1 | 0 | 3 | - | TeSys K | - | - | 24 - 24 | 20 | 12 | 6 | 5.5 | 2.2 | - | Spring clamp connection | DC | LP1K | - | - | - | - | - | - | 5.5 kW | - | 57mm | - | - | - | - | - | 3 | - | 12 A | - | - | 24 V dc | - | - | Wash Your Hands Before Leaving This Room | - | Blue | - | - | English;Spanish | - | - | - | - | - | - | 58mm | 45mm | - | ||
![]() LC1F400N7 Schneider | 641 |
| - | - | - | - | - | - | - | - | - | - | - | Master Appliance | VT-752D-02 | +55°C | -5°C | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | LC1F | - | - | - | - | - | - | - | - | 219mm | - | - | - | 220 Volts AC | 9 | 3 | - | 400 A | - | - | 415 V ac | - | - | - | - | - | - | - | - | - | 1980 | - | - | - | - | 206mm | 213mm | - | ||
![]() LC1K0901F72 Schneider | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | -25°C | No | - | 1 | 0 | 0 | 3 | - | TeSys K | 110 - 110 | 110 - 110 | - | 20 | 9 | 6 | 4 | 2.2 | - | Screw connection | AC | LC1K | - | - | - | - | - | - | 4 kW | - | 57mm | - | - | - | - | - | 3 | - | 20 A | Cable | - | 110 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |