- Series
- Range
- Number of Poles
- Contact Current Rating
- Coil Voltage
- Width
- Length
- Manufacturer
- Depth
- Type of electrical connection of main circuit
- Voltage type for actuating
- Number of normally open contacts as main contact
Attribute column
Manufacturer
Schneider Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Material Type | Adjustment range undelayed short-circuit release | Approvals | Built-in depth | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Power Rating | Pitch | Depth | Current Rating | Function | Housing Color | Row Spacing | Interface | Element Configuration | Number of Poles | Throw Configuration | Input Type | Contact Current Rating | Adhesive | Terminal Type | Zener Voltage | Operating Temperature Range | Coil Voltage | Voltage Tolerance | Legend | Quantity | Number of Gangs | Hybrid Connector | Polarized | Background Color | Serviceable | Contact Configuration | Text Color | Language | Enclosure Type | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1F330 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +55°C | -5°C | No | - | 0 | 0 | - | - | 0 | 3 | - | - | - | TeSys F | - | - | - | - | 400 | 330 | 125 | - | 160 | 59 | - | - | - | - | - | - | Bolt connection | - | - | - | - | LC1F | - | - | - | - | - | - | - | 200 kW | - | 219mm | - | - | - | - | - | - | 3 | - | - | 330 A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 206mm | 213mm | - | - | ||
![]() LC1F150FD Schneider | 508 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +55°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1F | - | - | - | - | - | - | - | - | - | 171mm | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 110 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 170mm | 163.5mm | - | - | ||
![]() LC2DT40BD Schneider | 2342 |
| - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | 0 | 4 | - | - | No | TeSys D | - | - | 24 - 24 | - | 40 | 25 | - | - | - | - | - | - | - | - | - | - | Screw connection | DC | - | - | - | LC2D | - | - | - | - | - | - | - | - | - | 98mm | - | Changeover contactor | - | - | - | - | 4 | - | - | - | - | Cable | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | 90mm | - | - | ||
![]() RM1XA0401 Schneider | In Stock | - | - | - | Through Hole | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 6.2 V | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRD15216 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRD15226 Schneider | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 8 | - | - | Red | - | 2 | - | 5 mm | - | - | - | Red | 7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | No | - | - | - | - | 13.8938 mm | 37.7 mm | 24 mm | - | - | ||
![]() LRE22 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV4L03B Schneider | In Stock | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3 mm | 4.4 mm | 1 mm | Contains Lead | ||
![]() LRN02N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV2P14AE11TQ Schneider | In Stock | - | - | - | - | - | - | - | 138 - 138 | - | - | IP20 | - | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 - 10 | Yes | - | - | - | - | - | 0 - 690 | - | - | - | 2.2 | 4 | - | - | 10 | 100 | - | Thermomagnetic | Turn button | Screw connection | - | Yes | No | Yes | - | - | - | - | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89 | - | 45 | - | - | ||
![]() A9C20884 Schneider | 2885 |
| - | - | - | - | - | - | - | CSA | 43.5 | IP20 | - | - | No | Killark-Hubbell Electrical Products | - | +60°C | -5°C | - | - | - | - | 0 | 4 | - | - | - | - | - | Acti9 iCT | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | iCT | Screw | - | 60 °C | -5 °C | - | - | - | 4.2 W | - | 68 mm | - | - | - | - | - | - | 4 | 4P | - | 100 A | - | Screw | - | - | 230 V ac | - | - | - | - | - | - | - | - | 2NO;2NC | - | - | Feed-Thru | - | 108 mm | 85 mm | - | - | ||
![]() LC2D95P7 Schneider | 765 |
| - | - | - | - | - | - | - | UL;CSA | - | IP20 | Other | - | - | Arrow Hart - Cooper Wiring Devices | WD3059-LLN | - | - | - | - | - | - | - | - | 0 | 3 | - | - | No | TeSys D | 230 - 230 | 230 - 230 | - | - | - | 95 | - | - | 45 | - | 44.8 | - | - | No | - | - | Screw connection | AC | - | - | - | LC2D | - | - | - | - | Yellow | - | - | - | - | - | - | Reversing contactor | - | - | - | - | 3 | - | - | 95 A | - | - | - | - | 22 V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC2K0610V7 Schneider | 2576 |
| - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | ABB | - | - | - | - | - | - | - | - | - | 0 | 3 | - | - | No | TeSys K | 400 - 400 | 400 - 400 | - | - | - | 6 | - | - | 2.2 | - | 2.24 | - | - | - | - | - | Screw connection | AC | - | - | - | LC2K | - | - | - | - | - | - | - | - | - | - | - | Reversing contactor | - | - | - | - | 3 | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC7K0910B7 Schneider | 34 |
| - | - | - | - | - | Plastic | - | - | - | - | - | - | - | Brady | 4046-B | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC7K | - | - | - | - | - | Pipe & Valve Marking | - | - | - | - | - | Changeover Contactor | - | - | - | - | 3 | - | - | 9 A | No | - | - | - | - | - | Deionized Water | 0 | - | - | - | Green | - | - | White | English | - | - | - | - | - | - | ||
![]() LC2K09004E7 Schneider | 2789 |
| - | - | - | - | Aluminum | - | - | - | - | IP20 | Other | - | - | Grove Gear | EL-HMQ818-15-H-56-10 | - | - | - | - | - | - | - | - | 0 | 4 | - | - | No | TeSys K | 48 - 48 | 48 - 48 | - | - | 20 | 9 | - | - | - | - | - | - | - | Non-Compliant | - | - | Screw connection | AC | - | - | - | LC2K | Cable | - | 50 °C | -25 °C | - | - | - | - | - | 57 mm | - | Changeover contactor | - | - | - | - | 4 | - | C-Face Quilled | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58 mm | 90 mm | - | - | ||
![]() LC2K0610FE7 Schneider | 2407 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB6K-21ST2VB-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC2K | - | - | - | - | - | - | - | - | - | - | - | Reversing | - | - | - | - | 3 | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3KN40FD Schneider | 49 |
| - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | DK2300 | - | - | - | - | 0 | 4 | - | - | - | - | - | - | - | TeSys K | - | - | 110 - 110 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | DC | - | - | - | CA3KN | Screw | - | 50 °C | -25 °C | - | - | - | - | - | 57mm | 300 A | - | - | - | No | - | - | - | - | 10 A | - | Screw | - | -25 → +50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58mm | 45mm | - | - | ||
![]() LC1G5004LSEA Schneider | 702 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | DK2400 | - | - | No | - | 1 | 1 | - | - | 0 | 4 | - | - | - | TeSys F | 200 - 500 | 200 - 500 | 200 - 500 | - | 700 | - | 500 | - | 250 | 250 | 400 | - | - | - | - | - | Bolt connection | AC/DC | - | - | - | LC1G500 | - | - | - | - | - | - | - | - | - | - | 400 A | Load Control | - | - | - | - | 4 | - | - | 700 A | - | - | - | - | 200 → 500 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D25G7 Schneider | 2410 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE5474 | - | - | No | - | 1 | 1 | - | - | 0 | 3 | - | - | - | TeSys D | 120 - 120 | 120 - 120 | - | - | 40 | 25 | 12 | - | 11 | 5.5 | - | - | - | - | - | - | Screw connection | AC | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | 92mm | - | - | - | - | - | - | 3 | - | - | 25 A | - | Screw | - | - | 110 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 45mm | - | - | ||
![]() LC1D18JL Schneider | 2609 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | SC1200 | - | - | No | Panel | 1 | 1 | - | - | 0 | 3 | - | - | - | TeSys D | - | - | 12 - 12 | - | 32 | 18 | 9 | - | 7.5 | 4 | - | - | - | - | - | - | Screw connection | DC | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | 95mm | 1,200 A | - | - | - | - | - | 3 | - | - | 18 A | - | Screw | - | - | 12 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | 45mm | - | - |