- Series
- Range
- Number of Poles
- Contact Current Rating
- Coil Voltage
- Width
- Length
- Manufacturer
- Depth
- Type of electrical connection of main circuit
- Voltage type for actuating
- Number of normally open contacts as main contact
Attribute column
Manufacturer
Schneider Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Certificates | Conform to the norm | Contactor series | Contacts configuration | Degree of protection (IP) | Degree of protection (NEMA) | Integrated auxiliary contacts | Leads | Manufacturer | Manufacturer Part Number | Max. operating current | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting1 | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of contactor | Type of electrical connection of main circuit | Voltage type for actuating | Series | Applications | Power Rating | Depth | Function | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Contact Configuration | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-MR804-T Schneider | In Stock | - | - | UL, UR | - | - | - | - | - | - | - | - | Schneider | 126269 | - | - | - | - | Track Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 24 VDC | SPDT | - | - | - | - | ||
![]() LC1D18FC7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | - | Changeover Contactor | 3 | 18 A | - | - | - | - | - | - | - | ||
![]() LC2D093BD Schneider | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 3 | No | TeSys D | - | - | 24 - 24 | - | 9 | - | 4 | - | 3.73 | - | Spring clamp connection | DC | - | - | 5.5 kW | - | Reversing | 3 | 9 A | - | 24 V dc | - | - | - | - | - | ||
![]() LC2D65AFE7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC2D | - | 30 kW | 142mm | - | 3 | 65 A | Screw | 110 V ac | - | - | - | 132mm | 165mm | ||
![]() LC1F1000P7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 0 | 0 | 3 | - | - | 230 - 230 | 230 - 230 | - | 1250 | 1000 | - | 560 | - | - | - | Bolt connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8910DPA43V02 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +65°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPA | - | - | 76mm | - | 3 | 40 A | Quick Connect | 110 V ac | - | - | - | 58.7mm | 60.2mm | ||
![]() 8910DPA53V02 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +65°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPA | - | - | 93mm | - | 3 | 50 A | Quick Connect | 110 V ac | - | - | - | 105mm | 85mm | ||
![]() LC1D12P7S182 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | - | Changeover Contactor | 3 | 12 A | - | - | - | - | - | - | - | ||
![]() LC1D186SDS232 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | 7.5 kW | - | Changeover Contactor | 3 | 18 A | - | V | - | - | - | - | - | ||
![]() LC1D186U7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | -5°C | No | - | - | 1 | 1 | 0 | 3 | - | TeSys D | 240 - 240 | 240 - 240 | - | 32 | 18 | 9 | 7.5 | 4 | - | - | Other | AC | LC1D | - | 7.5 kW | 86mm | - | 3 | 32 A | Lug Ring Terminal | 230 V ac | 3PST-NO | 690VAC | - | 77mm | 45mm | ||
![]() LC1D18D5 SCHNEIDER ELECTRIC | In Stock | - | - | - | RoHS compliant | - | TeSys D | NO x3 | - | - | NO + NC | screw terminals | - | - | 18A | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-pole | - | - | - | - | - | - | - | - | - | - | - | - | - | 96mm | - | 45mm | ||
![]() LC1D18E5 SCHNEIDER ELECTRIC | In Stock | - | - | - | RoHS compliant | - | TeSys D | NO x3 | - | - | NO + NC | screw terminals | - | - | 18A | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-pole | - | - | - | - | - | - | - | - | - | - | - | - | - | 96mm | - | 45mm | ||
![]() LC1D12D5 SCHNEIDER ELECTRIC | In Stock | - | - | - | RoHS compliant | - | TeSys D | NO x3 | - | - | NO + NC | screw terminals | - | - | 12A | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-pole | - | - | - | - | - | - | - | - | - | - | - | - | - | 96mm | - | 45mm | ||
![]() LC1D32D5 SCHNEIDER ELECTRIC | In Stock | - | - | - | RoHS compliant | - | TeSys D | NO x3 | - | - | NO + NC | screw terminals | - | - | 32A | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-pole | - | - | - | - | - | - | - | - | - | - | - | - | - | 102mm | - | 45mm | ||
![]() LC1F2254NDS207 SCHNEIDER ELECTRIC | In Stock | - | - | - | RoHS compliant | EN 45545 R22HL3 | TeSys F S207 | NO x4 | - | - | - | lugs-ring terminals | - | - | 315A | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-pole | - | - | - | railway industry | - | - | - | - | - | - | - | - | - | - | - | - |