- RoHS
- Load Current
- Throw Configuration
- Operating Supply Voltage
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Composition
- Features
- Length
- Manufacturer
Attribute column
Manufacturer
Schneider Contactors (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Fastening Type | Power Rating | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Actuator Type | Operating Supply Voltage | Illumination Voltage (Nominal) | Shell Size, MIL | Number of Poles | Throw Configuration | Illumination | Breaker Type | Cable Opening | Supply Type | Load Current | Contact Configuration | Connection Type | Features | Product Category | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSRDF8S45A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPP8S25A1 Schneider | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Compliant | - | - | - | SNAPAK® | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Push to Reset | 280 V | -- | - | 2 | SPST | -- | Magnetic (Hydraulic Delay) | - | - | 25 A | - | - | - | - | - | - | - | - | - | ||
![]() SSRPCDS125A3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRDP8S20A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape (CT) | - | 10 % | - | - | 2 | - | 250 ppm/°C | - | 8.2 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 20 A | - | - | Flame Retardant Coating | - | - | 8.9916 mm | - | - | - | ||
![]() SSRPCDS90A3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPCDM25D5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPP8S90A3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPCDS50A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 V | - | - | - | SPST | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() SSRPCDS25A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 V | - | - | - | SPST | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | ||
![]() SSRPCDM12D5 Schneider | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | 1 % | - | - | - | - | 100 ppm/°C | - | 1 Ω | - | 150 °C | -65 °C | Metal Film | - | - | - | 1 W | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | 100 V | - | - | - | SPST | - | - | - | - | 12 A | - | - | - | - | 4.83 mm | 15.87 mm | - | - | No | ||
![]() SSRDCDS10A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 10 A | 1NO / 1NC | - | - | - | - | - | - | - | - | ||
![]() SSRPP8S75A2 Schneider | In Stock | - | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Plastic | - | AFD54 | - | Gold | Copper Alloy | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bulk | Metal | Discontinued at Digi-Key | - | - | -55°C ~ 200°C | - | MIL-DTL-26482 G Series II, AFD | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | 5 | - | - | - | Silver | Aviation, Automotive, Military | Bayonet Lock | - | 13A | - | N (Normal) | - | Environment Resistant | - | - | Nickel | 14-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPP8S125A3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | 1 | - | Molex | - | - | - | - | - | - | - | - | - | - | - | 130085 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | ||
![]() SSRPCDM40D5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPCDS75A2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | TA80DU42RT | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 V | - | - | - | SPST | - | - | - | - | 75 A | - | Ring Tongue Terminals | - | - | - | - | - | - | - | ||
![]() SSRDP8S30A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | 1 | 1 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | ||
![]() SSRDCDS45A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPP8S10A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPCDS10A1 Schneider | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Dual, Single | 10 A | - | - | - | - | - | - | - | - | - |