- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Switching Voltage
- Factory Pack QuantityFactory Pack Quantity
- Series
- Coil Insulation
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
Schneider Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Number of Terminals | End Contact Material | Approvals | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Degree of protection (IP) | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material contact | Material of contact surface | Mfr | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Standards Met | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Termination | ECCN Code | Type | Applications | Subcategory | Depth | Reach Compliance Code | Termination Style | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Configuration | Relay Form | Product | Features | Product Category | Coil Termination | Contacts | IP Rating | Height | Length | Width | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXM040W Schneider | 60 | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | 10 | RPZ Series Relay Sockets, RXZ Series Relay Sockets | Harmony Series | - | Schneider Electric | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | 6 - 250 | - | - | - | - | - | 0.344627 oz | AC/DC | - | - | RXM | - | - | Protection Module | Industrial | Relays | - | - | - | Diode | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | ||
![]() RXG11JD Schneider | In Stock | - | - | Socketable | - | - | - | - | Schneider Electric | - | 270 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | IP40 | - | - | 10 | - | - | - | Rittal | 5050160 | - | - | Schneider Electric | - | - | 10 | 1 | 0 | 0 | - | - | Box | - | - | Active | 0 - 0 | 0 - 0 | 12 - 12 | - | Non-Compliant | - | CE, CSA, CULus, cURus File E173076 CCN NRNT2, IEC/EN 61810-1, NRNT7, NRNT8, UL | Flat plug-in connection | - | AC/DC | No | -40°C ~ 70°C | Harmony | - | - | - | Industrial | Relays | 28.8 | - | Plug In | - | - | - | - | 100 mΩ | - | - | - | Single door for TS | 1 | SPDT | 10 A | - | SPDT (1 Form C) | General Purpose | Plug In | General Purpose Relays | - | - | 20 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44.4 mA | 20 ms | - | - | 10 A | - | 530mW | 1.2 VDC | - | - | 12 V | - | - | - | Class F | - | - | - | - | SPDT | - | - | Test Button | General Purpose Relays | - | - | - | 34.5 | 13mm | 13 | - | Unknown | ||
![]() RXG22BDPV Schneider Electric | 115 | - | - | DIN Rail | - | - | - | - | Schneider Electric | - | 1.1kohm | 5A | Silver Tin Oxide Indium Oxide (AgSnOInO) | IP20 | - | - | 30 | - | - | - | Schneider Electric | - | Other | Other | Schneider Electric | - | Plug In | 5 | 2 | 0 | 0 | - | - | Box | - | - | Active | - | - | - | - | Details | - | - | Plug-in connection | - | DC | Yes | -40°C ~ 70°C | Harmony | - | - | Interface Relay | - | Relays | 72 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | Industrial Relays | - | - | 20 ms | 24VDC | Non Latching | 250VAC - Max | - | 20 ms | - | 19.2 VDC | 5 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Relays | Lighted Indicator, Test Button | Industrial Relays | - | - | IP20 | 79 | 79.6 mm | 15 | - | - | ||
![]() 9AS3D24 Schneider Electric | 16 |
| - | Chassis Mount | - | - | - | UL | Schneider Electric Relays | - | 660 Ohms | 30A | Silver Alloy | - | - | Sealed Plastic | 10 | - | - | - | Schneider | P091012 | - | - | Schneider Electric | Panel | Flange Mount | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | Yes | - | - | - | 1.445880 oz | - | - | -40°C ~ 40°C | Harmony | Quick Connect | - | Miniature | - | Relays | - | - | Quick Connect - 0.187"/0.250" | - | - | - | - | - | - | - | - | - | - | - | 30 A | Screw | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | - | - | 20 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | - | 19.2 VDC | 30 A | 1 W | - | 2.4 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | SPST-NO | - | Power Relays | - | General Purpose Relays | Screw | 1NO | - | 27.8 mm | 50 mm | 27.3 mm | - | - | ||
![]() 8501RS34V14 Schneider Electric | 54 |
| - | Socketable | - | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D NEMA | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | 20 ms | 24VAC | Non Latching | 240VAC, 30VDC - Max | - | 20 ms | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 9AS7D24 Schneider Electric | In Stock | - | - | Chassis Mount | - | - | - | UL | Schneider Electric Relays | - | 660 Ohms | 30A | Silver Alloy | - | - | Sealed Plastic | 10 | - | - | - | Schneider | P091021 | - | - | Schneider Electric | Panel | Panel Mount | - | - | - | - | - | - | Box | W9AS5D52-24 | - | Active | - | - | - | - | Yes | - | - | - | 1.164041 oz | - | - | -40°C ~ 40°C | Harmony | Quick Connect | - | Miniature | - | Relays | - | - | Quick Connect - 0.187"/0.250" | - | - | - | - | - | - | - | - | - | - | - | 30 A | Quick Connect | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | 20 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | - | 19.2 VDC | 30 A | 1 W | - | 2.4 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | SPDT | - | Power Relays | - | General Purpose Relays | Quick Connect | SPDT | - | - | - | - | - | - | ||
![]() 9AS7A24 Schneider Electric | 28 |
| - | Chassis Mount | - | - | - | UL | - | - | 100 Ohms | 30A | Silver Alloy | - | - | Sealed Plastic | - | - | - | - | Schneider | P091040 | - | - | Schneider Electric | Panel | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | -40°C ~ 40°C | Harmony | Quick Connect | - | - | - | - | - | - | Quick Connect - 0.187"/0.250" | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20 ms | 24VAC | Non Latching | 277VAC, 28VDC - Max | 24 mA | 10 ms | - | 20.4 VAC | 30 A | - | - | 4.8 VAC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | SPDT | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() 9AS3A24 Schneider Electric | 9 |
| - | Chassis Mount | - | - | - | UL | Schneider Electric Relays | - | 100 Ohms | 30A | Silver Alloy | - | - | Sealed Plastic | 20 | - | - | - | Schneider | P093034 | - | - | Schneider Electric | Panel | Panel Mount | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | Yes | - | - | - | 1.442793 oz | - | - | -40°C ~ 40°C | Harmony | Quick Connect | - | Miniature | - | Relays | - | - | Quick Connect - 0.187"/0.250" | - | - | - | - | - | - | - | - | - | - | - | 30 A | Quick Connect | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | - | - | 20 ms | 24VAC | Non Latching | 277VAC, 28VDC - Max | 24 mA | 10 ms | - | 20.4 VAC | 30 A | 1 W | - | 4.8 VAC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | SPST-NO | - | Power Relays | - | General Purpose Relays | Quick Connect | 1NO | - | - | - | - | - | - | ||
![]() 8501CO7V20 Schneider Electric | 12 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | Square D | - | - | Standard | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 30 A | Screw | DPST-NO (2 Form A) | General Purpose | - | - | - | - | - | 120VAC | Non Latching | 600VAC - Max | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Screw | - | - | 61.7 mm | 57.2 mm | 63.5 mm | - | - | ||
![]() 8501CO6V20 Schneider Electric | 37 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | Square D | - | - | Standard | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 30 A | Screw | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | 120VAC | Non Latching | 600VAC - Max | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Screw | - | - | 57.2 mm | 61.7 mm | 63.5 mm | - | - | ||
![]() 784XDXCL-240A Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver Alloy | - | - | Plastic | - | - | - | - | Schneider | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() 784XDXCL-6A Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver Alloy | - | - | Plastic | - | - | - | - | Schneider | 784XDXCL-6A | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() 788VCXXC-220/240A Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver Alloy | - | - | Plastic | - | - | - | - | Schneider | 788VCXXC-220/240A | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO | - | - | - | - | - | - | ||
![]() 788VCXXM4L-48D Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver Alloy | - | - | Plastic | - | - | - | - | Schneider | 788VCXXM4L-48D | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO | - | - | - | - | - | - | ||
![]() 788XAX1M4L-6D Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver | - | - | Plastic | - | - | - | - | Schneider | 788XAX1M4L-6D | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() 788XAXM4L-220/240A Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver Alloy | - | - | Plastic | - | - | - | - | Schneider | 788XAXM4L-220/240A | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() 788XCXC3-24A Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver Alloy | - | - | Plastic | - | - | - | - | Schneider | 788XCXC3-24A | - | - | - | Top Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | ||
![]() 788XCXCL-24D Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver Alloy | - | - | Plastic | - | - | - | - | Schneider | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | ||
![]() 389FHXXC1-240A Schneider | In Stock | - | - | - | 96 g | 8 | Silver Alloy | CE, CSA, UL | - | 240 V | 7200 Ω | - | Silver Alloy | - | 50000 Cycle(s) | Plastic | - | - | - | SCHNEIDER ELECTRIC SA | Schneider | 389FHXXC1-240A | - | - | - | Side Flange | - | - | - | - | - | 55 °C | -30 °C | - | - | Active | - | - | - | - | 5.57 | No | Yes | - | - | - | - | - | - | - | .250 in. Flat Blade | EAR99 | - | - | - | - | unknown | - | - | 70.2 mm | 38 mm | 70.2mm x 38mm x 35mm | - | 30 A | 28 V | QUICK CONNECT | - | - | - | - | - | - | - | - | - | 30 A | - | 20 ms | - | - | - | - | - | - | - | - | - | - | - | 300 V | AC/DC | - | AC/DC | - | 1600 Vrms | - | 2200 Vrms | - | - | SPST | - | 1 FORM A | - | - | - | - | 1NO-DM | - | - | - | - | 35 mm | - | ||
![]() 750XBXH-48D Schneider | In Stock | - | - | - | - | - | - | UL | - | - | - | - | Silver Alloy | - | - | Hermetically Sealed Metal | - | - | - | - | Schneider | 750XBXH-48D | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - |