- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Switching Voltage
- Factory Pack QuantityFactory Pack Quantity
- Series
- Coil Insulation
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
Schneider Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Brand | CoilResistance | Contact Current | Contact Materials | Contact Rating | Degree of protection (IP) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material contact | Material of contact surface | Mfr | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Risk Rank | RoHS | Rohs Code | Standards Met | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Termination | Type | Applications | Subcategory | Depth | Reach Compliance Code | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Seal Rating | Coil Insulation | Contact Configuration | Product | Features | Product Category | Coil Termination | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8501RS14V14 Schneider Electric | 12 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Socket | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D | - | Miniature | - | - | - | - | Plug In | - | 6 A | Plug In | 4PDT (4 Form C) | General Purpose | - | - | 20 ms | 24VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 8 A | - | - | - | - | - | - | Power Relays | - | - | Plug In | - | - | 27.9 mm | 41.5 mm | 21 mm | ||
![]() 8501CO8V04 Schneider Electric | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | Square D | - | - | - | - | - | - | Screw Terminal | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 277VAC | Non Latching | 600VAC - Max | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8501CO6V24 Schneider Electric | 28 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | Square D | - | Standard | - | - | - | - | Screw Terminal | - | 40 A | Screw | SPST-NO (1 Form A) | General Purpose | - | - | - | 240VAC | Non Latching | 600VAC - Max | - | - | - | 30 A | - | - | - | - | - | - | Power Relays | - | - | Screw | - | - | 61.7 mm | 57.2 mm | 63.5 mm | ||
![]() 8501RS41V14 Schneider Electric | 28 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Harmony 9001K | - | - | - | - | - | - | Plug In | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20 ms | 24VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 15 A | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | ||
![]() 8501RSD14P14V53 Schneider Electric | 7 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | 8501RSD14P14V53 | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | Active | - | - | 5.66 | - | Yes | - | - | - | - | - | -40°C ~ 55°C | Square D | - | - | - | - | - | unknown | Plug In | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 8 A | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | ||
![]() 8501CO22V20 Schneider Electric | 2992 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | Square D | - | Standard | - | - | - | - | Screw Terminal | - | 40 A | Screw | DPDT (2 Form C) | General Purpose | - | - | - | 120VAC | Non Latching | 325VDC - Max | - | - | - | 20 A | - | - | - | - | - | - | Power Relays | - | - | Screw | - | - | 64.3 mm | 79.2 mm | 63.5 mm | ||
![]() 783XCXM4L110D Schneider | In Stock | - | - | - | - | Schneider Electric Relays | - | - | Silver (Ag) | - | - | - | 160 | - | Schneider Electric | C833012M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Quick Connect | - | - | - | General Purpose Relays | - | 110 VDC | - | 300 VAC, 28 VDC | 15 A | - | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Quick Connect | - | IP40 | 27.3 mm | 52.8 mm | 30.6 mm | ||
![]() 8501RS43P14V20 Schneider Electric | 45 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Socket | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D | - | Miniature | - | - | - | - | Plug In | - | 15 A | Plug In | 3PDT (3 Form C) | General Purpose | - | - | 20 ms | 120VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 15 A | - | - | - | - | - | - | Power Relays | - | - | Plug In | - | - | 27.3 mm | 41.8 mm | 14 mm | ||
![]() 9AS7D5 Schneider Electric | 38 | - | - | Chassis Mount | UL | Schneider Electric Relays | 27 Ohms | 30A | Silver Alloy | - | - | Sealed Plastic | 10 | - | Schneider | P091020 | - | - | Schneider Electric | Panel | Flange Mount | - | - | - | - | Box | - | Active | - | - | - | Yes | - | - | - | 1.164041 oz | - | - | -40°C ~ 40°C | Harmony | Quick Connect | Miniature | - | Relays | - | - | Quick Connect - 0.187"/0.250" | - | 30 A | Screw | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | 20 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185.2 mA | 10 ms | 4 VDC | 30 A | 1 W | - | 0.5 VDC | Sealed - Fully | - | SPDT | Power Relays | - | General Purpose Relays | Screw | SPDT | - | 27.8 mm | 50 mm | 27.3 mm | ||
![]() 8501KUR13V20 Schneider Electric | In Stock | - | - | Socketable | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D | - | - | - | - | - | - | Plug In | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | 20 ms | 120VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXG13F7 Schneider Electric | 31 |
| - | Socketable | - | Schneider Electric | 6300Ω | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | IP40 | - | 10 | - | Schneider Electric | - | Other | Other | Schneider Electric | - | - | 10 | 1 | 0 | 0 | Box | - | Active | 120 - 120 | 120 - 120 | - | - | - | CE, CSA, CULus, cURus File E173076 CCN NRNT2, IEC/EN 61810-1, NRNT7, NRNT8, UL | Flat plug-in connection | - | AC | No | -40°C ~ 70°C | Harmony | - | - | Industrial | Relays | 37.1mm | - | Plug In | 1 | - | - | SPDT (1 Form C) | General Purpose | Plug In | General Purpose Relays | 20 ms | 120VAC | Non Latching | 250VAC, 30VDC - Max | - | 20 ms | - | 10 A | - | 820mW | 36 VAC | - | - | SPDT | - | Lighted Indicator | General Purpose Relays | - | - | - | 30.6mm | 13mm | 13 | ||
![]() 9AS7A120 Schneider Electric | 190 | - | - | Chassis Mount | UL | Schneider Electric Relays | 2.5 kOhms | 30A | Silver Alloy | 30 A | - | Sealed Plastic | 20 | - | Schneider | P091039 | - | - | Schneider Electric | Panel | Panel Mount | - | - | - | - | Box | - | Active | - | - | - | Yes | - | - | - | 1.164041 oz | - | - | -40°C ~ 40°C | Harmony | Quick Connect | Miniature | - | Relays | - | - | Quick Connect - 0.187"/0.250" | - | 30 A | Quick Connect | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | 20 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | 102 VAC | 30 A | 1 W | - | 24 VAC | Sealed - Fully | - | SPDT | Power Relays | - | General Purpose Relays | Quick Connect | SPDT | - | 26.9 mm | 39.1 mm | 21 mm | ||
![]() 8501RS44V14 Schneider Electric | 7 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D | - | - | - | - | - | - | Plug In | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20 ms | 24VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 15 A | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | ||
![]() 8501CO16V24 Schneider Electric | 2358 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | Harmony | - | Standard | - | - | - | - | Screw Terminal | - | 30 A | Screw | DPDT (2 Form C) | General Purpose | - | - | - | 240VAC | Non Latching | 600VAC - Max | - | - | - | 30 A | - | - | - | - | - | - | Power Relays | - | - | Screw | - | - | 79.2 mm | 58.7 mm | 63.5 mm | ||
![]() 8501KPR13V20 Schneider Electric | 10 |
| - | Socketable | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | 8501KPR13V20 | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | Active | - | - | 5.66 | - | Yes | - | - | - | - | - | -40°C ~ 55°C | Square D | - | - | - | - | - | unknown | Plug In, 8 Pin (Octal) | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | 20 ms | 120VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8501XDO40V53 Schneider Electric | 2597 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 71°C | Square D | - | - | - | - | - | - | Screw Terminal | - | - | Screw | 4PST-NO (4 Form A) | General Purpose | - | - | 37 ms | 24VDC | Non Latching | 600VAC - Max | - | 21 ms | - | 10 A | - | - | - | - | - | - | Industrial Relays | - | - | Screw | - | - | - | - | - | ||
![]() 8501CDO6V53 Schneider Electric | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | Square D | - | Standard | - | - | - | - | Screw Terminal | - | 40 A | Screw | SPST-NO (1 Form A) | General Purpose | - | - | - | 24VDC | Non Latching | 600VAC - Max | - | - | - | 30 A | - | - | - | - | - | - | Power Relays | - | - | Screw | - | - | 57.2 mm | 61.7 mm | 63.5 mm | ||
![]() 8501RS43V14 Schneider Electric | 40 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Socket | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D | - | Miniature | - | - | - | - | Plug In | - | 10 A | Quick Connect | 3PDT (3 Form C) | General Purpose | - | - | 20 ms | 24VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 15 A | - | - | - | - | - | - | Power Relays | - | - | Quick Connect | - | - | - | - | - | ||
![]() 8501CO16V14 Schneider Electric | 21 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | Square D | - | Standard | - | - | - | - | Screw Terminal | - | 30 A | Screw | DPDT (2 Form C) | General Purpose | - | - | - | 24VAC | Non Latching | 600VAC - Max | - | - | - | 30 A | - | - | - | - | - | - | Power Relays | - | - | Screw | - | - | 79.2 mm | 58.7 mm | 63.5 mm | ||
![]() 8501XDO80XDLV53 Schneider Electric | 928 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | 8501XDO80XDLV53 | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | Box | Active | Active | - | - | 5.61 | - | - | - | - | - | - | - | -40°C ~ 71°C | Square D NEMA | - | - | - | - | - | unknown | Screw Terminal | - | - | Screw | 8PST-NO (8 Form A) | General Purpose | - | - | 37 ms | 24VDC | Latching, Single Coil | 250VDC - Max | - | 21 ms | - | 10 A | - | - | - | - | - | - | Industrial Relays | - | - | Screw | - | - | - | - | - |