- Coil Voltage
- CoilResistance
- Contact Materials
- Coil Suppression Diode
- Contact Form
- Maximum Switched Current
- Maximum Switched Power
- RoHS
- Switching Voltage
- Factory Pack QuantityFactory Pack Quantity
- Features
- Series
Attribute column
Manufacturer
Schneider Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Number of Terminals | Approvals | CoilResistance | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Switched Current | Maximum Switched Power | Mounting | Part # Aliases | RoHS | Unit Weight | Voltage Rating (AC) | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Contact Type | Depth | Current Rating | Termination Style | Insulation Resistance | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Power Consumption | Coil Power | Coil Voltage (DC) | Features | Coil Suppression Diode | Contacts | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171DIP-17 Schneider | In Stock | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | W171DIP-17 | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | 5 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 171DIP-14 Schneider | In Stock | - | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | 12 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 172DIP-150 Schneider | In Stock | - | - | - | - | - | - | - | 3.2 kOhms | Rhodium | - | 10 | - | - | 0.25 A | 290 mW | - | - | Details | 0.035274 oz | - | - | 172 | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 24 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 171DIP-27 Schneider | In Stock | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | - | - | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | 12 VDC | - | 120 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 117SIP-3 Schneider | In Stock | - | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | P171010E | 3 A | 290 mW | - | - | Details | 0.035274 oz | - | - | 117 | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 12 VDC | - | 120 VAC, 200 VDC | - | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 117SIP-1 Schneider | In Stock | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | P171007E | 3 A | 290 mW | - | - | Details | 0.035274 oz | - | - | 117 | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 5 VDC | - | 120 VAC, 200 VDC | - | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 171DIP-10 Schneider | In Stock | - | - | - | - | - | - | - | 2.2 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 24 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 49RE1C2VF-24DC-SIL Schneider | In Stock | - | - | - | - | - | - | - | - | - | Epoxy Sealed | - | Schneider | 49RE1C2VF-24DC-SIL | - | - | PC Board | - | - | - | - | - | - | 5 Pin PC Mount | - | - | Dry Reed | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() W171DIP-25 Schneider | In Stock | - | - | - | - | - | - | - | 200 Ohms | Rhodium | Epoxy Case | - | - | W171DIP-25 | 3 A | 290 mW | PC Board | - | - | 0.035274 oz | - | Tube | - | 8 Pin PC Mount | - | - | Dry Reed | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | 5 VDC | - | 120 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | Yes | 2NO | - | - | - | ||
![]() 107DIP-7 Schneider | In Stock | - | - | Through Hole | - | 1 g | 8 | - | 1 kOhms | Rhodium | - | 10 | - | P071005E | 0.25 A | 290 mW | - | W107DIP-7 | Details | 0.035274 oz | - | - | 107 | PC Pin | 85 °C | -40 °C | - | - | - | - | 1 GΩ | - | SPST | - | - | SPST (1 Form A) | - | 1 ms | 12 VDC | - | 120 VAC, 100 VDC | 12 mA | 1 ms | - | - | 12 V | Low contact resistance | Yes | - | - | - | Lead Free | ||
![]() 172DIP-149 Schneider | In Stock | - | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | 0.035274 oz | - | - | 172 | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 12 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 171DIP-23 Schneider | In Stock | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | - | - | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | 12 VDC | - | 120 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 171DIP-2 Schneider | In Stock | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 5 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 172DIP-145 Schneider | In Stock | - | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | - | - | - | 172 | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 12 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 117SIP-18 Schneider | In Stock | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | P171009E | 3 A | 290 mW | - | - | Details | 0.168198 oz | - | - | 117 | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | 5 VDC | - | 120 VAC, 200 VDC | - | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 172DIP-3 Schneider | In Stock | - | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | W172DIP-3 | Details | 0.035274 oz | - | - | 172 | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | SPDT (1 Form C) | - | - | 12 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 107DIP-1 Schneider | In Stock | - | - | PCB, Through Hole | 8 | 1 g | 8 | - | 500 Ohms | Rhodium | - | 10 | - | 107DIP1 | 0.25 A | 290 mW | - | - | Details | 0.035274 oz | 120 V | - | 107 | PC Pin | 85 °C | -40 °C | - | 7.37 mm | 500 mA | - | 1 GΩ | - | SPST | - | - | SPST (1 Form A) | Reed | 1 ms | 5 VDC | - | 120 VAC, 100 VDC | 10 mA | 1 ms | - | 290 mW | 5 V | Low contact resistance | No | - | 7.62 mm | 20.14 mm | Lead Free | ||
![]() 172DIP-141 Schneider | In Stock | - | - | - | - | - | - | - | 200 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | - | - | - | 172 | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 5 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 171DIP-7 Schneider | In Stock | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 5 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 49RE1C1VG-5DC-SIL Schneider | In Stock | - | - | PCB, Through Hole | 5 | 41.999989 g | - | UL | 235 Ω | Silver | Epoxy Sealed | - | Schneider | P492003E | - | - | PC Board | - | Compliant | - | 240 V | - | - | 5 Pin PC Mount | 55 °C | -55 °C | Dry Reed | - | 3 A | - | - | 150 V | SPDT | 28 V | 3 A | - | - | - | 5 VDC | Non-Latching | - | 21.28 mA | - | 110 mW | - | 5 V | - | - | SPDT | - | - | - |