- Coil Voltage
- CoilResistance
- Contact Materials
- Coil Suppression Diode
- Contact Form
- Maximum Switched Current
- Maximum Switched Power
- RoHS
- Switching Voltage
- Factory Pack QuantityFactory Pack Quantity
- Features
- Series
Attribute column
Manufacturer
Schneider Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switched Current | Maximum Switched Power | Mounting | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Series | Termination | Color | Contact Type | Shielding | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Form | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Coil Suppression Diode | Contacts | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 49R1C4VW-5DC-STO Schneider | In Stock | - | - | - | - | - | - | - | - | - | Epoxy Sealed | - | - | Schneider | P492018E | - | - | PC Board | - | - | - | - | - | - | - | - | 5 Pin PC Mount | - | Dry Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | ||
![]() 171DIP-28 Schneider | In Stock | - | - | - | - | - | - | 2.2 kOhms | Rhodium | - | - | 10 | - | - | - | 3 A | 290 mW | - | - | - | W171DIP-28 | - | - | Details | 0.097430 oz | 171 | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | - | 24 VDC | 120 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | Yes | - | - | ||
![]() 171DIP-21 Schneider | In Stock | - | - | - | - | - | - | 200 Ohms | Rhodium | - | - | 10 | - | - | - | 3 A | 290 mW | - | - | - | - | - | - | Details | 0.035274 oz | 171 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | - | 5 VDC | 120 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | No | - | - | ||
![]() 172DIP-33 Schneider | In Stock | - | - | - | - | - | - | 1 kOhms | Rhodium | - | - | 10 | - | - | - | 3 A | 290 mW | - | - | - | W172DIP-33 | - | - | Details | 0.035274 oz | 172 | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 12 VDC | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | No | - | - | ||
![]() 172DIP-20 Schneider | In Stock | - | - | - | - | - | - | 1.066 kOhms | Rhodium | - | - | 10 | - | - | - | 3 A | 290 mW | - | - | - | - | - | - | Details | - | 172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | 24 VDC | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | No | - | - | ||
![]() 172DIP-5 Schneider | In Stock | - | - | - | - | - | - | 200 Ohms | Rhodium | - | - | 10 | - | - | - | 3 A | 290 mW | - | - | - | - | - | - | Details | 0.035274 oz | 172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 5 VDC | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | Yes | - | - | ||
![]() 171DIP-12 Schneider | In Stock | - | - | - | - | - | - | 500 Ohms | Ruthenium (Ru) | - | - | 10 | - | - | - | 350 mA | 10 W | - | - | - | - | - | - | Details | - | 171 | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | - | 5 VDC | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 117SIP-6 Schneider | In Stock | - | - | - | - | - | - | 500 Ohms | Rhodium | - | - | 10 | - | - | P171002E | 3 A | 290 mW | - | - | - | - | - | - | Details | 0.035274 oz | 117 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | 5 VDC | 120 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | Yes | - | - | ||
![]() 107DIP-3 Schneider | In Stock | - | - | - | - | - | - | 1 kOhms | Rhodium | - | - | 10 | - | - | P071002E | 0.25 A | 290 mW | - | - | - | - | - | - | Details | - | 107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | 12 VDC | 120 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | No | - | - | ||
![]() 172DIP-31 Schneider | In Stock | - | - | - | - | - | - | 200 Ohms | Rhodium | - | - | 10 | - | - | - | 3 A | 290 mW | - | - | - | W172DIP-31 | - | - | Details | - | 172 | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 5 VDC | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | No | - | - | ||
![]() 49RE1C1VG-12DC-SIL Schneider | In Stock | - | - | - | - | - | - | - | - | - | Epoxy Sealed | - | - | Schneider | P492005E | - | - | PC Board | - | - | - | - | - | - | - | - | 5 Pin PC Mount | - | Dry Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | ||
![]() 49RE1C2VF-6DC-SIL Schneider | In Stock | - | - | - | - | - | - | - | - | - | Epoxy Sealed | - | - | Schneider | P492011E | - | - | PC Board | - | - | - | - | - | - | - | - | 5 Pin PC Mount | - | Dry Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | ||
![]() W107DIP-5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Epoxy Case | - | - | Schneider Electric | W107DIP-5 | - | - | PC Board | - | - | - | - | - | - | - | - | 8 Pin PC Mount | - | Dry Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | ||
![]() W193RE1A3-12G Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | W193RE1A3-12G | - | - | - | - | - | - | - | - | - | - | - | - | White | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 117SIP-22 Schneider | In Stock | - | - | - | - | - | - | 500 Ohms | Rhodium | - | - | 10 | - | - | P171004E | 3 A | 290 mW | - | - | - | - | - | - | Details | 0.035274 oz | 117 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | - | 5 VDC | 120 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | No | - | - | ||
![]() 172DIP-7 Schneider | In Stock | - | - | - | - | - | - | 1 kOhms | Rhodium | - | - | 10 | - | - | - | 3 A | 290 mW | - | - | - | - | - | - | Details | 0.035274 oz | 172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 12 VDC | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | Yes | - | - | ||
![]() 172DIP-8 Schneider | In Stock | - | - | - | - | - | - | 2.2 kOhms | Rhodium | - | - | 10 | - | - | - | 0.25 A | 290 mW | - | - | - | - | - | - | Details | 0.035274 oz | 172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 24 VDC | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | - | Yes | - | - | ||
![]() W172DIP-147 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Epoxy Case | - | - | Schneider | W172DIP-147 | - | - | PC Board | - | - | - | - | - | - | - | - | 8 Pin PC Mount | - | Dry Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | ||
![]() W172DIP-146 Schneider | In Stock | - | - | 1 g | 8 | Rhodium | 24 V | 3200 Ω | - | 50000000 Cycle(s) | Epoxy Case | - | SCHNEIDER ELECTRIC SA | Schneider | W172DIP-146 | - | - | PC Board | 55 °C | -40 °C | - | Contact Manufacturer | 5.55 | - | - | - | 8 Pin PC Mount | - | Dry Reed | - | unknown | - | 20.14 mm | 7.37 mm | 20.14mm x 7.37mm x 7.62mm | 1000000000 Ω | 0.25 A | EPOXY | 100 V | SOLDER | - | 0.25 A | - | 1 ms | 24 VDC | - | 1 ms | - | 290 mW | 60 V | AC/DC | DC | 8 | 200 Vrms | Random | 1000 Vrms | SPDT | 26.4 V | 1 FORM C | 19.2 V | 2.4 V | - | 0.003 inch | - | SPDT | 7.62 mm |