- Manufacturer
- Manufacturer Part Number
- Termination
- Contacts
- Enclosure
- Mounting
- RoHS
- Contact Materials
- Coil Voltage
- CoilResistance
- Approvals
- Contact Current Rating
Attribute column
Manufacturer
Schneider Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Series | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Contact Type | Depth | Current Rating | Termination Style | Approval Agency | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Coil Voltage (DC) | Input Current | Seal Rating | Coil Insulation | Switching Current | Contact Configuration | Product | Features | Coil Suppression Diode | Product Category | Coil Termination | Contacts | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 389FXCXC1M-24D Schneider Electric | In Stock | - | Datasheet | Flanges, Panel | - | - | - | - | - | - | - | - | 400 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.357 V | 5 V | - | - | - | Plug | - | 55 °C | -40 °C | - | 1.44 W | - | 48.42 mm | 20 A | - | CE, CSA, UL | - | - | - | 3PDT | - | 20 A | - | - | - | - | - | - | - | 300 V | - | - | - | - | 25 mW | 3.5 W | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | 35.72 mm | 38.89 mm | 38.9 mm | - | RoHS Compliant | - | ||
![]() 388JXCXC1M-24D Schneider Electric | In Stock | - | Datasheet | Flanges, Panel | - | - | 11 | 88 g | - | CE, CSA, UL | - | - | 470 Ω | - | Gold, Silver | Plastic | - | Schneider | I883238 | - | - | - | - | Side Flange | - | - | - | No | - | 8.571 V | - | - | - | - | Quick Connect | - | 50 °C | -30 °C | - | 2 W | - | - | 16 A | - | CE, CSA, cULus | - | 240 V | 16 A | 3PDT | 28 V | 16 A | - | - | - | - | - | - | - | 600 V | 51.06 mA | - | - | - | 2 W | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | 3PDT | - | 48.4 mm | 48.3 mm | 38.8 mm | - | RoHS Compliant | - | ||
![]() 782XDXH10-110D Schneider Electric | In Stock | - | - | Plug-In, Socket | - | - | - | - | - | CE, CSA, UL | - | 110 V | 138 Ω | - | Silver | - | - | Schneider | P824039EM | - | - | - | - | - | - | - | - | Compliant | - | 300 V | - | - | - | - | Quick Connect | - | 70 °C | -40 °C | - | - | - | 32.54 mm | 3 A | - | - | - | - | 3 A | 4PDT | - | 3 A | - | - | - | - | - | - | - | 300 V | 11.36 mA | - | - | - | 2.3 W | 1.2 W | - | 110.125 kV | - | - | - | - | - | - | - | - | - | - | - | - | 23.1 mm | 29.36 mm | - | - | - | - | ||
![]() 750XBXH-12A Schneider Electric | In Stock | - | - | - | - | - | - | - | - | UL | Schneider Electric | - | 18 Ohms | - | Silver Alloy | Hermetically Sealed Metal | 60 | Schneider | 750XBXH-12A | - | - | - | - | Plug In | - | - | - | Yes | 4.585615 oz | - | - | - | - | - | Round Pin | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 12 A | Plug Pin | DPDT (2 Form C) | - | General Purpose Relays | - | 12 VAC | Non-Latching | 300 VAC | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | Plug In | DPDT | - | - | - | - | - | - | - | ||
![]() W67RCSX-1 Schneider Electric | In Stock | - | - | Socket | - | - | 8 | 40 g | - | cULus | - | - | 52 Ω | - | Silver | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | Compliant | - | 240 V | - | - | - | - | Solder | - | 60 °C | -40 °C | - | 500 mW | - | - | 5 A | - | - | - | 120 V | 5 A | DPDT | 28 V | 5 A | - | - | - | - | 25 ms | - | - | - | 96.15 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 788HXX69C-110D Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | Schneider Electric Relays | - | - | - | Silver Alloy (Ag) | - | 10 | Schneider Electric | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | Cube | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | SPST (1 Form A) | - | General Purpose Relays | - | 110 VDC | Non-Latching | - | - | - | - | - | 1.44 W | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Quick Connect | - | - | - | - | - | - | - | - | ||
![]() 389FXBXC1M-24D Schneider Electric | In Stock | - | - | Flanges, Panel | - | - | 8 | 88 g | - | CE, CSA, UL | - | - | 400 Ω | - | Silver Alloy | Plastic | - | Schneider | I897053E | - | - | - | - | Side Flange | - | - | - | No | - | 600 V | - | - | - | - | .250 in. Flat Blade | - | 55 °C | -40 °C | - | 1.44 W | - | - | 25 A | - | - | - | 300 V | 25 A | DPDT | 28 V | 25 A | - | - | - | - | 20 ms | - | - | 600 V | 60 mA | - | - | - | 1.44 W | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() 782XDX3M4L-12D Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 782XDX1M4L-24D Schneider Electric | In Stock | - | Datasheet | Plug-In, Socket | - | 120 | - | - | - | CE, CSA, TUV, cULus | - | 24 V | 650 Ω | - | Silver | - | - | Schneider Electric | P824013EB | - | - | - | - | - | - | - | - | Compliant | - | 240 V | - | - | - | - | Quick Connect | - | 55 °C | -40 °C | - | 180 W | - | 39.1 mm | 3 A | - | CE, CSA, TUV, cULus | - | - | 3 A | 4PDT | - | 3 A | - | - | - | - | - | - | Non-Latching | 300 V | 36.9 mA | - | - | - | 2.3 W | 900 mW | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | 26.9 mm | 40.6 mm | 13.4 mm | - | RoHS Compliant | - | ||
![]() W171DIP-14 Schneider Electric | In Stock | - | Datasheet | PCB, Through Hole | - | DIP | 8 | 1 g | 8 | - | - | - | 1 kΩ | - | - | Epoxy Case | - | Schneider | W171DIP-14 | - | - | - | - | PC Board | - | - | - | Compliant | - | - | 100 V | - | - | 8 | PC Pin | - | 85 °C | -40 °C | - | 120 mW | Dry Reed | 7.37 mm | 500 mA | - | - | 1 GΩ | - | - | SPST | - | 500 mA | - | - | Reed | - | 1 ms | 12 VDC | - | 100 V | 10 mA | 1 ms | - | - | - | 290 mW | - | 12 V | - | - | - | 500 mA | SPST-NC | - | - | - | - | - | 1NC | - | 7.62 mm | 20.14 mm | 7.62 mm | Unknown | RoHS Compliant | Lead Free | ||
![]() 788XBXM4L-240A Schneider Electric | In Stock | - | Datasheet | Panel, Socket | - | 120 | - | - | - | - | - | 240 V | 72 Ω | - | Gold, Silver | - | - | Schneider Electric | P887004E | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | Plug | - | 55 °C | -40 °C | - | - | - | 59.2 mm | 16 A | - | CE, CSA, UL | - | - | - | DPDT, SPDT | - | 16 A | - | - | - | - | - | - | - | 300 V | - | - | - | - | 1.4 W | 3 W | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | 35.4 mm | 34.9 mm | 34.8 mm | - | RoHS Compliant | - | ||
![]() 781XAXM4L-24D Schneider Electric | In Stock | - | - | Socket | - | - | 5 | 29 g | - | CE, CSA, UL | - | 24 V | 750 Ω | - | Silver Alloy | Plastic | - | Schneider | P811228EB | - | - | - | - | Plug In | - | - | - | Yes | - | 300 V | - | - | - | - | .187 in. Flat Blade | - | 55 °C | -40 °C | - | 700 mW | - | - | 20 A | - | - | - | 277 V | 20 A | SPDT | 28 V | 20 A | - | - | General Purpose | - | 20 ms | - | Non-Latching | 300 V | 32 mA | - | - | - | 900 mW | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | SPDT | - | 40.6 mm | - | 14 mm | Unknown | - | Lead Free | ||
![]() 782XDX1C-12A Schneider Electric | In Stock | - | - | Plug-In, Socket | - | - | - | - | - | CE, CSA, TUV, cULus | - | 12 V | 650 Ω | - | Silver | - | - | Schneider Electric | 782XDX1C-12A | - | - | - | - | - | - | - | - | Compliant | - | 240 V | - | - | - | - | Plug | - | 55 °C | -40 °C | - | 180 W | - | 27.9 mm | 3 A | - | - | - | - | - | 4PDT, SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 W | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5 mm | 21 mm | - | - | - | - | ||
![]() 782XCX1M4L-24D Schneider Electric | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | 650 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Plug | - | 55 °C | -40 °C | - | - | - | 46.1 mm | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.9 mm | 21 mm | - | - | - | - | ||
![]() A283XBXC-12D Schneider Electric | In Stock | - | - | Plug-In | - | - | 8 | 88 g | - | - | - | 12 V | 120 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Quick Connect | - | 50 °C | -30 °C | - | - | - | - | 15 A | - | - | - | 240 V | 3 A | DPDT | 28 V | 15 A | - | - | - | - | - | - | - | - | 100 mA | - | - | - | 2 W | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W172DIP-33 Schneider Electric | In Stock | - | Datasheet | PCB, Through Hole | - | DIP | 8 | 1 g | 8 | - | - | - | 500 Ω | - | - | Epoxy Case | - | Schneider Electric | - | - | - | - | - | PC Board | - | - | - | Compliant | - | - | 100 V | - | - | 8 | PC Pin | - | 85 °C | -40 °C | - | 290 mW | Dry Reed | - | 250 mA | - | - | 1 GΩ | - | - | SPDT | - | 250 mA | - | - | Reed | - | 1 ms | 12 VDC | - | 100 V | 24 mA | 1 ms | - | - | - | 290 mW | - | 12 V | - | - | - | 250 mA | - | - | - | - | - | - | SPDT | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 172DIP-147 Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | Schneider Electric Relays | - | 200 Ohms | - | Rhodium | - | 10 | Schneider Electric | - | 3 A | 290 mW | - | - | - | - | - | - | Details | 0.035274 oz | - | - | - | 172 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | Reed Relays | - | 5 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | Yes | Reed Relays | - | - | - | - | - | - | - | - | - | ||
![]() A314XBX48P-12D Schneider Electric | In Stock | - | - | Socket | - | - | 8 | 89 g | - | - | - | - | 120 Ω | - | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Circular | - | 65 °C | -40 °C | - | - | - | - | - | - | - | - | 277 V | 16 A | DPDT | 220 V | - | - | - | - | - | 20 ms | - | - | - | 100 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 389FXBXC1-12D Schneider Electric | In Stock | - | - | Flanges, Panel | Chassis Mount | - | 8 | 88 g | - | CE, CSA, UL | Schneider Electric Relays | 12 V | 100 Ohms | 25A | Silver Alloy | Plastic | 10 | Schneider | C897189M | - | - | 100 mA | Schneider Electric | Side Flange | Flange Mount | Box | Obsolete | No | 3.351026 oz | 600 V | - | -30°C ~ 55°C | - | - | .250 in. Flat Blade | Standard | 55 °C | -40 °C | Relays | - | - | 73.82 mm | 25 A | Quick Connect - 0.250 (6.3mm) | - | - | 300 V | 25 A | DPDT | 28 V | 25 A | Quick Connect | DPDT (2 Form C) | General Purpose | General Purpose Relays | 20 ms | 12VDC | Non Latching | 600VAC - Max | 120 mA | - | 9.6 VDC | 25 A | 1.44 W | 1.44 W | 1.2 VDC | 12 V | - | - | - | - | DPDT | Power Relays | - | - | General Purpose Relays | Quick Connect | DPDT | IP40 | 73.6 mm | 34.5 mm | 37.8 mm | - | - | Lead Free | ||
![]() W171DIP-27. Schneider Electric | In Stock | - | Datasheet | PCB, Through Hole | - | DIP | 8 | 1 g | - | - | - | - | 1 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | 8 | PC Pin | - | 85 °C | -40 °C | - | 144 mW | - | 7.37 mm | 500 mA | - | - | 1 GΩ | - | - | DPST | - | 500 mA | - | - | Reed | - | 1 ms | 12VDC | - | 100 V | 12 mA | 1 ms | - | - | - | 290 mW | - | 12 V | - | - | - | 500 mA | DPST-NO | - | - | - | - | - | - | - | 7.62 mm | 20.14 mm | 7.62 mm | - | RoHS Compliant | - |