- Applications
- Manufacturer
- Display
- Input
- Output
- Humidity Range
- Approvals
- Temperature Range
- Manufacturer Part Number
- Modular version
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
Attribute column
Manufacturer
Schneider Gas Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Display | Manufacturer | Manufacturer Part Number | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Type of electrical connection of main circuit | Voltage type for actuating | Applications | Output | Input | Temperature Range | Humidity Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCR110B-H Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCR810B Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCR810B-H Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD510-D-H Schneider | In Stock | - | - | UL;CE | LCD | Schneider | 164977 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD810-D Schneider | In Stock | - | - | UL;CE | LCD | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCR210-H Schneider | In Stock | - | - | UL;CE | LED | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD210-D Schneider | In Stock | - | - | UL;CE | LCD | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCR110 Schneider | In Stock | - | - | UL;CE | LED | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() AGPE Schneider | In Stock | - | - | - | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | - | - | - | - | ||
![]() DCS-350WCL Schneider | In Stock | - | - | - | LCD | Schneider Electric | 160771 | Yes | 0 | 0 | 0 | 4 | 22 - 24 | 24 - 24 | 12 | 5 | 3.5 | 2.2 | 1.5 | Screw connection | AC | Indoor | 4~20 mA | 18~30 VDC | - | - | ||
![]() SCD810 Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD810-H Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD210 Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCR210B Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD510-D Schneider | In Stock | - | - | UL;CE | LCD | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCR110B Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD110-D Schneider | In Stock | - | - | UL;CE | LCD | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD110-H Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCR610B-H Schneider | In Stock | - | - | UL;CE | None | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH | ||
![]() SCD810-D-H Schneider | In Stock | - | - | UL;CE | LCD | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | 0~5 VDC;0~10 VDC;4~20 mA | 24 VAC;20~36 VDC | 32~122 deg F | 0 to 100% RH |