- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS | Type of electric connection | Operating Temperature | Series | Applications | Voltage - Supply | Depth | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Product | Features | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9998PC305 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Switches | - | - | - | - | ||
![]() 9016GAR1Z Schneider | In Stock | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMLA004B2S11 Schneider | In Stock | - | - | - | - | External thread metric | IP66 | Other | 4000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLA300E2S12 Schneider | In Stock | - | - | - | - | External thread metric | IP66 | Other | 300000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLB035C2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 35000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLA500E2S11 Schneider | In Stock | - | - | - | - | External thread metric | IP66 | Other | 500000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | Non-Compliant | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLR100M1P75 Schneider | In Stock | - | - | Module Box with Display | - | - | IP65/IP67 | Other | 100000 | Schneider Electric | 0 | 0 | 1 | 1 | Box | Obsolete | - | - | - | - | Other | -20°C ~ 80°C | XM | Industrial Automation | 17V ~ 33V | 42 | 0 V ~ 10 V | M12, 4 Pin | Analog Voltage | ±1% | 116.03 ~ 1450.38PSI (800 ~ 10000kPa) | - | Threaded | Female - 1/4 (6.35mm) G | 4351.13PSI (30000kPa) | - | - | - | 88 | 41 | ||
![]() XMLR001G1N25 Schneider | In Stock | - | - | Module Box with Display | - | - | IP65/IP67 | Other | 1000 | Schneider Electric | 0 | 0 | 1 | 1 | Box | Active | - | - | - | - | Other | -20°C ~ 80°C | XM | Industrial Automation | 17V ~ 33V | 42 | 4 ~ 20 mA | M12, 4 Pin | Analog Current, NPN- NC/NO | ±1% | 14.5PSI (100kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | 109PSI (751.53kPa) | - | - | - | 93 | 41 | ||
![]() XMLB002C2S12 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 2500 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 55 | ||
![]() XMLP500MC11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 500 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLP2D5GD11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 32.3 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMPC12C2242 Schneider | In Stock | - | - | - | - | - | IP54 | Other | 12000 | - | 0 | 0 | 3 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | - | 125 | 57 | ||
![]() XMLP2D5GD71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 2500 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 32.3 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP400BT21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 400000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP400BT11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 400000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP400BD21FQ Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 400000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP400BD71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 400000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP600BV71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 600000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 60.5 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLPM09BC21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 9000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 60.6 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP250BD71FQ Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - |