- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Connections | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Operating Temperature | Series | Applications | Voltage - Supply | Depth | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMLR250M2N25 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 250000 | - | 0 | 0 | 2 | 2 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | 88 | 41 | ||
![]() XMPE06B2131 Schneider | In Stock | - | - | - | - | - | IP54 | - | Other | - | 6000 | - | 0 | 0 | 3 | 0 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | 138 | 57 | ||
![]() XMLA010A2D11 Schneider | In Stock | - | - | - | - | External thread metric | IP65 | - | Other | - | 20000 | - | 0 | 0 | 0 | 0 | - | - | - | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMEP400BT11FQ Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 400000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLB020C2C11 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 20000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLP250MD11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 250 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 32.3 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() ADW3M119012 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 69000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | 176 | 88 | ||
![]() XMLA160N2S12 Schneider | In Stock | - | - | - | - | External thread metric | IP66 | - | Other | - | 160000 | - | 0 | 0 | 0 | 0 | - | - | - | 0 | 0 | 0 | - | - | Screw connection | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMAV06L2435 Schneider | In Stock | - | - | - | - | - | IP54 | - | Other | - | 6000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | 97.5 | - | - | - | - | - | - | - | - | - | - | - | 133 | 57 | ||
![]() XMEP7K5PT730 Schneider | In Stock | - | - | Cylinder, Metal | - | - | IP65/IP67 | - | Other | - | 517106 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | - | - | - | - | - | - | Other | - | -40°C ~ 100°C | XM | Industrial Automation | 12V ~ 36V | 63.4 | 0 V ~ 10 V | Deutsch, 3 Pin | Analog Voltage | ±0.5% | 7500PSI (51710.68kPa) | - | Threaded | Male - 1/4 (6.35mm) NPT | 18750PSI (129276.7kPa) | - | 26 | - | - | ||
![]() XMEP250BV11FQ Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 60.5 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLP040BD71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 40000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLP001GC11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 1000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP600BD21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | - | Other | - | 600000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLR100M1P25 Schneider | In Stock | - | - | Module Box with Display | - | - | IP65/IP67 | - | Other | - | 100000 | Schneider Electric | 0 | 0 | 1 | 1 | Box | Active | - | - | - | - | - | - | Other | - | -20°C ~ 80°C | XM | Industrial Automation | 17V ~ 33V | 42 | 4 ~ 20 mA | M12, 4 Pin | Analog Current, PNP- NC/NO | ±1% | 116.03 ~ 1450.38PSI (800 ~ 10000kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | 4351.13PSI (30000kPa) | - | - | 88 | 41 | ||
![]() 9013GHG2J26XZ Schneider | In Stock | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | Schneider Electric | 0 | 0 | - | - | Box | Obsolete | 690 - 690 | - | - | 0 | 400 | Rocker lever | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMXA25L2135 Schneider | In Stock | - | - | - | - | - | IP54 | - | Other | - | 25000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | 97.5 | - | - | - | - | - | - | - | - | - | - | - | 106 | 57 | ||
![]() XMLK150P2D73 Schneider Electric | In Stock | - | - | Cylinder, Threaded | - | - | IP65/IP67 | - | Other | - | 10342 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | - | - | - | - | - | - | Other | - | 0°C ~ 80°C (TA) | - | Industrial Automation | 16.2V ~ 33V | 65.5 | 0 V ~ 10 V | Connector | Analog Voltage | ±1% | 0 ~ 150PSI (0 ~ 1034.21kPa) | Switch | Threaded | Male - 1/4" (6.35mm) NPT | 300PSI (2068.43kPa) | - | 36 | - | - | ||
![]() XMLP150PD230 Schneider Electric | In Stock | - | - | Cylinder, Threaded | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | Industrial Automation | 7V ~ 33V | - | 4 ~ 20 mA | Connector | Analog Current | ±0.5% | 0 ~ 150PSI (0 ~ 1034.21kPa) | Switch | Threaded | Male - 1/4" (6.35mm) NPT | 450PSI (3102.64kPa) | - | - | - | - | ||
![]() XMLB002A2S12EX Schneider | In Stock | - | - | Module | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | -20°C ~ 60°C | XM | Industrial Automation | - | - | - | Connector | - | ±2% | 4.35 ~ 36.26PSI (30 ~ 250kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | 130.53PSI (900kPa) | - | - | - | - |