- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Display | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Part Life Cycle Code | Product Status | Risk Rank | Type of electric connection | Operating Temperature | Series | Applications | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Temperature Range | Maximum Pressure | Sensors/Transducers Type | Max Pressure | Features | Pressure Range | Electrical Connection | IP Rating | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMLR010G2P26 Schneider | In Stock | - | - | Module Box with Display | - | - | IP65/IP67 | Other | - | - | - | - | 10000 | Schneider Electric | 0 | 0 | 2 | 2 | Box | - | Active | - | Other | -20°C ~ 80°C | XM | Industrial Automation | 17V ~ 33V | - | 42 | - | 4 ~ 20 mA | M12, 5 Pin | Analog Current | ±1% | 11.6 ~ 145.04PSI (80 ~ 1000kPa) | - | Threaded | Female - 1/4 (6.35mm) NPT | - | 580PSI (4000kPa) | - | - | - | - | - | - | - | 100 | 41 | ||
![]() XMLPM05GC21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 5000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP060BT11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 60000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLR600M0T75 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 600000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 | 41 | ||
![]() XMEP060BT21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 60000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLC070N2S12 Schneider | In Stock | - | - | - | - | - | IP66 | Other | - | - | - | - | 70000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Screw connection | - | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 46 | ||
![]() XMLP001GL21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 1000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLBM05P2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | - | - | - | - | 5000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Screw connection | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | 50 | ||
![]() XMLP040BD21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 40000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLG016D21 Schneider | In Stock | - | - | Cylinder, Metal | - | - | IP66 | Other | - | - | - | - | 16000 | Schneider Electric | 0 | 0 | 0 | 0 | Box | - | Active | - | Other | -15°C ~ 85°C (TA) | XM | Industrial Automation | 8V ~ 33V | - | 48.5 | - | 4 ~ 20 mA | M12, 3 Pin | Analog Current | ±0.3% | 2320.6PSI (16000kPa) | - | Threaded | Male - 1/4 (6.35mm) G | - | 522.14PSI (3600kPa) | - | - | - | - | - | - | 22.8 | 58.1 | - | ||
![]() XMEP250BV71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | 60.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLP006GD11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 6000 | - | 0 | 0 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | 32.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLG250D73TQ Schneider | In Stock | - | - | Cylinder, Metal | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | -15°C ~ 85°C (TA) | XM | Industrial Automation | 11.4V ~ 33V | - | - | - | 0 V ~ 10 V | M12, 3 Pin | Analog Voltage | ±0.3% | 3625.94PSI (25000kPa) | - | Threaded | Male - 1/4 (6.35mm) NPT | - | 8122.1PSI (56000kPa) | - | - | - | - | - | - | - | - | - | ||
![]() XMLP300PD130 Schneider | In Stock | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | XMLP300PD130 | - | - | - | - | - | - | - | Active | - | 5.83 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | ||
![]() 2372-502 Schneider | In Stock | - | - | - | - | - | - | - | No | - | Schneider | 118972 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 psg | - | - | - | - | - | - | - | ||
![]() EPD302 Schneider | In Stock | - | - | - | - | UL | - | - | No | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;12~30 VDC | - | - | 4~20 mA;0~5 VDC;0~10 VDC;24 VAC;24 VDC | - | - | 1.00% | - | - | - | - | 32 to 122 Degrees F | - | - | - | - | 0~10 in WC;0~2500 Pa | Screw Terminal | IP65 | - | - | - | ||
![]() 9013GSG2J99 Schneider | In Stock | - | - | Module | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Active | - | - | -36°C ~ 125°C | 9013GS | Industrial Automation | - | - | - | - | - | Screw Terminal | - | ±3% | 20 ~ 80PSI (137.90 ~ 551.58kPa) | Switch | Threaded | Female - 1/4 (6.35mm) NPS | - | 300PSI (2068.43kPa) | - | - | - | - | - | - | - | - | - | ||
![]() XMLB001R2S12EX Schneider | In Stock | - | - | Module | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | -20°C ~ 60°C | XM | Industrial Automation | - | - | - | - | - | Connector | - | ±2% | 0.73 ~ 14.5PSI (5 ~ 100kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | - | 32.63PSI (225kPa) | - | - | - | - | - | - | - | - | - | ||
![]() 2354-504 Schneider | In Stock | - | - | - | - | - | - | - | No | - | Schneider | 118961 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18~22 psig | - | - | - | - | - | ||
![]() 9013GHG5J58Z Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |