- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Country of Origin | Degree of protection (IP) | Degree of protection (NEMA) | Display | Manufacturer | Manufacturer Part Number | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Type of electric connection | Operating Temperature | Series | Connector Type | Applications | Voltage - Supply | Depth | Output | Number of Conductors | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Max Pressure | Features | Pressure Range | Diameter | Height | Width | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9012GGW1V1 Schneider | In Stock | - | - | - | - | US | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | Terminal | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 241 mm | ||
![]() 9013GHG5J58X Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMLR010G2P26 Schneider | In Stock | - | - | Module Box with Display | - | - | IP65/IP67 | Other | - | - | - | 10000 | Schneider Electric | 0 | 0 | 2 | 2 | Box | Active | Other | -20°C ~ 80°C | XM | - | Industrial Automation | 17V ~ 33V | 42 | 4 ~ 20 mA | - | M12, 5 Pin | Analog Current | ±1% | 11.6 ~ 145.04PSI (80 ~ 1000kPa) | - | Threaded | Female - 1/4 (6.35mm) NPT | 580PSI (4000kPa) | - | - | - | - | 100 | 41 | - | ||
![]() XMLPM05GC21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 5000 | - | 0 | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | ||
![]() XMEP060BT11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 60000 | - | 0 | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | ||
![]() XMLR600M0T75 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 600000 | - | 0 | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 | 41 | - | ||
![]() XMEP060BT21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 60000 | - | 0 | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | ||
![]() XMLC070N2S12 Schneider | In Stock | - | - | - | - | - | IP66 | Other | - | - | - | 70000 | - | 0 | 0 | 0 | 0 | - | - | Screw connection | - | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 46 | - | ||
![]() XMLP001GL21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 1000 | - | 0 | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | ||
![]() XMLBM05P2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | - | - | - | 5000 | - | 0 | 0 | 0 | 0 | - | - | Screw connection | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | 50 | - | ||
![]() XMLP040BD21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 40000 | - | 0 | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | ||
![]() XMLG016D21 Schneider | In Stock | - | - | Cylinder, Metal | - | - | IP66 | Other | - | - | - | 16000 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | Other | -15°C ~ 85°C (TA) | XM | - | Industrial Automation | 8V ~ 33V | 48.5 | 4 ~ 20 mA | - | M12, 3 Pin | Analog Current | ±0.3% | 2320.6PSI (16000kPa) | - | Threaded | Male - 1/4 (6.35mm) G | 522.14PSI (3600kPa) | - | - | - | 22.8 | 58.1 | - | - | ||
![]() XMEP250BV71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 250000 | - | 0 | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 60.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | ||
![]() XMLP006GD11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 6000 | - | 0 | 0 | 0 | 0 | - | - | Other | - | - | - | - | - | 32.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | ||
![]() XMLG250D73TQ Schneider | In Stock | - | - | Cylinder, Metal | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | -15°C ~ 85°C (TA) | XM | - | Industrial Automation | 11.4V ~ 33V | - | 0 V ~ 10 V | - | M12, 3 Pin | Analog Voltage | ±0.3% | 3625.94PSI (25000kPa) | - | Threaded | Male - 1/4 (6.35mm) NPT | 8122.1PSI (56000kPa) | - | - | - | - | - | - | - | ||
![]() XMLB001R2S12EX Schneider | In Stock | - | - | Module | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | -20°C ~ 60°C | XM | - | Industrial Automation | - | - | - | - | Connector | - | ±2% | 0.73 ~ 14.5PSI (5 ~ 100kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | 32.63PSI (225kPa) | - | - | - | - | - | - | - | ||
![]() 2354-503 Schneider | In Stock | - | - | - | - | - | - | - | No | Schneider | 118960 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4~8 psig | - | - | - | - | ||
![]() 2360-501 Schneider | In Stock | - | - | - | - | - | - | - | No | Schneider | 118962 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20~30 psig | - | - | - | - | ||
![]() 2378-501 Schneider | In Stock | - | - | - | - | - | - | - | No | Schneider | 118976 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 psig | - | 20~30 psig | - | - | - | - | ||
![]() 2323-500 Schneider | In Stock | - | - | - | - | - | - | - | No | Schneider | 118948 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3~15 psig;20.7~103.5 kPa | - | - | - | - | - | - | - | - | - | - | - | 0~3 in WC;0~747 Pa | - | - | - | - |