- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Connections | Country of Origin | Degree of protection (IP) | Degree of protection (NEMA) | Display | Manufacturer | Manufacturer Part Number | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS | Type of electric connection | Operating Temperature | Series | Size / Dimension | Connector Type | Applications | Voltage - Supply | Ingress Protection | Depth | Style | Output | Termination Style | Housing Color | Output Type | Accuracy | Size | Operating Pressure | Pressure Type | Port Style | Thread Size | Port Size | Temperature Range | Maximum Pressure | Lock Location | Housing Finish | Max Pressure | Product | Features | Pressure Range | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9012GAWM1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9012GAW5Z18 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9012GAW6G21 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9012GAW5K1Z16 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMLA004A2S11 Schneider Electric | In Stock | - | - | - | Module | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | - | IP66 | Other | - | - | - | 4000 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | 0 | 0 | 0 | - | Screw connection | -25°C ~ 70°C (TA) | - | - | - | Industrial Automation | - | - | 75 | - | - | - | - | - | ±2% | - | 5.80 ~ 58.02PSI (40 ~ 400kPa) | Switch | Threaded | - | Female - 1/4" (6.35mm) G | - | 130.53PSI (900kPa) | - | - | - | Pressure Switches | - | - | 113 | 35 | ||
![]() XMLCS35R2S11 Schneider Electric | In Stock | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | -25°C ~ 70°C (TA) | - | - | - | Industrial Automation | - | - | - | - | - | Screw Terminal | - | - | ±2% | - | 0.61 ~ 4.79PSI (4.20 ~ 33kPa) | Switch | Threaded | - | Female - 1/4" (6.35mm) G | - | 543.89PSI (3750kPa) | - | - | - | Pressure Switches | - | - | - | - | ||
![]() XMLG025D31TQ Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMLG100D23TQ Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMLP040BD190 Schneider | In Stock | - | - | - | Cylinder, Metal | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | - | -30°C ~ 85°C | XM | - | - | Industrial Automation | 4.5V ~ 5.5V | - | - | - | 0.5 V ~ 4.5 V | M12, 4 Pin | - | Analog Voltage | ±0.5% | - | 580PSI (4000kPa) | - | Threaded | - | Female - 7/16 (11.11mm) UNF-2B | - | 1740.45PSI (12000kPa) | - | - | - | - | - | - | - | - | ||
![]() 9016GAW22 Schneider | In Stock | - | - | - | Module | - | Aluminum Alloy, Die Cast | C146 10F016 | - | - | - | - | - | - | - | - | Amphenol Tuchel Industrial | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 100°C | heavy/mate®, C146 E | 4.606 L x 2.244 W x 2.520 H (117.00mm x 57.00mm x 64.00mm) | Base - Box Mount | Industrial Automation | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Screw Terminal | - | - | ±0.4% | E16 | 12.33PSI (85kPa) | Vacuum | Threaded | PG21 | Female - 1/4 (6.35mm) NPT | - | 100PSI (689.48kPa) | Locking Clip (1) on Base Bottom | - | - | - | Cover | - | - | - | ||
![]() 9012GAW6H10Z Schneider | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9012GAW6H3 Schneider | In Stock | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | Non-Compliant | - | -23°C ~ 85°C | 9012G | - | - | Industrial Automation | - | - | - | - | - | Screw Terminal | - | SPDT-DB | ±4% | - | 5 ~ 250PSI (34.47 ~ 1723.69kPa) | Switch | Threaded | - | Female - 1/4 (6.35mm) NPT | - | - | - | - | - | - | - | - | - | - | ||
![]() 9012GAWM26M12 Schneider | In Stock | - | - | - | - | - | - | - | - | US | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2354-501 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | Schneider | 118958 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4~8 psig | - | - | ||
![]() 2354-502 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | Schneider | 118959 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18~22 psig | - | - | ||
![]() 2372-352 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | Schneider | 118970 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 to 140 Degrees F | - | - | - | - | - | - | - | - | - | ||
![]() 2372-501 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | Schneider | 118971 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 psig | - | - | - | - | - | ||
![]() 2373-501 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | Schneider | 118973 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 psig | - | - | - | - | - | ||
![]() 2374-401 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | Schneider | 118974 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15~30 psig | - | - | ||
![]() 2390-501 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | Schneider | 118978 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~20 psig | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 psig | - | - | - | - | - |