- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Connections | Country of Origin | Degree of protection (IP) | Degree of protection (NEMA) | Display | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Part Life Cycle Code | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Risk Rank | RoHS | Type of electric connection | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Depth | Reach Compliance Code | Output | Termination Style | Output Type | Failure Rate | Accessory Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Temperature Range | Maximum Pressure | Sensors/Transducers Type | Max Pressure | Product | Features | Pressure Range | Diameter | Height | Height Seated (Max) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKR-40605 Schneider | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 psig | - | - | - | - | - | - | - | - | - | -40 to 160 Degrees F | - | - | 30 psig | - | - | 12~25 psig | - | - | - | - | ||
![]() 9012GAW6H3 Schneider | In Stock | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | - | - | Non-Compliant | - | -23°C ~ 85°C | 9012G | - | - | - | - | - | - | Industrial Automation | - | - | - | - | - | Screw Terminal | SPDT-DB | - | - | ±4% | 5 ~ 250PSI (34.47 ~ 1723.69kPa) | Switch | Threaded | Female - 1/4 (6.35mm) NPT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9012GAWM26M12 Schneider | In Stock | - | - | - | - | - | - | US | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMLP040BD190 Schneider | In Stock | - | - | Cylinder, Metal | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | -30°C ~ 85°C | XM | - | - | - | - | - | - | Industrial Automation | - | 4.5V ~ 5.5V | - | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | - | - | ±0.5% | 580PSI (4000kPa) | - | Threaded | Female - 7/16 (11.11mm) UNF-2B | - | 1740.45PSI (12000kPa) | - | - | - | - | - | - | - | - | - | ||
![]() XMLBM05A2S11 Schneider | In Stock | - | - | Axial | Axial | RNC60 | - | - | IP66 | Other | - | - | - | - | - | 5000 | Vishay Dale | 0 | 0 | 0 | 0 | Tape & Reel (TR) | - | Active | - | - | - | - | - | Screw connection | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | 2 | ±50ppm/°C | 357 Ohms | Metal Film | Industrial Automation | 0.25W, 1/4W | - | 75 | - | - | Screw Terminal | - | S (0.001%) | - | ±2% | -7.25 ~ 72.52PSI (-50 ~ 500kPa) | Vacuum | Threaded | Female - 1/4 (6.35mm) G | - | 163.16PSI (1125kPa) | - | - | Pressure Switches | Military, Moisture Resistant, Weldable | - | - | 113 | - | 35 | ||
![]() XMLR160M2P05 Schneider | In Stock | - | - | Module Box with Display | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Active | - | - | - | - | - | - | -20°C ~ 80°C | XM | - | - | - | - | - | - | Industrial Automation | - | 17V ~ 33V | - | - | - | M12, 4 Pin | PNP-NC/NO | - | - | ±1% | 145PSI ~ 2320.6PSI (1000kPa ~ 16000kPa) | - | Threaded | Female - 1/4 (6.35mm) G | - | 6961.81PSI (48000kPa) | - | - | - | - | - | - | - | - | - | ||
![]() 9998PC269 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Switches | - | - | - | - | - | - | ||
![]() XMLC035B2S11 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Switches | - | - | - | - | - | - | ||
![]() XMLB035A2S13 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Switches | - | - | - | - | - | - | ||
![]() XMLR010G0T75 Schneider | In Stock | - | - | Module Box with Display | - | - | - | - | IP65/IP67 | Other | - | - | - | - | - | 10000 | Schneider Electric | 0 | 0 | 0 | 0 | Box | - | Active | - | - | - | - | - | Other | -20°C ~ 80°C | XM | - | - | - | - | - | - | Industrial Automation | - | 17V ~ 33V | 42 | - | 0 V ~ 10 V | M12, 4 Pin | Analog Voltage | - | - | ±1% | 145.04PSI (1000kPa) | - | Threaded | Female - 1/4 (6.35mm) G | - | 580PSI (4000kPa) | - | - | - | - | - | - | 93 | - | 41 | ||
![]() XMLA004A2C11 Schneider | In Stock | - | - | Module | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | - | IP65 | Other | - | - | - | - | - | 4000 | Schneider Electric | 0 | 0 | 0 | 0 | Box | - | Active | 0 | 0 | 0 | - | - | Other | -25°C ~ 70°C (TA) | XM | - | - | - | - | - | - | Industrial Automation | - | - | 75 | - | - | Connector | - | - | - | ±2% | 5.80 ~ 58.02PSI (40 ~ 400kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | - | 130.53PSI (900kPa) | - | - | Pressure Switches | - | - | - | 113 | - | 35 | ||
![]() XMLR025G1N25 Schneider | In Stock | - | - | Module Box with Display | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Active | - | - | - | - | - | - | -20°C ~ 80°C | XM | - | - | - | - | - | - | Industrial Automation | - | 17V ~ 33V | - | - | 4 ~ 20 mA | M12, 4 Pin | Analog Current | - | - | ±1% | 29.01 ~ 362.59PSI (200 ~ 2500kPa) | - | Threaded | Female - 1/4 (6.35mm) G | - | 1450.38PSI (10000kPa) | - | - | - | - | - | - | - | - | - | ||
![]() 9998PC178 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Switches | - | - | - | - | - | - | ||
![]() XMPR12B2133 Schneider | In Stock | - | - | Module | - | - | - | - | IP65/IP67 | Other | - | - | - | - | - | 12000 | Schneider Electric | 0 | 0 | 2 | 0 | Box | - | Active | - | - | - | - | - | Screw connection | -25°C ~ 70°C | XM | - | - | - | - | - | - | Industrial Automation | - | - | 98 | - | - | Screw Terminal | DPST-NC | - | - | ±3.5% | 18.85 ~ 174.05PSI (130 ~ 1200kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | - | - | - | - | - | - | - | - | 138 | - | 57 | ||
![]() 9013GHG2J29P Schneider | In Stock | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Active | - | - | - | - | - | - | -36°C ~ 125°C | Square D Pumptrol | - | - | - | - | - | - | Industrial Automation | - | - | - | - | - | Screw Terminal | DPST-NC | - | - | ±3% | 65 ~ 200PSI (448.16 ~ 1378.95kPa) | Switch | Threaded | Female - 1/4 (6.35mm) NPS | - | 250PSI (1723.69kPa) | - | - | - | - | - | - | - | - | - | ||
![]() 9012GAW5G17H11V1Z18 Schneider | In Stock | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Active | - | - | - | - | - | - | -23°C ~ 85°C | 9012G | - | - | - | - | - | - | Industrial Automation | - | - | - | - | - | Connector | SPDT-DB | - | - | ±4% | 3 ~ 150PSI (20.68 ~ 1034.21kPa) | Switch | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6507300253 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Float | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9013GHG2J30XZ Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMLA002A2C11 Schneider | In Stock | - | - | Module | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | - | IP65 | Other | - | - | - | - | - | 2500 | Schneider Electric | 0 | 0 | 0 | 0 | Box | - | Active | 0 | 0 | 0 | - | - | Other | -25°C ~ 70°C (TA) | XM | - | - | - | - | - | - | Industrial Automation | - | - | 77.5 | - | - | Connector | - | - | - | ±2% | 2.18 ~ 36.26PSI (15 ~ 250kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | - | 130.53PSI (900kPa) | - | - | - | - | - | - | 158 | - | 35 | ||
![]() XMEP3K0PT130 Schneider | In Stock | - | - | Cylinder, Metal | - | - | - | - | IP65/IP67 | Other | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | XMEP3K0PT130 | 206842 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | Active | - | - | - | 5.83 | - | Other | -40°C ~ 100°C | XM | - | - | - | - | - | - | Industrial Automation | - | 4.5V ~ 5.5V | 63.4 | unknown | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | - | - | ±0.5% | 3000PSI (20684.27kPa) | - | Threaded | Male - 1/4 (6.35mm) NPT | - | 9000PSI (62052.81kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | 26 | - | - | - |