- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS | Type of electric connection | Operating Temperature | Series | Applications | Voltage - Supply | Depth | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMLB070E2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 70000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Non-Compliant | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLBM05C2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 5000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLR010G2N05 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 10000 | - | 0 | 0 | 2 | 2 | - | - | - | - | - | - | Other | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | 93 | 41 | ||
![]() XMLK010B2C21 Schneider | In Stock | - | - | Cylinder | - | - | IP65/IP67 | Other | 10000 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | - | - | - | - | Other | 0°C ~ 80°C | XM | Industrial Automation | 8V ~ 33V | 67.5 | 4 ~ 20 mA | Connector | Analog Current | ±0.1% | 145.04PSI (1000kPa) | Switch | Threaded | Male - 1/4 (6.35mm) GA | 290PSI (2000kPa) | - | 36 | - | - | ||
![]() XMLD010B1S12 Schneider | In Stock | - | - | - | - | - | IP66 | Other | - | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | 113 | 46 | ||
![]() XMLBM05A2S13 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 5000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMXA12L2435 Schneider | In Stock | - | - | - | - | - | IP54 | Other | 12000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 97.5 | - | - | - | - | - | - | - | - | - | - | - | 106 | 57 | ||
![]() XMPE12B2131 Schneider | In Stock | - | - | - | - | - | IP54 | Other | 12000 | - | 0 | 0 | 2 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | 138 | 57 | ||
![]() XMLP004GC11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 4000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLA035P2S12 Schneider | In Stock | - | - | - | - | External thread metric | IP66 | Other | 35000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | - | Screw connection | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | 130 | 50 | ||
![]() XMLP2D5GC11F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 2500 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMXA25L2435 Schneider | In Stock | - | - | - | - | - | IP54 | Other | 25000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 97.5 | - | - | - | - | - | - | - | - | - | - | - | 106 | 57 | ||
![]() XMEP400BV21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 400000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 60.5 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP250BD71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP250BT71FQ Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Other | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMAV25L2435 Schneider | In Stock | - | - | - | - | - | IP54 | Other | 25000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 97.5 | - | - | - | - | - | - | - | - | - | - | - | 113 | 57 | ||
![]() XMLA070E2C11 Schneider | In Stock | - | - | - | - | External thread metric | IP65 | Other | 70000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | - | Other | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() ADW6M119012 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 210000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | 176 | 88 | ||
![]() XMLB160D2S12 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 160000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() ACW1M129012 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 9600 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | 167 | 88 |