- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Manufacturer Part Number | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Type of electric connection | Operating Temperature | Series | Applications | Voltage - Supply | Depth | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Product | Features | Pressure Range | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMEP100BD21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | 100000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLB020B2C11 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | 20000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLB010C2C11 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | 10000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLPM00GD2BF Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | -1000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLP250MC71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | 250 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLA020B2C11 Schneider | In Stock | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | - | - | 20000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | Other | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMEP250BT71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLB004B2C11 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | 4000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 77.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 158 | 35 | ||
![]() XMLA070N2S12 Schneider | In Stock | - | - | - | - | External thread metric | IP66 | Other | - | - | 70000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLK010B2D71 Schneider | In Stock | - | - | Cylinder | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | 0°C ~ 80°C | XM | Industrial Automation | 16.2V ~ 33V | - | 0 V ~ 10 V | M12, 4 Pin | Analog Voltage | ±1% | 145.04PSI (1000kPa) | - | Threaded | Male - 1/4 (6.35mm) G | 290PSI (2000kPa) | - | - | - | - | - | - | ||
![]() XMLR100M1N26 Schneider | In Stock | - | - | Module Box with Display | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | -20°C ~ 80°C | XM | Industrial Automation | 17V ~ 33V | - | 4 ~ 20 mA | M12, 4 Pin | Analog Current | ±1% | 116.03 ~ 1450.38PSI (800 ~ 10000kPa) | - | Threaded | Female - 1/4 (6.35mm) NPT | 4351.13PSI (30000kPa) | - | - | - | - | - | - | ||
![]() XMLR010G1P75 Schneider | In Stock | - | - | Module Box with Display | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | -20°C ~ 80°C | XM | Industrial Automation | 17V ~ 33V | - | 0 V ~ 10 V | M12, 4 Pin | Analog Voltage, PNP- NC/NO | ±1% | 145.04PSI (1000kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | 580PSI (4000kPa) | - | - | - | - | - | - | ||
![]() XMLA500D2S14 Schneider | In Stock | - | - | Module | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | -25°C ~ 70°C (TA) | OsiSense XM | Industrial Automation | - | - | - | Screw Terminal | - | ±2% | 435.11 ~ 7251.89PSI (3000 ~ 50000kPa) | Switch | Threaded | Female - 1/4 (6.35mm) PT | 16316.75PSI (112500kPa) | Pressure Switches | - | - | - | - | - | ||
![]() 9013GHG5J63Z Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P323-03 Schneider | In Stock | - | - | - | - | - | - | - | Schneider Electric | 146772 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3~15 psig;20.7~103.5 kPa | - | - | - | - | - | - | - | - | - | - | 0~3 in WC | - | - | - | ||
![]() XMLB004C2S12 Schneider | In Stock | - | - | - | - | - | IP66 | Other | - | - | 4000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 77.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 158 | 35 | ||
![]() XMLRM01G2N05 Schneider | In Stock | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65/IP67 | Other | - | - | 3000 | - | 0 | 0 | 2 | 2 | - | - | - | - | - | Other | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | 93 | 41 | ||
![]() XMLB001S2C11 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | - | - | 1000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | 162 | 110 | ||
![]() XMLR016G2P06 Schneider | In Stock | - | - | Module Box with Display | - | - | IP65/IP67 | Other | - | - | 16000 | Schneider Electric | 0 | 0 | 2 | 2 | Box | Active | - | - | - | Other | -20°C ~ 80°C | XM | Industrial Automation | 17V ~ 33V | 42 | - | M12, 4 Pin | PNP- NC/NO | ±1% | 18.6 ~ 232.06PSI (128.24 ~ 1600kPa) | Switch | Threaded | Female - 1/4 (6.35mm) NPT | 1015.26PSI (7000kPa) | - | - | - | - | 100 | 41 | ||
![]() XMLC020B2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | - | - | 20000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 | 46 |