- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Type of electric connection | Operating Temperature | Series | Applications | Voltage - Supply | Depth | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMLA004B2C11 Schneider | In Stock | - | - | - | - | External thread metric | IP65 | Other | 4000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | Other | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLB020P2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 20000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLC001R2S12 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 1000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | 162 | 110 | ||
![]() XMLP006GL71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 6000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP400BJ11FQ Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 400000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 54 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLPM00GL21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | -1000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLA001S2S12 Schneider | In Stock | - | - | - | - | External thread metric | IP66 | Other | 1000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | Screw connection | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | 162 | 110 | ||
![]() XMLK016B2D21 Schneider | In Stock | - | - | Cylinder | - | - | IP65/IP67 | Other | 16000 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | - | - | - | Other | 0°C ~ 80°C | XM | Industrial Automation | 8V ~ 33V | 67.5 | 4 ~ 20 mA | M12, 4 Pin | Analog Current | ±1% | 2320.6PSI (16000kPa) | - | Threaded | Male - 1/4 (6.35mm) G | 464PSI (3200kPa) | - | 36 | - | - | ||
![]() XMLP250BD21FQ Schneider | In Stock | - | - | - | - | - | IP65/IP67 | 13 | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLP006GD71P Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 6000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 32.3 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP250BV21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 60.5 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() ACW9M129012 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 197000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | 167 | 88 | ||
![]() XMLR010G0T76 Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 1000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | 100 | 41 | ||
![]() XMLBL35P2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 350 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | 175 | 110 | ||
![]() XMEP100BT71F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 100000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 65.5 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMEP250BJ21F Schneider | In Stock | - | - | - | - | - | IP65/IP67 | Other | 250000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 54 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMPC25C2131 Schneider | In Stock | - | - | - | - | - | IP54 | Other | 25000 | - | 0 | 0 | 3 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | 145 | 57 | ||
![]() XMLCM02V2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | -10 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | 158 | 55 | ||
![]() XMPA25C2131 Schneider | In Stock | - | - | - | - | - | IP54 | Other | 25000 | - | 0 | 0 | 3 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | 126 | 57 | ||
![]() XMLB160E2S11 Schneider | In Stock | - | - | - | - | - | IP66 | Other | 160000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 |