- Number of Pins
- RoHS
- Adjustment range undelayed short-circuit release
- Degree of protection (IP)
- Device construction
- Length
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Overload release current setting
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Diameter | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13041 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34431 Schneider | In Stock | - | - | - | 2000 - 15000 | IP40 | Built-in device fixed built-in technique | 0 | 0 | 400 - 1000 | 1000 | - | Toggle | Screw connection | No | - | - | - | - | - | ||
![]() 04613 Schneider | In Stock | - | - | 99 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | ||
![]() 34433 Schneider | In Stock | - | - | 24 | 2500 - 18750 | IP40 | Built-in device fixed built-in technique | 0 | 0 | 500 - 1250 | 1250 | Non-Compliant | Toggle | Screw connection | No | - | 15.9 mm | 7.6 mm | 2.67 mm | Contains Lead | ||
![]() 37660 Schneider | In Stock | - | - | 2 | - | - | - | - | - | - | - | Compliant | - | - | - | 32 mm | 136.5 mm | - | - | - |