- Degree of protection (IP)
- Height
- Range
- RoHS
- Series
- Width
- Depth
- Material housing
- With lock
- Accessory
- Color
- Features
Attribute column
Manufacturer
Schneider Static Control Shielding Bags, Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Body Material | Accessory | Brand | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Sizes | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | For Use With | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal voltage | Package | Part # Aliases | Pd - Power Dissipation | Pollution degree | Product Status | Range | RoHS | Spare part | Type of accessory/spare part | Unit Weight | Voltage Rated | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | With lock | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Failure Rate | Lead Spacing | Configuration | Note | Impedance | Shell Size, MIL | Lead Style | Accessory Type | Test Current | Product Type | Includes | Zener Current | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 48723 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48004 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19088 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acti 9 Switch Disconnector | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | NG125 | Yes | - | - | - | - | - | - | - | - | - | - | - | NBN | - | - | - | - | - | - | BNC | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 75 Ohm | - | - | Rotary Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48011 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 442 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() 48755 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48722 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19046 Schneider | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | 10 - 50 | 16 - 70 | 20 | IP20 | - | - | - | - | -- | - | - | - | - | - | - | - | 125 | 230 - 415 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Plug Housing | For Female Sockets | - | 10 | - | - | - | - | - | - | - | Bayonet Lock | - | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | 50/60 Hz | Chromate over Cadmium | 13-98 | - | Olive Drab | - | - | - | Contacts Not Included | - | -- | - | - | - | - | -- | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | ||
![]() 13963 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | Cooper | 78101154963 | Plastic | - | - | - | - | - | - | - | - | - | - | - | Kaedra | - | - | - | - | - | - | - | - | No | - | - | - | Kaedra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | - | 448 | - | - | - | ||
![]() 13387 Schneider | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | 50V | - | - | - | - | - | -55°C ~ 150°C | - | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | - | - | C0G, NP0 | - | - | - | - | - | - | - | - | Automotive | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | AEC-Q200 | ||
![]() 48691 Schneider | In Stock | - | - | - | DO-41 | - | - | - | - | - | - | - | Rectron | - | - | - | - | 1000 | - | 10 uA | 10 uA | - | Rectron | - | - | + 200 C | - | - 65 C | Through Hole | - | - | - | 1N4739A | 1 W | - | - | - | Details | - | - | 0.010935 oz | - | 0.06 %/C | - | 9.1 V | - | 5 Ohms | - | Bulk | 1N47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | - | - | - | - | 28 mA | Zener Diodes | - | 200 mA | - | Zener Diodes | - | 2.72 mm | - | 5.51 mm | 2.72 mm | - | - | - | ||
![]() 13964 Schneider | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Kaedra | Non-Compliant | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460 | - | - | 340 | - | - | - | ||
![]() 13960 Schneider | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Kaedra | Non-Compliant | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | 267 | - | - | - | ||
![]() 48721 Schneider | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | Yes | - | - | - | 22D | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Other | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | - | 37 | - | - | - | - | - | - | - | Bayonet Lock | - | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 15-35 | - | Olive Drab | - | - | - | Contacts Not Included | - | -- | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() 13362 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Mounting frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13962 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | IDEC | LB6MK-2ST2C-4H | Plastic | - | - | - | - | - | - | - | - | - | - | - | Kaedra | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | - | 340 | - | - | - | ||
![]() 48500 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Masterpact NW Series Circuit Breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Masterpact | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Unit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19035 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 - 35 | 1.5 - 50 | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 63 | 230 - 415 | - | - | - | 3 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13965 Schneider | In Stock | - | - | - | - | - | - | - | Plastic | - | Polymer | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Kaedra | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 460 | - | - | 448 | - | - | - | ||
![]() 48702 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |