- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Voltage Rating DC
- Features
- Ingress Protection
- Circuit
- Current Rating (Amps)
- Maximum Cable Length
- Operating Force
Attribute column
Manufacturer
Schneider Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Actuator | Ambient temperature | Degree of protection (IP) | Illuminated | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Circuit | Switch Function | Operating Force | Product Type | Lamp Type | Features | Maximum Cable Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XY2CE2A450H7 Schneider | In Stock | - | - | - | - | - | - | Non-Illuminated | Schneider Electric | - | - | - | Box | Active | 250V | -25°C ~ 70°C | XY2CE | Switches | 3A (AC), 270mA (DC) | IP65 - Dust Tight, Water Resistant | 3 A, 270 mA | DPST-NO/NC | On-Off, Off-On | - | Cable Pull Switches | - | Push Button Emergency Stop Switch | 70m | ||
![]() XY2CE1A470EX Schneider | In Stock | - | - | - | - | -20 - 60 | IP65 | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CE2A570 Schneider | In Stock | - | - | - | - | -25 - 70 | IP65 | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CE1A496 Schneider | In Stock | - | - | - | - | -25 - 70 | IP65 | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CJL15 Schneider | In Stock | - | - | - | Left Side | -25 - 70 | IP67/IP69K | - | Schneider Electric | 0 | 1 | 1 | Box | Active | 250V | -25°C ~ 70°C | XY2CJ | Switches | 3A (AC), 270mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | DPST-NO/NC | On-Off, Off-On | - | Cable Pull Switches | - | Push Button Emergency Stop Switch | 30m | ||
![]() XY2CE2A470EX Schneider | In Stock | - | - | - | - | -20 - 60 | IP65 | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CE2D296 Schneider | In Stock | - | - | - | - | -25 - 70 | IP66 | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CE5A297 Schneider | In Stock | - | - | - | - | -25 - 70 | IP66 | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |