- Actuator Type
- Mfr
- Package
- Panel Cutout Dimensions
- Product Status
- Series
- Type
- Manufacturer
- Product Type
- Subcategory
- Switch Function
- Brand
Attribute column
Manufacturer
Schneider Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Body Material | Actuator | Actuator Style | Approvals | Brand | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dimensions | ElectricalLife | For Use With | Illuminated | Labelled | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Dia | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Range | RoHS | Type of electric connection | Type of lens | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Output | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Ports | Illumination | Input Type | Mechanical Life | Contact Form | Luminous Intensity | Terminal Type | Input | Product Type | Operating Temperature Range | Illumination Color | Temperature Range | Coil Voltage | Wire Type | Sensitivity | Contact Configuration | Product | Switching Capacity | Lamp Type | Features | Operating Voltage | Product Category | Flow Rate | Electrical Connection | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZB5FH083 Schneider | 12062476 |
| - | - | - | - | - | - | - | - | - | Black | - | Round | - | IP66 | - | - | - | - | - | No | Barksdale Control Products | G20415S3WQ2-1-MS | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ZB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Range | - | - | - | - | - | - | - | 70 gpm | - | IP66, IP67, IP69K | - | - | ||
![]() ZB5FL432 Schneider | 2441629 |
| - | - | - | - | - | - | - | CE, CSA, UL | - | Black | - | Round | - | IP66 | - | - | - | - | - | No | Cutler Hammer, Div of Eaton Corp | PDG33GH250P4WK | Plastic | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ZB5 | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | ||
![]() ZB4BV083 Schneider | 101 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Yellow | Round | - | IP66 | 4X, 13 | - | - | Schneider Harmony XB4 Series Push-Button Switches | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Flat | - | - | - | - | Yes | - | Harmony XB4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() ZB4FW943 Schneider | 3052075 |
| - | Flush Mount | - | - | - | - | - | UL;CE | Schneider Electric | Chrome | - | Round | - | IP66 | - | - | - | Schneider Harmony XB4 Series 30.5mm Illuminated Pushbutton Switches | - | No | Cutler Hammer, Div of Eaton Co | XTSR012BCD | Metal | - | - | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | No | - | - | - | - | - | - | Yes | - | ZB4 | Button | Red | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | Screw | - | Switch Actuators | - | Red | - | 550 VAC 50Hz, 600 VAC 60Hz | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | - | IP66, IP67, IP69K | - | - | ||
![]() ZB5FA233 Schneider | 17052074 |
| - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | Round | - | IP66 | - | - | - | - | - | No | Cutler Hammer, Div of Eaton Co | EGE2040FFG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ZB5 | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | ||
![]() ZB5FH1 Schneider | 10052075 |
| - | - | - | - | - | - | - | CSA, IEC, UL | - | Black | - | Round | - | IP66 | - | - | - | - | - | No | Cutler Hammer, Div of Eaton Corp | EGE2100FFG | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ZB5 | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | ||
![]() ZB5FW163 Schneider | 3052075 |
| - | - | Aluminum | - | - | - | - | - | - | Black | - | Round | - | IP66 | - | - | - | - | - | No | Grove Gear | EL-HM824-100-H-180-23 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ZB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | ||
![]() ZB4FH1 Schneider | 12062472 |
| - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Schneider Harmony XB4 Series 30.5mm Non Illuminated Pushbutton Switches | - | - | Cutler Hammer, Div of Eaton Co | 47A4446G37 | - | - | - | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | ZB4 | Button | White | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Switch Actuators | - | - | - | - | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | - | IP66, IP67, IP69K | - | - | ||
![]() ZB5FH83 Schneider | 3052075 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | ||
![]() XALD164 Schneider | 320 |
| - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | Other | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX04012AACARB | - | Plastic | 10A | +70°C | - | -25°C | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | Harmony XALD | - | - | - | - | - | 91mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | 68mm | 68mm | ||
![]() ZB5AV003S Schneider | 3662463 |
| - | Panel Mount | - | - | - | - | - | - | - | Black | Set with several colours | Round | - | IP66 | 4X, 13 | - | - | - | - | - | Brady | 87403 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | Yes | - | Harmony XB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67 | - | - | ||
![]() ZB4FW913 Schneider | 44 |
| - | - | - | - | - | - | - | UL;CE | Schneider Electric | - | - | - | - | - | - | - | - | Schneider Harmony XB4 Series 30.5mm Illuminated Pushbutton Switches | - | - | Cutler Hammer, Div of Eaton Co | XTSR016BCBD | - | - | - | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Metal Flush PB Z | Button | White | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | Switch Actuators | - | White | - | 220 VDC | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | - | IP69K | - | - | ||
![]() XACB951 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acme Control Service | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harmony XAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB4BA47 Schneider | 98 | - | - | - | - | - | - | - | - | - | - | Black | - | Round | - | IP66 | - | - | - | Harmony XB4 Series 22mm Non-Illuminated Push-Button Switches | - | No | Barksdale Control Products | LG20415S6HQ2-1-MS | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Harmony XB4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Range | - | - | - | - | - | - | - | 70 gpm | - | IP66, IP67, IP69K | - | - | ||
![]() XACA04SPEC0279 Schneider | 2372 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | SPST | - | 3A | - | - | - | - | - | - | IP65 | - | - | ||
![]() XAPJ1201SPEC0972 Schneider | 170 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 x 80 x 51mm | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harmony XAP | - | - | - | - | - | 51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65, IP657 | 80mm | 80mm | ||
![]() ZB4BW0M43 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108708200206 | - | - | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harmony XB4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | ||
![]() XB4FVM4 Schneider | 44 | - | - | Flush Mount | - | Polyamide | Metal | Button | Round | UL;IEC | Schneider Electric | - | - | - | - | - | - | - | - | - | Illuminated | - | Altech | PH18-3,81-K | - | - | - | + 70 C | - | - 40 C | - | 30.5mm | Panel Mount | - | - | - | - | - | Harmony XB4 | Details | - | - | 4 oz | - | 24 VDC | 195 → 264V ac | - | - | XB4 | - | Green | Switches | - | - | - | 14mA | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | Screw | - | Control Switches | - | Red | - | - | Solid Wire;Stranded Wire | - | - | - | - | LED | - | 240VAC | Control Switches | - | - | IP69K | - | - | ||
![]() ZB5FA245 Schneider | 12062472 |
| - | - | - | - | - | - | - | - | - | - | - | Round | - | IP66 | - | - | - | - | - | No | IDEC | LB6MK-2ST3VB-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ZB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | ||
![]() XB4FW36M5 Schneider | 2002 |
| - | Panel Mount, Front | - | - | Metal | Button | Round | CE, cUL, UL | Schneider Electric | Chrome | - | Round | IP66 | - | 13 | - | 1,000,000 Cycles | - | Yes | - | Barksdale Control Products | 627H3-11 | Metal | - | - | +70°C | Schneider Electric | -40°C | - | - | Panel Mount | 0 | 1 | 1 | Box | Active | - | Details | Screw connection | - | - | 120 V | 125 V | - | Yes | -40°C ~ 70°C | Harmony XB4 | OEM | - | Switches | 6A (AC), 550mA (DC) | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | 3 A | 0-10 VDC | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 30.50mm Dia | Blue | 230 ~ 240 VAC | LED, Blue | - | - | - | 10,000,000 Cycles | DPDT | - | Screw | 14-30 VDC | Control Switches | -40 → + 70°C | Blue | -40-185 °F | - | - | - | SPST-NO, SPST-NC | - | - | LED | - | - | Control Switches | - | Cable - Jacketed, Shielded | IP65 | - | - |