- Actuator Type
- Mfr
- Package
- Panel Cutout Dimensions
- Product Status
- Series
- Type
- Manufacturer
- Product Type
- Subcategory
- Switch Function
- Brand
Attribute column
Manufacturer
Schneider Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Body Material | Terminal Material | Package Quantity | Approvals | Colour front ring | Colour lens | Construction type | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Enclosure | For Use With | Ihs Manufacturer | Illuminated | Insulation Materials | Labelled | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Part Life Cycle Code | Range | Risk Rank | RoHS | Rohs Code | Shape of lens | Type of electric connection | Type of fastening | Voltage type for actuating | Voltage, Rating | Wire Size | With front ring | With light source | Series | Type | Composition | Color | Depth | Reach Compliance Code | Current Rating | Accessory Type | Input Type | Switch Type | Illumination Type | Terminal Type | Wire Strip Length | Operating Temperature Range | Wire Size (AWG) | Coil Voltage | RPM | Bearing Type | Overload Protection | Stud Size | Overall Length | Contact Configuration | Lamp Type | Phase | Insulated | IP Rating | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZBAF335 Schneider | 58 |
| - | - | - | - | - | - | - | - | - | Black | Flat | - | - | - | - | - | ZB4FA0 and ZB5FA0 Pushbuttons | - | - | - | Yes | IDEC | LB6MK-2ST7C-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plain Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | ||
![]() ZB5FW133 Schneider | 60 |
| - | - | - | - | - | - | - | UL;CE | Black | - | - | Round | - | IP66 | - | - | - | - | - | - | No | Cutler Hammer, Div of Eaton Co | XTSR032BCP | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Yes | - | ZB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC 60Hz | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | - | ||
![]() ZB5AW363S Schneider | 24 |
| - | - | - | - | - | - | - | - | Black | - | - | Round | - | IP66 | - | - | - | - | - | - | No | Cutler Hammer, Div of Eaton Corp | HVX04022AARB | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ZB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | - | ||
![]() XB4BP383B5EX Schneider | 2424 |
| - | - | - | - | - | Copper | 50 | cUL | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Yes | Vinyl | - | NTE Electronics | 76-IFST12-1/4L | - | - | - | - | - | - | - | - | - | - | Active | - | 5.79 | - | Yes | - | - | - | - | - | 12-10 AWG | - | - | Harmony XB4 | - | - | White | - | unknown | - | - | - | PUSHBUTTON SWITCH | - | Spade/Fork - Flanged | 0.49 | - | 12 AWG, 11 AWG, 10 AWG | - | - | - | - | 1/4 | - | 1 NO | - | - | Insulated | - | - | - | - | ||
![]() XAWF100EX Schneider | 2420 |
| - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | Other | - | - | - | - | - | - | Crouse-Hinds Commercial Products | 875EB DC | - | Metal | - | +60°C | -20°C | - | 0 | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | XAWF | - | - | - | 77mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | - | - | IP65 | - | - | 80mm | ||
![]() XALD102E Schneider | 16 |
| - | - | - | - | - | - | - | UL;CE | - | - | - | - | IP66 | - | Other | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTSR1P6BBBD | - | Plastic | - | - | - | - | 0 | 1 | 1 | 0 | - | - | - | No | - | - | - | - | - | - | - | - | - | XALD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5AA801 Schneider | 35 | - | - | - | - | - | - | - | - | - | Black | - | - | Round | - | IP66 | - | - | - | SCHNEIDER ELECTRIC SA | No | - | No | Crouse-Hinds Industrial Products | BC7 CG | Plastic | - | - | +70°C | -40°C | - | - | - | - | - | Active | - | 5.8 | - | Yes | - | - | - | - | - | - | Yes | - | XB5 | - | - | - | - | unknown | - | - | - | PUSHBUTTON SWITCH | - | - | - | - 40 → +70°C | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() ZB4BV4D1 Schneider | 312624353 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altech | NBBH2424 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | AC/DC | 240V | - | - | Yes | ZB4 | - | - | - | - | - | - | - | - | - | LED | Screw Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XACA6813 Schneider | 2205 |
| - | - | - | Plastic | - | - | - | - | - | - | - | - | IP65 | - | 13 | - | - | - | - | - | - | Joy Cooper Interconnect | 875MT DC | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NC, 1 NC + 1 NO | - | - | - | IP65 | - | 500 | 80 | ||
![]() XB5AV5B4 Schneider | 83 |
| - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EGE4045FFG | - | - | - | - | - | - | - | - | - | - | - | Harmony XB5 | - | - | - | - | - | - | - | 400V | - | - | - | XB5 | - | - | - | - | - | 45 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | IP66 | - | - | - | ||
![]() XALD142 Schneider | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba | 5P3N0155P43 | - | - | 10A | +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harmony XALD | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | - | - | IP66, IP67, IP69K | - | - | - | ||
![]() XACA29131 Schneider | 2339 |
| - | - | Aluminum | Plastic | - | - | - | - | - | - | - | - | IP65 | - | 13 | - | - | - | - | - | - | Grove Gear | EL-HMQ824-50-H-140-23 | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107 | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | 1 NC + 2 NO, 3 NC | - | - | - | IP65 | - | 314 | 80 | ||
![]() XB4BPS42EX Schneider | 288624353 |
| - | - | - | - | - | - | - | - | Chrome | - | - | Round | IP66 | - | Other | - | - | SCHNEIDER ELECTRIC SA | No | - | - | NTE Electronics | NTE7412 | Metal | - | - | +70°C | -40°C | - | 0 | 1 | 0 | - | Active | - | 5.8 | - | Yes | - | Screw connection | - | - | - | - | Yes | - | XB4 | - | - | - | - | unknown | - | - | - | PUSHBUTTON SWITCH | - | Screw | - | -40 → + 70°C | - | - | - | - | - | - | - | Spring Return | - | - | - | - | - | - | - | ||
![]() XB4BP381EX Schneider | 288624353 |
| - | - | - | - | - | - | - | - | Chrome | - | - | Round | IP66 | - | Other | - | - | - | No | - | - | Toshiba | MG80S2YK1 | Metal | - | - | +70°C | -40°C | - | 0 | 0 | 1 | - | - | - | - | - | - | - | Screw connection | - | - | - | - | Yes | - | XB4 | - | - | - | - | - | - | - | - | - | - | Screw | - | -40 → + 70°C | - | - | - | - | - | - | - | Green projecting | - | - | - | IP66, IP67 | - | - | - | ||
![]() XACA68131 Schneider | 2773 |
| - | - | - | Plastic | - | - | - | - | - | - | - | - | IP65 | - | 13 | - | - | - | - | - | - | Toshiba | MG200Q2YS1 | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NC + 2 NO, 1NC + 2 NO, 3 NC | - | - | - | IP65 | - | 500 | 80 | ||
![]() XACA29141 Schneider | 2547 |
| - | - | - | Plastic | - | - | - | CE, CSA, UL | - | - | - | - | IP65 | - | 13 | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33GH400E2CK | - | Plastic | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107 | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NC + 2 NO, 3 NC | - | - | - | IP65 | - | 314 | 80 | ||
![]() XACA48141 Schneider | 2788 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEP | 1001601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NC + 1 NO | - | - | - | IP65 | - | - | - | ||
![]() ZB4BP483 Schneider | 47 |
| - | Foot Mount,Rigid | - | - | - | - | - | CSA, UL | Chrome | - | - | Round | - | IP66 | - | Drip Proof | - | - | - | - | No | Marathon Electric | 447TSTDN7027 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Harmony XB4 | General Purpose | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 RPM | Ball | None | - | 39.5 | - | - | 3 | - | - | - | - | - | ||
![]() XB5S7B2M12 Schneider | 917 |
| - | - | - | - | Plastic, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BDR-031A-2+B055+F267+K454 | - | - | - | +50°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XB5 | - | - | - | - | - | - | - | - | - | - | - | - | - 5 → +50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XACS103 Schneider | 144504337 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XACA | - | - | - | - | Toshiba | NNC20CA 160/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |