- Series
- Number of Positions
- Manufacturer
- Type
- Type of control element
- Illumination
- Product Type
- Subcategory
- RoHS
- Brand
- Product Category
- Angle of Throw
Attribute column
Manufacturer
Schneider Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Dielectric Material | Insert Material | Shape | Package Cooled | Material Finish | Mounting Hole Diameter | Material Type | Actuator | Actuator Style | Approvals | Brand | Built-in depth | Cable Types | Colour front ring | Construction type lens | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | ElectricalLife | For Use With | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of Keys | Package | Product Status | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Voltage type | Watchdog Timers | With front ring | With light source | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Approval Agency | Actuator Type | Housing Color | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Max Supply Voltage | Min Supply Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Number of Poles | Illumination | Mechanical Life | Reset | Number of Voltages Monitored | Contact Form | Reset Timeout | Adhesive | Terminal Type | Product Type | Min Reset Threshold Voltage | Operating Temperature Range | Max Reset Threshold Voltage | Threshold Voltage | Illumination Color | Includes | Undervoltage Threshold | Overvoltage Threshold | Max Frequency | Control Type | Angle of Throw | Quantity | Depth Behind Flange | Background Color | Number of Monitored Inputs | Thermal Resistance @ Natural | Contact Configuration | Power Dissipation @ Temperature Rise | Product | Connection Type | Key Type | Features | Nominal Input Voltage (AC) | Product Category | Shrink Ratio | IP Rating | Label Width | Diameter | Height Seated (Max) | Length | Width | Label Height | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZB4FK1453 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | - | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Illuminated Selector Switches | Yes | - | Cutler Hammer, Div of Eaton Co | XTAR018C21F5G045 | Metal | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | Other | - | - | - | - | - | - | Yes | - | - | - | ZB4 | - | - | - | - | - | - | Handle | 2 | - | - | Orange | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | Orange | - | - | - | - | - | 90° | - | - | - | - | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FG8 Schneider | In Stock | - | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | 12 | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Key Selector Switches | - | -- | Schneider Electric | - | Metal | +70°C | - | -40°C | - | - | Panel | - | - | - | - | - | 2 | - | - | - | - | - | Details | Key | - | - | - | - | - | - | Yes | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 19 | - | - | Black | - | - | Bayonet Lock | Switch Accessories | Crimp | - | - | X | Unshielded | Environment Resistant | - | - | Electroless Nickel | 24-19 | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | Non-Illuminated | 1000000 | - | - | - | - | - | - | Switch Actuators | - | - | - | - | - | -- | - | - | - | - | 45° | - | - | - | - | - | - | - | Actuators | - | 455 | -- | - | Switch Actuators | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | -- | - | - | ||
![]() K2E005N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Hoffman | E4PBG | - | - | - | - | Level switch | - | - | 0 | 0 | - | - | - | - | - | - | 8 | 4 | 20 | - | Other | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9E15123 Schneider | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | IP40 | - | - | - | - | - | -- | - | - | - | +55°C | - | -20°C | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | 1600V (1.6kV) | AC | - | - | - | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | 2 | - | - | - | High Pulse, DV/DT | 2700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | - | - | - | - | - | - | -20 → +55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | -- | - | - | - | IP40 | - | - | 0.433 (11.00mm) | - | - | - | - | - | -- | ||
![]() XB4FD53 Schneider | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | Round | - | Schneider Electric | - | - | Chrome | - | - | IP66 | - | 13 | 1,000,000 Cycles | - | Non-Illuminated | - | Miscellaneous | - | Metal | + 70 C | Schneider Electric | - 40 C | - | - | Panel Mount | - | - | 0 | 0 | 2 | - | Box | Active | - | - | - | Details | Other | Screw connection | - | 3.703766 oz | 125 V | - | - | Yes | No | -40°C ~ 70°C | - | Harmony XB4 | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | Switches | - | 6A (AC), 550mA (DC) | - | - | - | IP66 - Dust Tight, Water Resistant | - | 3 A | - | - | Screw Terminal | CCC, CE, CSA, EAC | Spring Return | - | DPST-NO | Off-On | - | Circular - 30.50mm Dia | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | DPST | - | - | Screw | Control Switches | - | - | - | - | - | - | - | - | - | Selector | 45° | - | - | - | - | - | DPST | - | - | - | - | - | - | Control Switches | - | IP69K | - | - | - | - | - | - | - | - | - | ||
![]() ZB4BK1583 Schneider | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 0.16 | - | - | - | CE, CSA, UR | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Marathon Special Products | 133PSB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Harmony XB4 | - | - | - | - | - | - | - | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FJ7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | Round | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Schneider Electric | - | - | + 70 C | - | - 40 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | ZB4 | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FK1383 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | - | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Illuminated Selector Switches | Yes | - | Schneider Electric | - | Metal | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | Other | - | - | - | - | - | - | Yes | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | 3 | - | - | Yellow | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 5.54°C/W @ 100 LFM | - | - | Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | Yellow | - | - | - | - | - | 45° | - | - | - | - | -- | - | -- | Actuators | - | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | - | -- | - | 2.126 (54.01mm) | 1.575 (40.00mm) | - | - | - | - | ||
![]() XB4FD33 Schneider | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Polyolefin | Handle | Round | ASTM, UL | Schneider Electric | - | 28 AWG to 20 AWG (0.023 in to 0.08 in) | Chrome | - | - | IP66 | - | 13 | 1,000,000 Cycles | - | Non-Illuminated | - | Brady | 130058 | Metal | + 70 C | Schneider Electric | - 40 C | - | - | Panel Mount | - | - | 0 | 0 | 2 | - | Box | Active | - | - | - | No | Other | Screw connection | - | 3.703766 oz | 125 V | - | - | Yes | No | -40°C ~ 70°C | - | Harmony XB4 | - | - | - | - | - | - | Standard | 3 | - | - | - | Heat Shrink | - | - | Switches | - | 6A (AC), 550mA (DC) | - | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | 3 A | - | - | Screw Terminal | CCC, CE, CSA, EAC | - | - | DPST-NO | Off-On | - | Circular - 30.50mm Dia | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | DPST | - | No | Screw | Control Switches | - | - | - | - | - | - | - | - | - | Selector | 45° | 1 | - | Violet | - | - | DPST | - | - | - | - | - | - | Control Switches | 3 to 1 | IP69K | 1 | - | - | - | - | 0.182 | - | - | - | ||
![]() XB5AK135G5C0 Schneider | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP66 | - | 13 | - | - | - | -- | - | - | Plastic | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | Short thumb-grip | Screw connection | - | - | 1400V (1.4kV) | - | - | Yes | Yes | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | - | High Pulse, DV/DT | 4700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 0.472 (12.00mm) | - | - | - | - | - | -- | ||
![]() ZB4FK1553 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | - | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Illuminated Selector Switches | Yes | - | NTE Electronics | NTE74174 | Metal | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | Other | - | - | - | - | - | - | Yes | - | - | - | ZB4 | - | - | - | - | - | - | Handle | 3 | - | - | Orange | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | Orange | - | - | - | - | - | 45° | - | - | - | - | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FD203 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | - | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Selector Switches | - | - | ABB | - | Metal | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | Other | - | - | - | - | - | - | Yes | - | - | - | ZB4 | - | - | - | - | - | - | Handle | 2 | - | - | Green | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | - | - | - | - | - | - | 90° | - | - | - | - | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FD206 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | - | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Selector Switches | - | - | ABB | - | Metal | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | Other | - | - | - | - | - | - | Yes | - | - | - | ZB4 | - | - | - | - | - | - | Handle | 2 | - | - | Blue | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | - | - | - | - | - | - | 90° | - | - | - | - | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FD79 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | - | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Selector Switches | - | - | Johnson Controls | YK070214B-S0000 | Metal | + 70 C | - | - 40 C | - | Panel | Panel | - | - | - | - | - | - | JHSN_DRIV_YK-YM | - | - | - | - | Details | Other | - | - | - | - | - | - | Yes | - | - | - | ZB4 | - | - | - | - | - | - | Knob | 3 | - | - | Black | - | - | - | Switch Accessories | - | - | - | - | - | - | 17.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | - | - | - | - | 320 Hz | - | 45° | - | - | - | - | - | - | - | Actuators | - | - | - | 240 VAC | Switch Actuators | - | IP66, IP67, IP69 | - | - | - | - | 30.13 | - | - | - | - | ||
![]() ZB4BG4TEC10 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome | Round | - | - | IP66 | Other | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | - | - | - | Yes | - | - | - | ZB4 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP69 | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FK1233 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | Schneider Harmony XB4 Series 30.5mm Illuminated Selector Switches | Yes | - | Schneider Electric | - | - | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | ZB4 | - | - | - | - | - | - | Handle | 2 | - | - | Green | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | Green | - | - | - | - | - | 90° | - | - | - | - | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FG9 Schneider | In Stock | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | Schneider Harmony XB4 Series 30.5mm Key Selector Switches | - | - | Schneider Electric | - | - | +70°C | - | -40°C | - | - | Panel | - | - | - | - | - | 2 | - | - | - | - | - | Compliant | - | - | - | - | - | - | No | - | - | - | - | ZB4 | - | - | - | - | - | - | Simple Reset/Power-On Reset | 3 | 85 °C | -40 °C | Black | - | - | - | Switch Accessories | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 950 mV | - | - | - | - | - | Non-Illuminated | 1000000 | Active Low | 1 | - | 130 ms | - | - | Switch Actuators | 3.136 V | - | 3.264 V | 3.2 V | - | - | 3.136 V | 3.264 V | - | - | 45° | - | - | - | 1 | - | - | - | Actuators | - | 455 | Key Switch | - | Switch Actuators | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | No | - | ||
![]() ZB4FK1733 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | - | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Illuminated Selector Switches | Yes | - | Schneider Electric | - | Metal | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | Other | - | - | - | - | - | - | Yes | - | - | - | ZB4 | - | - | - | - | - | - | Handle | 3 | - | - | Green | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | Green | - | - | - | - | - | 45° | - | - | - | - | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | - | ||
![]() ZB4FK1753 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chrome | Round | - | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Illuminated Selector Switches | Yes | - | Schneider Electric | - | Metal | + 70 C | - | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Other | - | - | - | - | - | - | Yes | - | - | - | ZB4 | - | - | - | - | - | - | Handle | 3 | - | - | Orange | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | Orange | - | - | - | - | - | 45° | - | - | - | - | - | - | - | Actuators | - | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | - | ||
![]() XB5FD53 Schneider Electric | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | Round | - | Schneider Electric | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | Non-Illuminated | - | Schneider Electric | - | - | + 70 C | Schneider Electric | - 40 C | - | - | Panel Mount | - | - | - | - | - | - | Box | Active | - | - | - | Details | - | - | - | - | 125 V | - | - | - | - | -40°C ~ 70°C | - | XB5F | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | Switches | - | 6A (AC), 550mA (DC) | - | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | 3 A | - | - | Screw Terminal | CSA, UL | Spring Return | - | DPST-NO | Off-On | - | Circular - 30.50mm Dia | - | - | - | - | - | - | - | - | - | 2 Pole | Non-Illuminated | 1,000,000 Cycles | - | - | DPST | - | - | Screw | Control Switches | - | - | - | - | - | - | - | - | - | Selector | 45° | - | - | - | - | - | DPST | - | - | - | - | - | - | Control Switches | - | IP67 | - | - | - | - | - | - | - | - | - |