- Series
- Mfr
- Package
- Product Status
- Termination Style
- Actuator Type
- Operating Temperature
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Features
- Mounting Type
Attribute column
Manufacturer
Schneider Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | For Use With/Related Products | Illuminated | Locking mechanism | Material housing | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | Suitable for safety functions | Type of control element | Type of electric connection | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Accessory Type | Mechanical Life | Contact Form | Operating Force | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Lamp Type | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKD2139M12 Schneider | In Stock | - | - | - | IP66/IP67 | - | None | None | - | - | - | Metal | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | No | Roller lever | Connector M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMN2902L1 Schneider | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS06S0110 Schneider | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L100WTLN2M21 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | Non-Illuminated | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -23°C ~ 85°C | L100/300 | 6A (AC) | IP67 - Dust Tight, Waterproof | - | Screw Terminal | Side Rotary - No Lever | 3PDT (DB/DM | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKT2101G11 Schneider | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCMC39L5 Schneider | In Stock | - | - | - | Other | - | - | - | Telemecanique XC Series | Non-Illuminated | - | - | Other | - | Schneider Electric | - | - | - | - | - | - | Box | 0 - 0 | 0 - 0 | Active | 0 | - | - | - | - | - | TelemecaniqueLimit switches XC Standard | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM3910L5 Schneider | In Stock | - | - | Chassis Mount | IP68 | - | Other | None | - | Non-Illuminated | Operating current principle | Metal | - | - | Schneider Electric | - | - | - | 0 | 2 | 1 | Box | - | - | Active | - | Yes | - | With cable preassembled | 250 V | -25°C ~ 70°C | XCSM | 1.5A (AC), 100mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | Round (Pin Plunger) | 3PST-2NC/1NO | On-Off, Off-On | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSD3702G13 Schneider | In Stock | - | - | Panel Mount | IP67K | - | None | None | - | Non-Illuminated | - | Metal | - | - | Schneider Electric | - | - | - | 0 | 2 | 1 | Box | - | - | Active | - | Yes | Plunger | Cable entry PG | 250 V | -25°C ~ 70°C | XCSD | 1.5A (AC), 100mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Roller Plunger | 3PST-2NC/1NO | On-Off, Off-On | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C52R Schneider | In Stock | - | - | Chassis Mount | - | 100,000 Cycles | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | 600 V | -29°C ~ 85°C | Square D 9007C | 1.5A (AC), 550mA (DC) | IP67 - Dust Tight, Waterproof | - | Screw Terminal | Side Plunger | DPST-NO/NC | On-Off, Off-On | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMW149 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | -25°C ~ 55°C | XCMW | - | IP65 - Dust Tight, Water Resistant | - | Wireless | Side Rotary, Adjustable Roller | - | - | - | 400,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM3916L2 Schneider | In Stock | - | - | Chassis Mount | IP68 | - | Other | None | - | Non-Illuminated | Operating current principle | Metal | - | - | Schneider Electric | - | - | - | 0 | 2 | 1 | Box | - | - | Active | - | Yes | - | With cable preassembled | 250 V | -25°C ~ 70°C | XCSM | 1.5A (AC), 100mA (DC) | IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKS159H29 Schneider | In Stock | - | - | Chassis Mount | IP65 | 5,000,000 Cycles | None | None | - | - | - | Plastic | - | - | Schneider Electric | - | - | - | 0 | 1 | 1 | Box | - | - | Active | - | Yes | Actuating rod | Cable entry metrical | 250 V | -25°C ~ 70°C | XCKS | 3A (AC), 270mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Side Rotary, Adjustable Rod | DPST-NO/NC | On-Mom, Off-Mom | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKM102 Schneider | In Stock | - | - | Chassis Mount | IP66/IP67 | 5,000,000 Cycles | None | None | - | - | - | Metal | - | - | Schneider Electric | - | - | - | 0 | 1 | 1 | Box | - | - | Active | - | No | Roller cam | Cable entry PG | 250 V | -25°C ~ 70°C | XCKM | 3A (AC), 270mA (DC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007JS9 Schneider | In Stock | - | - | - | - | - | - | - | Snap Action Switches | Non-Illuminated | - | - | - | - | Schneider Electric | - | Chassis Mount | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | Square D | - | - | - | - | - | - | - | Head | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C62GD Schneider | In Stock | - | - | Chassis Mount | - | 100,000 Cycles | - | - | - | Non-Illuminated | - | - | - | - | Schneider Electric | - | Chassis Mount | - | - | - | - | Box | - | - | Active | - | - | - | - | 125 V | -29°C ~ 85°C | 9007 | 6A (AC), 550mA (DC) | IP67 - Dust Tight, Waterproof | - | Screw Terminal | Adjustable Side Plunger | DPDT (DB/DM) | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AWSBA Schneider | In Stock | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | Schneider Electric | - | Chassis Mount | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | Square D 9007AW | - | - | - | - | - | - | - | Switch Box | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2127M12 Schneider | In Stock | - | - | Chassis Mount | IP67K | 5,000,000 Cycles | None | None | - | Non-Illuminated | - | Plastic | - | - | Schneider Electric | - | - | - | 0 | 1 | 1 | Box | - | - | Active | - | No | Plunger | Connector M12 | 250 V | -25°C ~ 70°C | XC | 3A (AC), 270mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2118D44R0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | XCKP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2127G11 Schneider | In Stock | - | - | Chassis Mount | IP66/IP67 | 5,000,000 Cycles | None | None | - | - | - | Plastic | - | - | Schneider Electric | - | - | - | 0 | 1 | 1 | Box | - | - | Active | - | No | Roller lever | Cable entry PG | 250 V | -25°C ~ 70°C | XC | 3A (AC), 270mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007TUC1M11 Schneider | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | Schneider Electric | - 23 C | Chassis Mount | 1, 2, 4, 12, 13 | - | - | - | Box | - | - | Active | - | - | - | - | 120 VDC, 250 VDC, 600 VDC | -23°C ~ 85°C | T | 12A (AC) | IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 10 A | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | IP65, IP66, IP67 |