- Series
- Mfr
- Package
- Product Status
- Termination Style
- Actuator Type
- Operating Temperature
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Features
- Mounting Type
Attribute column
Manufacturer
Schneider Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Additional Hardware | Ambient temperature | Body Orientation | Capacitance Tolerance | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Illuminated | Material housing | Maximum Voltage Rating | Mfr | Mounting | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | SIL according to IEC 61508 | Suitable for safety functions | Type of control element | Type of electric connection | Voltage Rating DC | Voltage type | Voltage, Rating | Wire Size | Operating Temperature | Series | Connector Type | Type | Gender | Capacitance | Subcategory | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Number of Contacts | Actuator Type | Circuit | Switch Function | Plating | Number of Ports | Mechanical Life | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Stud Size | Must Operate | Lamp Type | Features | Must Release | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSD3919N12 Schneider | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | 250 V | - | - | - | -25°C ~ 70°C | XCSD | - | - | - | - | - | 1.5A (AC), 100mA (DC) | - | - | Screw Terminal | - | - | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSDMC7912 Schneider | In Stock | - | - | - | - | - | -25 - 85 | - | - | IP66 | - | - | None | None | - | Plastic | - | Schneider Electric | - | - | - | - | - | Box | Active | 3 | Yes | - | Cable radial | - | AC/DC | 24VDC | - | -25°C ~ 85°C | XCSDMC | - | Magnetic | - | - | - | 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable Leads | CSA, UL | - | Non-Contact | DPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | 15mm | - | - | ||
![]() XCSE7312 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | 120VAC, 125VDC | - | -25°C ~ 40°C | XCSE | - | Solenoid Locking | - | - | - | 3A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | Screw Terminal | CSA, UL | - | Panel Disconnect | 3PST-1NO/2NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007CR67T10 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | Chassis Mount | - | - | - | Box | Active | - | - | - | - | 125 V | - | - | - | -29°C ~ 85°C | Square D 9007CR | - | - | - | - | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | Screw Terminal | - | - | Side Rotary - No Lever | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSTA793 Schneider | In Stock | - | - | - | - | - | - | - | - | IP67K | - | - | None | None | - | Plastic | - | Schneider Electric | - | - | 0 | 2 | 1 | Box | Active | - | Yes | - | Other | - | - | 120VAC, 125VDC | - | -25°C ~ 70°C | XCST | - | Non-Locking | - | - | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | Screw Terminal | CSA, UL | - | Panel Disconnect | 3PST-1NO/2NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCNR2902P20 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | 250 V | - | - | - | -25°C ~ 70°C | XC | - | - | - | - | - | 3A (AC), 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Roller Plunger | DPST-NC | On-Mom | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKN2110P20 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | 250 V | - | - | - | -25°C ~ 70°C | XC | - | - | - | - | - | 3A (AC), 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKD2810N12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSE83127 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | 120VAC, 125VDC | - | -25°C ~ 40°C | XCSE | - | Key Locking | - | - | - | 1.5A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | Cable Leads | CSA, UL | - | Panel Disconnect | 3PST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C54FY1905 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007CR65KC Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS02S0112 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMD2171M12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSL766B2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | XCSL | - | Key Locking | - | - | Switches | - | - | - | Screw Terminal | - | - | Panel Disconnect | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007CO52B2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | Square D | - | - | - | - | - | 10A (AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C66B2 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | IP67K | Other | 1,000,000 Cycles | None | Other | Non-Illuminated | Other | - | Schneider Electric | - | Chassis Mount | 0 | 2 | 4 | Box | Active | - | Yes | Other | With cable preassembled | 125 V | - | - | - | -29°C ~ 85°C | 9007C | - | - | - | 0.068 uF | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | Screw Terminal | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 | ||
![]() 9007AB23 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | 10% | - | - | - | - | - | Non-Illuminated | - | - | Schneider Electric | - | Chassis Mount | - | - | - | Box | Active | - | - | - | - | 125 V | - | - | - | -29°C ~ 85°C | 9007 | - | - | - | 12 pF | - | 15A (AC), 500mA (DC) | - | IP20 | Screw Terminal | - | - | Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | ||
![]() XCKN2945P20 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | 250 V | - | - | - | -25°C ~ 70°C | XC | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C68T5 Schneider | In Stock | - | - | Chassis Mount | - | Switch | - | Straight | - | - | - | 1,000,000 Cycles | - | - | Non-Illuminated | - | 250 Vac | Schneider Electric | Panel Mount | Chassis Mount | - | - | - | Box | Active | - | - | - | - | 250 V | - | - | - | -10 to 40 °C | 9007C | IEC 60320-1/C14 | EMI/RFI Filtered | Plug | - | - | 1.2A (AC), 110mA (DC) | - | IP67 - Dust Tight, Waterproof | Screw Terminal | - | 3 | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | 1 | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 mm | - | ||
![]() XCKT2110N12 Schneider | In Stock | - | - | Chassis Mount | Copper | - | - | - | - | IP67K | - | 5,000,000 Cycles | None | None | - | Plastic | - | Schneider Electric | - | - | 0 | 1 | 1 | Box | Active | - | No | Plunger | Other | 250 V | - | - | 22 to 16, 22 AWG | -25°C ~ 70°C | XCKT | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | - | Round (Pin Plunger) | DPDT (DB/DM) | On-Mom, Off-Mom | Tin | - | 15,000,000 Cycles | - | - | - | - | - | - | - | - | 9.53 mm | - | - | - | - | 31.24 mm | - |