- Series
- Mfr
- Package
- Product Status
- Termination Style
- Actuator Type
- Operating Temperature
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Features
- Mounting Type
Attribute column
Manufacturer
Schneider Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Housing Material | Shape | Actuator | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Category | CoilResistance | Colour outer sheath | Conductor category | Conductor surface | Contact Materials | Core identification | Degree of protection (IP) | Degree of protection (NEMA) | Diameter conductor | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Flame retardant | Front built-in possible | Halogen free according to IEC 60754-2 | Illuminated | Imprint ISO symbols | IO link master | Locking mechanism | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material housing | Material of contact surface | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of stranding elements | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated control supply voltage at DC | Rated current In | RoHS | Screen over stranding | Screen over stranding element | SIL according to IEC 61508 | Specification material outer sheath | Stranding element | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Tip Size | Tip Type | Type of accessory/spare part | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage type | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | With optical interface | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Coil Voltage (DC) | Operating Position | Release Force | Must Operate | Expandable | Lamp Type | Features | Must Release | UV resistant | Height | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL100WDL2M7 Schneider | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 V | 120 V | - | - | 100 V | - | - | -23°C ~ 85°C | - | L100/300 | 0.5 % | 25 ppm/°C | - | 690 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 20A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | - | Side Rotary - No Lever | DPST-NO (DB) | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() XCKMR54D2 Schneider | In Stock | - | - | - | - | Chassis Mount | Metal | - | - | - | - | - | - | - | - | - | - | - | IP66/IP67 | - | - | - | None | None | - | - | - | Non-Illuminated | - | - | - | - | - | Metal | - | - | Schneider Electric | - | - | - | - | 0 | 4 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PZ1 | Pozidriv | - | Other | Cable entry PG | 240 V | 250 V | - | - | - | - | - | -25°C ~ 70°C | - | OsiSense XC | - | - | - | - | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Side Rotary, Adjustable Rod | 4PST-NC | On-Mom | 2,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSLF3838312 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC, 24VDC | - | - | -25°C ~ 60°C | - | XCSLF | - | - | Key Locking | - | - | - | - | - | - | 750mA (AC), 550mA (DC) | - | IP66 - Dust Tight, Waterproof | 45 | - | Cable Leads | CSA, TUV, UL | Panel Disconnect | 3PST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | 98.5 | - | ||
![]() XCSE731126 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 120VAC, 125VDC | - | - | -25°C ~ 40°C | - | XCSE | - | - | Key Locking | - | - | - | - | - | - | 3A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Cable Leads | CSA, UL | Panel Disconnect | 3PST-2NC/1NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9002AEQ1607G2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | None | None | - | - | - | - | - | - | - | - | - | Metal | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | - | 10 - 30 | - | - | - | - | None | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector M12 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Foot Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSD3902N12SE7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSPA492 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 6A (IEC) | - | Blue | Class 1 = solid | Bare | - | Colour + rings | IP67K | - | 0.565 | - | None | None | According to IEC/EN 60332-3-24 | - | Yes | - | - | - | - | Yes | Yes | Plastic | - | - | Schneider Electric | 31.6 | - | - | 0.25 | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 68 | 7.9 | Box | -20 - 60 | 0 - 50 | Active | - | - | - | - | - | - | - | - | - | - | Foil | None | - | Polyethylene (PE) | Pairs | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable entry metrical | - | - | - | - | 240VAC, 125VDC | - | - | -25°C ~ 70°C | - | XCSPA | - | - | Key Locking | - | - | - | - | - | - | 1.5A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | CSA, UL | Panel Disconnect | 3PST-2NC/1NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() XCKD2102G11 Schneider | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 5,000,000 Cycles | None | None | - | - | - | - | - | - | - | - | - | Metal | Other | - | Schneider Electric | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | -35 - 90 | -5 - 90 | Active | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | Cable entry PG | 240 V | 250 V | - | - | - | - | - | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKJ50549H7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCRA55 Schneider | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | 5,000,000 Cycles | None | None | - | - | - | Non-Illuminated | - | - | - | - | - | Metal | - | - | Schneider Electric | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller lever | Other | 240 V | 250 V | - | - | - | - | - | -25°C ~ 70°C | - | OsiSense XC | - | - | - | - | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP54 - Dust Protected, Water Resistant | - | - | Screw Terminal | - | Side Rotary, Roller | 4PST-2NO/2NC | On-Mom, Off-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C54A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | -29°C ~ 85°C | - | C | - | - | - | - | - | - | - | - | - | 10A (AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007TUA5 Schneider | In Stock | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Symbol arrow | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | -23°C ~ 85°C | - | T | - | - | - | - | - | - | - | - | - | 12A (AC) | - | IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007TUA1 Schneider | In Stock | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | IP20 | - | - | - | None | None | - | Yes | - | Non-Illuminated | - | No | - | - | - | - | - | - | Schneider Electric | - | - | Chassis Mount | - | - | - | - | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | Box | - | - | Obsolete | No | No | No | No | No | No | Yes | - | - | - | - | - | None | - | - | No | 20.4 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | Yes | - | - | - | - | - | 600 V | - | - | DC | - | Yes | No | -23°C ~ 85°C | - | T | - | - | - | - | - | - | - | - | - | 30A (AC) | - | IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 90 | 36 | - | ||
![]() XCSM3710L1 Schneider | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | 250 V | - | - | - | - | - | -25°C ~ 70°C | - | XCSM | - | - | - | - | - | - | - | - | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Cable Leads | - | Round (Pin Plunger) | 3PST-2NC/1NO | On-Off, Off-On | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKN2127P20 Schneider | In Stock | - | - | - | - | Chassis Mount | Plastic | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | 5,000,000 Cycles | None | None | - | - | - | Non-Illuminated | - | - | - | - | - | Plastic | - | - | Schneider Electric | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | Cable entry metrical | 240 V | 250 V | - | - | - | - | - | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | - | - | 3A (AC), 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007CR61D Schneider | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 V | 125 V | - | - | - | - | - | -29°C ~ 85°C | - | 9007 | - | - | - | - | - | - | - | - | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | - | Roller Plunger | DPDT (DB/DM) | On-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL300WS2M1 Schneider | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -18°C ~ 93°C | - | Square D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C54B2Y128Y223 Schneider | In Stock | - | - | - | - | - | - | - | Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | + 85 C | Schneider Electric | - | - 40 C | Plug-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | -40°C ~ 85°C | - | C | - | - | - | - | - | - | - | - | - | 10A (AC) | - | - | - | 10 A | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSE5511 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67K | - | - | - | None | None | - | - | - | - | - | - | Operating current principle | - | - | Metal | - | - | Schneider Electric | - | - | - | - | 0 | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable entry PG | - | - | - | - | 120VAC, 125VDC | - | - | -25°C ~ 40°C | - | XCSE | - | - | Key Locking | - | - | - | - | - | - | 1.5A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Cable Leads | CSA, UL | Panel Disconnect | 3PST-2NO/1NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL525WDR2M56 Schneider | In Stock | - | - | Production (Last Updated: 3 days ago) | Through Hole | Chassis Mount | - | - | - | - | - | - | 1.28 kΩ | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 V | 120 V | - | - | - | - | - | -18°C ~ 177°C | Bulk | Square D | - | - | - | - | - | - | - | - | - | 20A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | - | Side Rotary - No Lever | DPST-NO (DB) | On-Mom | - | 5 A | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | 10.2 mm | No |