- Series
- Mfr
- Package
- Product Status
- Termination Style
- Actuator Type
- Operating Temperature
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Features
- Mounting Type
Attribute column
Manufacturer
Schneider Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | For Use With/Related Products | Illuminated | Locking mechanism | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | RoHS | Suitable for safety functions | Type of control element | Type of electric connection | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Accessory Type | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Must Operate | Lamp Type | Features | Must Release | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCMN2103L5 Schneider | In Stock | - | - | - | Chassis Mount | - | 5,000,000 Cycles | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | 250 V | - | -25°C ~ 70°C | XC | - | - | 1.5A (AC), 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | Cable Leads | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XR2AA03K04 Schneider | In Stock | - | - | - | Chassis Mount | - | 10,000,000 Cycles | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Obsolete | Non-Compliant | - | - | - | 250 V | - | -25°C ~ 70°C | XR | - | - | 3A (AC), 270mA (DC) | - | IP54 - Dust Protected, Water Resistant | - | Screw Terminal | - | Shaft | 3PDT | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM4116L5 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | 250 V | - | -25°C ~ 70°C | XCSM | - | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | - | Side Rotary, Roller | 4PST-2NO/2NC | On-Off, Off-On | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKD3918G11 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | XCKD | - | - | 10A (AC) | - | - | - | - | - | Side Rotary, Roller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCP37 Schneider | In Stock | - | - | - | - | IP66/IP67 | - | None | None | XCKP Series | Non-Illuminated | - | Plastic | - | Schneider Electric | - | - | - | 0 | 2 | 1 | Box | Active | - | No | None | Other | - | - | - | ZCP | - | - | - | - | - | - | - | - | - | - | - | Switch Body | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS04S0406 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007FTSB2 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | 120 V | - | -23°C ~ 85°C | 9007 | - | - | 20A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007TUC3M12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | Schneider Electric | - 23 C | Chassis Mount | 1, 2, 4, 12, 13 | - | - | - | Box | Active | - | - | - | - | 120 VDC, 250 VDC, 600 VDC | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | SPDT | 1.35 Nm | - | - | - | - | - | - | - | - | - | - | - | IP65, IP66, IP67 | ||
![]() 9007CB2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | Chassis Mount | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | Square D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKD3939P16EX Schneider | In Stock | - | - | - | Chassis Mount | - | 5,000,000 Cycles | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | 250 V | - | -20°C ~ 60°C | XC | - | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | - | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L1492M Schneider | In Stock | - | - | Cable | Chassis Mount | - | - | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | - | - | Bulk | Active | Non-Compliant | - | - | - | 120 V | - | -23°C ~ 85°C | L100/300 | - | Switches | 20A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | 10 A | Screw Terminal | - | Top Rotary - No Lever | DPST-NO (DB) | Off-Mom | - | - | - | - | Cable Pull Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCMD41L10 Schneider | In Stock | - | - | - | - | - | - | - | - | XCMD Series | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | ZCMD | - | - | - | - | - | - | - | - | - | - | - | Switch Body | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSL786B1 Schneider | In Stock | - | - | - | - | IP67K | - | Other | None | - | Non-Illuminated | Operating current principle | Metal | - | Schneider Electric | - | - | - | 0 | 2 | 1 | Box | Active | - | Yes | - | Other | - | - | - | XCSL | Key Locking | - | - | - | - | - | Screw Terminal | - | Panel Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSLE252551M2 Schneider | In Stock | - | - | - | - | IP67K | - | None | None | - | Non-Illuminated | Operating current principle | Plastic | - | - | - | - | - | 0 | 1 | 1 | - | - | - | Yes | - | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKJ110559 Schneider | In Stock | - | - | - | Chassis Mount | - | 5,000,000 Cycles | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | 250 V | - | -25°C ~ 70°C | XC | - | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Side Rotary, Adjustable Rod | SPDT | On-On | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS09S002154 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007CR61H Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C62A2 Schneider | In Stock | - | - | - | Chassis Mount | - | 1,000,000 Cycles | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | Chassis Mount | - | - | - | - | Box | Active | - | - | - | - | 125 V | - | -29°C ~ 85°C | 9007C | - | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007TUB3S1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | Schneider Electric | - 23 C | Chassis Mount | 1, 2, 4, 12, 13 | - | - | - | Box | Active | - | - | - | - | 120 VDC, 250 VDC, 600 VDC | - | - | Square D 9007T | - | - | 12A (AC) | - | - | 10 A | - | - | Side Rotary - No Lever | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | IP65, IP66, IP67 | ||
![]() 9007C52J Schneider | In Stock | - | - | - | Chassis Mount | - | 1,000,000 Cycles | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | Chassis Mount | - | - | - | - | Box | Active | - | - | - | - | 125 V | - | -29°C ~ 85°C | 9007AW | - | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | - | Spring, Rod | SPDT (DB/DM) | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - |