- Series
- Mfr
- Package
- Product Status
- Termination Style
- Actuator Type
- Operating Temperature
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Features
- Mounting Type
Attribute column
Manufacturer
Schneider Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Ambient temperature | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Illuminated | Locking mechanism | Material housing | Mfr | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Type of control element | Type of electric connection | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Must Operate | Lamp Type | Features | Must Release |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKD2545G11 Schneider | In Stock | - | - | Chassis Mount | - | IP66/IP67 | 5,000,000 Cycles | None | None | - | - | Metal | Schneider Electric | - | 0 | 1 | 1 | Box | Active | - | - | No | Roller lever | Cable entry PG | 250 V | - | - | -25°C ~ 70°C | XC | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9002AW117 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | 600 V | - | - | - | Harmony 9002AW | - | Switches | 5A (AC/DC) | - | - | Screw Terminal | - | Foot Switch | SPDT | On-Mom | - | - | Foot Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMN2121L1 Schneider | In Stock | - | - | Chassis Mount | - | IP65 | 5,000,000 Cycles | None | None | - | - | Plastic | Schneider Electric | - | 0 | 1 | 1 | Box | Active | - | - | No | Roller lever | With cable preassembled | 250 V | - | - | -25°C ~ 70°C | XC | - | - | 1.5A (AC), 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | Cable Leads | - | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSLF272731M2 Schneider | In Stock | - | - | - | - | IP67K | - | None | None | Non-Illuminated | Operating current principle | Metal | Schneider Electric | - | 0 | 2 | 0 | Box | Active | - | - | Yes | - | Cable entry metrical | - | - | 24VAC, 24VDC | -25°C ~ 60°C | XCSLF | Key Locking | - | 1.5A (AC), 220mA (DC) | - | IP65 - Dust Tight, Water Resistant | Connector | CSA, UL | Panel Disconnect | DPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AEQ2789 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | Square D | - | - | 10A (AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2918G11ZRX1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2145G11 Schneider | In Stock | - | - | Chassis Mount | - | IP66/IP67 | 5,000,000 Cycles | None | None | - | - | Plastic | Schneider Electric | - | 0 | 1 | 1 | Box | Active | - | - | No | Adjustable roller lever | Cable entry PG | 250 V | - | - | -25°C ~ 70°C | XCKP | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | Lever, Roller | DPDT (DB/DM) | On-Mom, Off-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCRE181 Schneider | In Stock | - | - | Chassis Mount | - | - | 5,000,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | - | - | Box | Active | Compliant | - | - | - | - | 250 V | - | - | -25°C ~ 70°C | OsiSense XC | - | - | 3A (AC), 270mA (DC) | - | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Side Rotary, Adjustable Rod | 4PST-2NO/2NC | On-Off, Off-On | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2145G11FRX1 Schneider | In Stock | - | - | Chassis Mount | - | - | 5,000,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | 250 V | - | - | -25°C ~ 70°C | XC | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector | - | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C62B1 Schneider | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Schneider Electric | Chassis Mount | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -29°C ~ 85°C | C | - | - | 10A (AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMD2118L1 Schneider | In Stock | - | - | Chassis Mount | - | - | 5,000,000 Cycles | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | 250 V | - | - | -25°C ~ 70°C | XC | - | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable with Connector | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKN2149G11 Schneider | In Stock | - | - | Chassis Mount | - | IP65 | 5,000,000 Cycles | None | None | - | - | Plastic | Schneider Electric | - | 0 | 1 | 1 | Box | Active | - | - | No | Roller lever | Cable entry PG | 250 V | - | - | -25°C ~ 70°C | XC | - | - | 3A (AC), 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMD2102L7S30 Schneider | In Stock | - | - | Chassis Mount | - | - | 5,000,000 Cycles | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Obsolete | - | - | - | - | - | 250 V | - | - | -25°C ~ 70°C | XC | - | - | 1.5A (AC), 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | Cable Leads | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSD3918G13 Schneider | In Stock | - | - | Panel Mount | - | IP67K | - | None | None | - | - | Metal | Schneider Electric | - | 0 | 2 | 1 | Box | Active | - | - | Yes | Roller lever | Cable entry PG | 250 V | - | - | -25°C ~ 70°C | XCSD | - | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | Side Rotary, Roller | 3PST-2NC/1NO | On-Off, Off-On | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2106M12 Schneider | In Stock | - | - | Chassis Mount | - | IP67K | 5,000,000 Cycles | None | None | - | - | Plastic | Schneider Electric | - | 0 | 1 | 1 | Box | Active | - | - | No | Spring-rod | Plug-in connection M12 | 250 V | - | - | -25°C ~ 70°C | XCKP | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector | - | Spring, Cat Whisker | DPDT (DB/DM) | On-Mom, Off-Mom | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSDMR7902 Schneider | In Stock | - | - | - | -25 - 85 | IP67K | - | Other | None | - | - | Plastic | Schneider Electric | - | - | - | - | Box | Active | - | 3 | Yes | - | Cable radial | - | AC/DC | 24VDC | -25°C ~ 85°C | XCSDMR | Magnetic | - | 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable Leads | CSA, UL | - | DPST-NC | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | 20mm | ||
![]() XCSE5331 Schneider | In Stock | - | - | - | - | IP67K | - | None | None | Non-Illuminated | Quiescent current principle | Metal | Schneider Electric | - | 0 | 1 | 2 | Box | Active | - | - | Yes | - | Cable entry PG | - | - | 120VAC, 125VDC | -25°C ~ 40°C | XCSE | Solenoid Locking | - | 3A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | Screw Terminal | CSA, UL | Panel Disconnect | 3PST-2NO/1NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS03S0410 Schneider | In Stock | - | - | Chassis Mount | - | - | 100,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | - | - | Box | Active | Non-Compliant | - | - | - | - | 28 V | - | - | -40°C ~ 104°C | Square D 9007MS | - | - | 6A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | Cable Leads | - | Roller Plunger | SPDT | On-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007FTUB4M11 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | 120 V | - | - | -23°C ~ 85°C | 9007FT | - | - | 20A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | Screw Terminal | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKL110H7 Schneider | In Stock | - | - | Chassis Mount | - | IP66/IP67 | 5,000,000 Cycles | None | None | - | - | Metal | Schneider Electric | - | 0 | 1 | 1 | Box | Active | - | - | Yes | Plunger | Other | 250 V | - | - | -25°C ~ 70°C | XCKL | - | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Round (Pin Plunger) | DPDT (DB/DM) | On-Mom, Off-Mom | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - |