- Series
- Mfr
- Package
- Product Status
- Termination Style
- Actuator Type
- Operating Temperature
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Features
- Mounting Type
Attribute column
Manufacturer
Schneider Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Base/Housing Material | Body Orientation | CoilResistance | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Illuminated | Material housing | Maximum Input Voltage | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | NEMA Rating | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Relay Construction | RoHS | Suitable for safety functions | Supplier Package | SwitchingFrequency | Termination Method | Type of control element | Type of electric connection | Usage Level | Voltage Rating DC | Wire Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Current Rating (Amps) | Pitch | Ingress Protection | Resistor Type | Current Rating | Pin Count | Termination Style | Number of Outputs | Actuator Type | Efficiency | Output Voltage | Housing Color | Output Type | Circuit | Switch Function | Output Current | Mechanical Life | Topology | Contact Form | Operating Force | Illumination Color | Operate Time | Screening Level | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Resistance Tolerance | Contact Arrangement | Lamp Type | Features | Product Length | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9007C68T10WMA18 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -29°C ~ 85°C | C | - | - | - | - | - | 10A (AC) | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AO2A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS08S0502 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS02S0502 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKD2511P16 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 250 V | - | -25°C ~ 70°C | XC | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | - | Round (Pin Plunger) | - | - | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007CR67T5 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | Non-Illuminated | - | 6 V | Schneider Electric | - | Surface Mount | Chassis Mount | - | - | - | - | Box | Active | - | Non-Compliant | - | CL-2025-02 | 3000 kHz | - | - | - | Industrial grade | 125 V | - | -40 to 85 °C | 9007 | - | - | - | - | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | 8 | Screw Terminal | 1 | Side Rotary - No Lever | 82 % | 1.2 V | - | Fixed | DPDT (DB/DM) | On-Mom | 0.6 A | 10,000,000 Cycles | Step Down | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS03S0306 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | Non-Compliant | - | - | - | - | - | - | - | 28 V | - | -40°C ~ 104°C | Square D 9007MS | - | - | - | - | - | 6A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | Roller Plunger | - | - | - | - | SPDT | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKD2118M12 Schneider | In Stock | - | - | Gold | Chassis Mount | - | LCP (Liquid Crystal Polymer) | Right Angle | - | Copper Alloy | - | - | 5,000,000 Cycles | - | - | - | - | - | Schneider Electric | - | Surface Mount | - | - | - | - | - | Box | Active | - | - | - | - | - | Solder | - | - | - | 50 V | - | -25°C ~ 70°C | XCKD | - | - | - | - | - | 3A (AC), 270mA (DC) | - | - | - | - | - | Connector | - | Lever, Roller | - | - | Black | - | DPDT (DB/DM) | On-Mom, Off-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKM102H7 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 250 V | - | -25°C ~ 70°C | XCKM | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | Roller Plunger | - | - | - | - | DPDT (DB/DM) | On-Mom, Off-Mom | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C54K Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | Chassis Mount | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 600 V | - | -29°C ~ 85°C | 9007C | 200 ppm/°C | - | 3.24 Ohm | - | 1 W | 1.2A (AC), 100mA (DC) | - | IP67 - Dust Tight, Waterproof | General Purpose | - | - | Screw Terminal | - | Spring, Coil | - | - | - | - | SPDT (DB/DM) | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() 9007C54J Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | IP67K | Other | 1,000,000 Cycles | None | None | Non-Illuminated | Metal | - | Schneider Electric | - | - | Chassis Mount | - | 0 | 1 | 1 | Box | Active | - | - | No | - | - | - | Other | Other | - | 600 V | - | -29°C ~ 85°C | 9007C | - | - | - | - | - | 1.2A (AC), 100mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | - | Spring, Rod | - | - | - | - | SPDT (DB/DM) | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS02S0054 Schneider | In Stock | - | - | - | Chassis Mount | Roller Plunger | - | - | - | - | - | - | 100,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | Cable Mount | 1, 2, 4X, 6, 6P, 12, 13 | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 28 V | - | -40°C ~ 104°C | 9007MS | - | - | - | - | - | 3A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | 10 A | - | Connector | - | Roller Plunger | - | - | - | - | SPDT | On-Mom | - | 10,000,000 Cycles | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 9007MS10S0300 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 28 V | - | -40°C ~ 104°C | 9007MS | - | - | - | - | - | 6A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | Round (Pin Plunger) | - | - | - | - | SPDT | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C54ED Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | IP67K | Other | 1,000,000 Cycles | None | None | Non-Illuminated | Metal | - | Schneider Electric | - | - | Chassis Mount | - | 0 | 1 | 1 | Box | Active | - | - | No | - | - | - | Plunger | Other | - | 600 V | - | -29°C ~ 85°C | 9007C | - | - | - | - | - | 1.2A (AC), 100mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | - | Adjustable Plunger | - | - | - | - | SPDT (DB/DM) | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKT2118N12 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | IP67K | - | 5,000,000 Cycles | None | None | - | Plastic | - | Schneider Electric | - | - | - | - | 0 | 1 | 1 | Box | Active | - | - | No | - | - | - | Roller lever | Other | - | 250 V | - | -25°C ~ 70°C | XCKT | - | Stripper | - | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | - | Lever, Roller | - | - | - | - | DPDT (DB/DM) | On-Mom, Off-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKL102H7 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 250 V | - | -25°C ~ 70°C | XCKL | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | Roller Plunger | - | - | - | - | DPDT (DB/DM) | On-Mom, Off-Mom | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS10S0100 Schneider | In Stock | - | - | - | Chassis Mount | Plunger | - | - | 290 Ohm | Silver Cadmium Oxide | - | - | 100,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | 12 Vac | - | Cable Mount | 1, 2, 4X, 6, 6P, 12, 13 | - | - | - | Box | Active | Non-Latching | - | - | Dust Cover | - | - | - | - | - | 28 V | - | -55 to 45 °C | 9007MS | - | - | - | - | - | 6A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | - | 10 A | - | Cable Leads | - | Round (Pin Plunger) | - | - | - | - | SPDT | On-Mom | - | 10,000,000 Cycles | - | SPDT | - | - | 40 ms | - | - | - | - | - | - | - | DPDT | - | - | 107.96 mm | IP67 | ||
![]() XCMD2116L1 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | IP66/IP67 | - | 5,000,000 Cycles | None | None | - | Metal | - | Schneider Electric | - | - | - | - | 0 | 1 | 1 | Box | Active | - | - | No | - | - | - | Roller lever | With cable preassembled | - | 250 V | - | -25°C ~ 70°C | XCMD | - | - | - | - | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | Cable with Connector | - | Lever, Roller | - | - | - | - | DPDT (DB/DM) | On-Mom, Off-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C54F Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | Chassis Mount | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 600 V | - | -29°C ~ 85°C | 9007C | 50 ppm/°C | - | 54.9 kOhm | - | 0.1 W | 1.2A (AC), 100mA (DC) | - | IP67 - Dust Tight, Waterproof | General Purpose | - | - | Screw Terminal | - | Side Roller Plunger | - | - | - | - | SPDT (DB/DM) | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() 9007MS02S0510 Schneider | In Stock | - | - | - | Chassis Mount | - | Thermoplastic | Straight | - | - | - | - | 100,000 Cycles | - | - | Non-Illuminated | - | - | Schneider Electric | - | Cable Mount | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 28 V | 30 to 22, 30 AWG | -65 to 105 °C | 9007 | - | - | - | Receptacle | - | 6A (AC), 5A (DC) | 2.5400 mm | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | Roller Plunger | - | - | Black | - | SPDT | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.89 mm | - |