- Series
- Mfr
- Package
- Product Status
- Termination Style
- Actuator Type
- Operating Temperature
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Features
- Mounting Type
Attribute column
Manufacturer
Schneider Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Base/Housing Material | Body Orientation | Category | Contact Materials | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Illuminated | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Material housing | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Suitable for safety functions | Supplier Package | Termination Method | Type of control element | Type of electric connection | Voltage Rating DC | Operating Temperature | Series | Type | Color | Gender | Current Rating (Amps) | Pitch | Ingress Protection | Pin Count | Termination Style | Actuator Type | Circuit | Switch Function | Interface | Program Memory Size | Mechanical Life | Data Bus Width | Operating Force | Illumination Color | Reverse Voltage | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Number of LEDs | Dominant Wavelength | Lamp Type | Features | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKJ161 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | IP66/IP67 | 5,000,000 Cycles | None | None | - | - | - | - | - | Metal | - | Schneider Electric | - | - | - | 0 | 1 | 1 | Box | Active | No | - | - | Plunger | Cable entry PG | 250 V | -25°C ~ 70°C | XC | - | - | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKT2145N12 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | IP67K | 5,000,000 Cycles | None | None | - | - | - | - | - | Plastic | - | Schneider Electric | - | - | - | 0 | 1 | 1 | Box | Active | No | - | - | Roller lever | Other | 250 V | -25°C ~ 70°C | XCKT | - | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Lever, Roller | DPDT (DB/DM) | On-Mom, Off-Mom | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS02S0402 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 28 V | -40°C ~ 104°C | Square D 9007MS | - | - | - | 6A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | Roller Plunger | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C52A2 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | Schneider Electric | - | - | Chassis Mount | - | - | - | Box | Active | - | - | - | - | - | 125 V | -29°C ~ 85°C | 9007AW | - | - | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2745G11X1 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 250 V | -25°C ~ 70°C | XC | - | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKL102H7J06 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AEQ2699 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | Square D | - | - | - | 10A (AC) | - | - | - | - | Side Rotary - No Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007C62C Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | Schneider Electric | - | - | Chassis Mount | - | - | - | Box | Active | - | - | - | - | - | 125 V | -29°C ~ 85°C | 9007C | - | - | - | 6A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | CAN/I2C/SCI/SPI | 256 KB | 10,000,000 Cycles | 16 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AW18 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Schneider Electric | - | - | Chassis Mount | - | - | - | Box | Active | - | - | - | - | - | 125 V | -54°C ~ 85°C | 9007AW | - | - | - | 3A (AC), 200mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AW16 Schneider | In Stock | - | - | - | Chassis Mount | - | - | Chip LED | - | - | - | - | - | Non-Illuminated | 4 mcd | GaAsP | 1.7x0.6x0.5 mm | Rectangular | - | 20 mA | Schneider Electric | Surface Mount | Right Angle | Chassis Mount | - | - | - | Box | Active | - | SMD | - | - | - | 125 V | -55 to 85 °C | 9007AW | Uni-Color | Yellow | - | 15A (AC), 500mA (DC) | - | IP65 - Dust Tight, Water Resistant | 2 | Screw Terminal | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 5 V | - | - | - | - | - | 1 | 588 nm | - | - | - | ||
![]() 9007AP221 Schneider | In Stock | - | - | Gold | Panel Mount | Thermoplastic | Straight | - | Phosphor Bronze | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Schneider Electric | Through Hole | - | Chassis Mount | - | - | - | Box | Active | - | - | Press Fit | - | - | 125 V | -65 to 85 °C | 9007 | - | - | Receptacle | 15A (AC), 500mA (DC) | 2.5400 mm | IP20 | - | Screw Terminal | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.88 mm | ||
![]() 9007AB22 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Schneider Electric | - | - | Chassis Mount | - | - | - | Box | Active | - | - | - | - | - | 125 V | -29°C ~ 85°C | 9007 | - | - | - | 15A (AC), 500mA (DC) | - | IP20 | - | Screw Terminal | Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |