- Series
- Features
- Ingress Protection
- Mounting Type
- Operating Temperature
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Contact Form
- Current Rating
Attribute column
Manufacturer
Schneider Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Actuator Material | Actuator | Built-in depth | Circuit integrity | Contact Sizes | Degree of protection (IP) | ElectricalLife | Lead Free Status / RoHS Status | Material housing | Mfr | Mounting Styles | Package | Product Status | Protection class | Surface protection | Voltage, Rating | With lock | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Illumination | Contact Form | Bushing Thread | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | Actuator Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQR14141XX Schneider | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | - | - | Schneider Electric | Bolt Down | Box | Active | - | - | 120 V, 277 V | - | -5°C ~ 45°C | - | Square D, X | - | - | - | - | - | - | - | 15A (AC) | - | - | - | - | 15 A | - | - | Screw Terminal | - | - | SP4T | - | - | - | - | - | - | - | - | - | - | SP3T | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQR14231XX Schneider | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | - | - | Schneider Electric | Bolt Down | Box | Active | - | - | 120 V, 277 V | - | -5°C ~ 45°C | - | Square D, X | - | - | - | - | - | - | - | 20A (AC) | - | - | - | - | 15 A | - | - | Screw Terminal | - | - | SP3T | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQR14103XX Schneider | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | Bolt Down | Box | Active | - | - | 120 V, 277 V | - | -5°C ~ 45°C | - | Square D, X | - | - | - | - | - | - | - | 15A (AC) | - | - | - | - | 15 A | - | - | Screw Terminal | - | - | SPST | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQR14101XX Schneider | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | Bolt Down | Box | Active | - | - | 120 V, 277 V | - | -5°C ~ 45°C | - | Square D, X | - | - | - | - | - | - | - | 15A (AC) | - | - | - | - | 15 A | - | - | Screw Terminal | - | - | SPST | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S39 Schneider | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | 190 | None | 22 | IP43 | - | -- | Steel plate/plastic | - | - | - | - | II | Powder coating | - | No | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Female Sockets | 85 | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | 210 | - | Cadmium over Nickel | 22-2 | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | -- | - | - | -- | - | 1400 | - | 800 | - | -- | ||
![]() S45 Schneider | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 190 | None | - | IP43 | - | - | Steel plate/plastic | - | - | - | - | II | Powder coating | - | No | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | 210 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.94°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 800 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() SQR14103WH Schneider | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | - | - | Schneider Electric | Bolt Down | Box | Active | - | - | 120 V, 277 V | - | -5°C ~ 45°C | - | Square D, X | - | - | - | - | - | - | - | 15A (AC) | - | - | - | - | 15 A | - | - | Screw Terminal | - | - | SPST | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - |