- Degree of protection (IP)
- Series
- Frequency
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Model
- Number of Poles
- Range
Attribute column
Manufacturer
Schneider Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Insert Material | Shape | Package Cooled | Material Finish | Approvals | Brand | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Factory Pack QuantityFactory Pack Quantity | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation | Overvoltage category | Package | Pollution degree | Product Status | Range | Rated operating voltage | Rated permanent current Iu | RoHS | Switch | Type of control element | Type of electrical connection of main circuit | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Lead Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Shell Size, MIL | Accessory Type | Number of Poles | Frequency Tolerance | Protections | Terminal Type | Product Type | Includes | Depth Behind Panel | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31118 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31312 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26581 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33641 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ComPact NS630b → 1600 Circuit Breaker | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18612 Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 47 | 1 - 35 | 1.5 - 50 | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 4.21°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 31105 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telemecanique | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | 1 | - | - | Schneider Electric | - | - | - | - | 0 | 0 | - | - | - | - | - | Compact | 690 - 690 | 160 | - | - | Long turning handle | Screw connection | - | - | - | - | - | XUY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | ||
![]() 33606 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18657 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | 47 | 10 - 50 | 16 - 70 | - | IP20 | - | - | - | - | - | ABB | G1MPM1-62G02L8 | - | - | - | - | - | Momentary | 4 | - | 3 | - | Acti 9 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Fingersafe Screw | - | - | 1.91 | - | - | LED | - | - | 2NC | IP66 | - | - | - | - | - | - | - | ||
![]() 18624 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.5 % | - | - | - | 25 ppm/°C | - | - | 91 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() 18663 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 | 10 - 50 | 16 - 70 | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18651 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 3 | - | Acti 9 | - | - | Yes | - | - | - | - | AC/DC | - | - | - | 258 | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | 50 - 60 | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33614 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18660 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acti 9 | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | - | - | - | 25 ppm/°C | - | - | 750 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 18642 Schneider | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | 47 | 10 - 50 | 16 - 70 | 20 | IP20 | - | - | - | - | -- | - | - | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | AC/DC | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 7 | - | - | - | - | - | Bayonet Lock | - | - | Crimp | A | Shielded | Environment Resistant | - | - | 50 - 60 | - | Chromate over Cadmium | 11-99 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | -- | - | ||
![]() 82783 Schneider | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | -- | - | - | Plastic | - | Base unit and cover | - | - | - | - | - | - | - | - | - | - | - | Mechanical locking | - | - | 850V | - | - | -55°C ~ 110°C | Bulk | MKP385 | 0.492 L x 0.236 W (12.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.013µF | - | - | - | - | - | - | - | 147 | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.472 (12.00mm) | - | - | - | -- | ||
![]() 31115 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | Compact | 690 - 690 | 630 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18627 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18648 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 | 10 - 50 | 16 - 70 | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82758 Schneider | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | Plastic | Suntsu Electronics, Inc. | Base unit and cover | - | - | - | - | Bulk | - | Active | - | - | - | - | Mechanical locking | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147 | - | 19.6608 MHz | ±50ppm | - | - | - | 70 Ohms | - | - | - | - | - | 17pF | Fundamental | - | - | - | ±50ppm | None | - | - | - | - | - | - | - | - | - | - | - | - | 318 | 0.031 (0.80mm) | - | 144 | - | - | ||
![]() 31146 Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | On/Off switch | 0 | 0 | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 3.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - |