- Degree of protection (IP)
- Material
- Cable entry
- Packaging
- Series
- Type
- Composition
- Device construction
- Height
- Max Operating Temperature
- Min Operating Temperature
- Number of auxiliary contacts as normally closed contact
Attribute column
Manufacturer
Schneider Specialized Tools
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Construction type | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated frequency | Rated operating voltage | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | With integrated under voltage release | Packaging | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31133 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21115 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16550 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31124 Schneider | In Stock | - | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | 0 | 0 | - | - | 690 - 690 | 160 | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64647 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | 100 ppm/°C | 39 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() 31126 Schneider | In Stock | - | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | 0 | 0 | - | - | 690 - 690 | 250 | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721114 Schneider | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28624 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28629 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34437 Schneider | In Stock | - | - | - | 3200 - 24000 | - | IP40 | - | Built-in device fixed built-in technique | - | 0 | 0 | 640 - 1600 | - | - | 1600 | Toggle | Screw connection | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 83532 Schneider | In Stock | - | - | Plastic | - | Surface mounted plug | IP44 | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYLL333 Schneider | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDIB699006U Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case | - | - | - | - | - | - | - | - |