- Height
- Material
- Color
- Depth
- Length
- Width
- Dimensions
- For Use With
- Maximum Operating Temperature
- Model
- RoHS
- Series
Attribute column
Manufacturer
Schneider Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Adhesive Material | Backing Material | Degree of protection (IP) | Dimensions | For Use With | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Model | RoHS | Series | Tolerance | Type | Color | Capacitance | Depth | Lead Pitch | Dielectric | Lead Diameter | Voltage | Thread Size | Terminal Type | Outer Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08381 Schneider | In Stock | - | - | - | Nylon | - | - | - | - | Prisma G Enclosure | - | - | - | Coupling set, side | Non-Compliant | FPR | - | Accessory Kit | White | - | 215 | - | - | - | - | 21.7mm | - | 28.5mm | 55 | 50m | 115 | - | ||
![]() 08378 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Acti9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08337 Schneider | In Stock | - | - | - | Glass | - | - | - | 1450 x 600 x 26mm | STEVAL-MKIT01V2 | - | - | - | - | - | - | - | Door | White | - | - | - | - | - | - | - | - | - | 1450mm | - | 600mm | - | ||
![]() 08377 Schneider | In Stock | - | - | Through Hole | Steel | - | - | - | 19.7 x 13.7 x 14.4mm | - | - | +105°C | -40°C | - | Compliant | - | ±5% | - | White | 22nF | 13.7mm | 15mm | Polypropylene | 0.8mm | 1.6 kV dc, 350 V ac | - | Through Hole | - | 14.4mm | 19.7mm | - | - | ||
![]() 08339 Schneider | In Stock | - | - | - | Glass | Acrylic | Acrylic Foam | IP55 | - | - | - | +150 (Short Term)°C | - | Panel door | - | VHB™ | - | - | - | - | 40 | - | - | - | - | - | - | - | 1750 | 33m | 6mm | 1mm |