- Inductance
- Packaging
- Frequency
- Current Rating
- DC Resistance (DCR)
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
Attribute column
Manufacturer
Schott Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Shell Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Finish Mating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Current Rating (Amps) | Total Number of Contacts | Shielding | Current Rating | Frequency | Actuator Type | Contact Gender | Switch Function | Contact Current(DC)-Max | Inductance | Contact Voltage(DC)-Max | Termination Type | Test Frequency | DC Resistance (DCR) | Coupling Type | Contact Finish Termination | Switch Type | Current - Saturation | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Height | Height Seated (Max) | Length | Width | Length - Termination | Actuator Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67144080 Schott Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | 2001 | 0.500Lx0.470W 12.70mmx11.94mm | - | - | - | Discontinued | Not Applicable | - | - | 45mOhm | - | 130°C | -40°C | - | - | - | - | 1.15A | - | Shielded | 1.15A | 10kHz | - | - | - | - | 54μH | - | - | 10kHz | 45mOhm Max | - | - | - | 1.15A | - | - | - | - | - | - | - | - | 0.450 11.43mm | 12.7mm | 11.938mm | - | - | Non-RoHS Compliant | ||
![]() 24520 Schott Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | GREEN | - | - | 100000 Cycle(s) | POLYSULFONE | 85°C | -25°C | - | Bulk | - | 0.895Lx0.660W 22.73mmx16.76mm | ±10% | e3 | yes | Discontinued | Not Applicable | EAR99 | - | 260mOhm | Matte Tin (Sn) | - | - | 9.6 SQR BUTTON WITHOUT LEGEND | - | - | - | 1.25A | - | Unshielded | 1.18A | 10kHz | PUSHBUTTON | - | DPST | 0.2A | 220μH | 50V | SOLDER | 10kHz | 260mOhm Max | - | - | PUSHBUTTON SWITCH | - | 0.2A | 0.2A@60VAC | 0.2A@50VDC | 60V | 6 | ON-OFF | LATCHED | 8.001mm | 0.315 8.00mm | - | - | 0.134 inch | 0.492 inch | Non-RoHS Compliant | ||
![]() 67127090 Schott Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | 1999 | 1.750Lx1.220W 44.45mmx30.99mm | - | - | - | Discontinued | Not Applicable | - | - | - | - | 130°C | -40°C | - | - | - | - | 1.9A | - | Shielded | 1.9A | 10kHz | - | - | - | - | 470μH | - | - | 10kHz | 60mOhm Max | - | - | - | 1.9A | - | - | - | - | - | - | - | - | 0.790 20.07mm | 44.45mm | 30.988mm | - | - | Non-RoHS Compliant | ||
![]() 67126980 Schott Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | 2001 | 1.125Lx0.740W 28.58mmx18.80mm | - | - | - | Discontinued | Not Applicable | - | - | - | - | 130°C | -40°C | - | - | - | - | 3A | - | Shielded | 3A | 10kHz | - | - | - | - | 47μH | - | - | 10kHz | 25mOhm Max | - | - | - | 3A | - | - | - | - | - | - | - | - | 0.450 11.43mm | 28.575mm | 18.796mm | - | - | Non-RoHS Compliant | ||
![]() 24518 Schott Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | POLYAMIDE | - | - | - | - | - | - | - | TIN OVER NICKEL | BRASS | - | - | - | - | - | Bulk | - | 0.895Lx0.660W 22.73mmx16.76mm | ±10% | e3 | yes | Discontinued | Not Applicable | - | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 320/C14, BRASS, NICKEL PLATED ALSO AVAILABLE | NO | NO | YES | - | 3 | Unshielded | 2.1A | - | - | MALE | - | - | 100μH | - | SOLDER | 10kHz | 90mOhm Max | SNAP | TIN OVER NICKEL | - | 1.77A | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | Non-RoHS Compliant | ||
![]() 67127070 Schott | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 kHz | - | - | - | - | 220 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67127010 Schott | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 kHz | - | - | - | - | 160 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |