- Inductance
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Mounting Type
- Height Seated (Max)
- Size / Dimension
- Length
- Width
- Published
- Packaging
Attribute column
Manufacturer
Schott Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Inductance | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Height Seated (Max) | Length | Width | Length - Termination | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67130850 Schott Corporation | In Stock | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.365Lx0.639W 9.26mmx16.24mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | 1.2 mH | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 16.24mm | 9.26mm | - | Non-RoHS Compliant | ||
![]() 67124840 Schott Corporation | In Stock | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.350Lx0.500W 8.89mmx12.70mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | 1.5 mH | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 12.7mm | 8.89mm | - | Non-RoHS Compliant | ||
![]() 67125350 Schott Corporation | In Stock | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | 3 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 37521TR Schott Corporation | In Stock | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | 2 mH | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 17.02mm | 14.22mm | - | Non-RoHS Compliant | ||
![]() 36038 Schott Corporation | In Stock | - | - | Through Hole | Through Hole | - | STAINLESS STEEL | POLYPHENYLENE SULPHIDE | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | 100000 Cycle(s) | POLYAMIDE | 85°C | -40°C | - | 2001 | 0.560Lx0.560W 14.22mmx14.22mm | e3 | yes | Discontinued | Not Applicable | EAR99 | Matte Tin (Sn) | GREY COLOR KEY CAP, W/ LEGEND | 12.5476mm | 12.5476 mm | PUSHBUTTON | SPST | 0.15mOhm | 100000000Ohm | 0.05A | 474 μH | 42V | SOLDER | PUSHBUTTON SWITCH | 0.05A | 0.05A@30VAC | 0.05A@42VDC | 30V | 4 | OFF-(ON) | MOMENTARY | 0.500 12.70mm | - | - | 0.157 inch | Non-RoHS Compliant | ||
![]() 67129300 Schott Corporation | In Stock | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | 0.365Lx0.639W 9.26mmx16.24mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | 700 μH | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 16.24mm | 9.26mm | - | Non-RoHS Compliant | ||
![]() 37816TR Schott Corporation | In Stock | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | 0.420Lx0.417W 10.67mmx10.60mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | 474 μH | - | - | - | - | - | - | - | - | - | - | 0.380 9.65mm | 12.95mm | 10.67mm | - | Non-RoHS Compliant | ||
![]() 67141280 Schott Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | 2 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |