- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Part # Aliases | RoHS | Unit Weight | Usage Level | Voltage Rated | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Product Category | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4430.2100 Schurter | In Stock | - | - | - | - | - | - | - | - | Schurter | 15 | Schurter | 4430.21 | - | 1.363339 oz | - | - | TA45 | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4430.2520 Schurter | In Stock | - | - | - | - | - | - | - | - | Schurter | 14 | Schurter | 4430.252 | - | 1.755232 oz | - | - | TA45 | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4430.2950 Schurter | 30 |
| - | - | - | - | - | - | - | Schurter | 20 | Schurter | 4430.295 | - | 1.202842 oz | - | - | TA45 | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4430.0428 Schurter Inc. | 54 |
| - | 22 Weeks | - | Panel Mount | 0428 | 32.639997g | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | Faston | - | - | - | - | Black, White | - | 60V | 4.5A | - | 4.5A | 240V | EN, IEC, UL | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 4430.1944 Schurter Inc. | 38 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 32.639997g | - | - | - | - | - | - | - | - | 240V | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 20A | - | 20A | 240V | - | Rocker | - | 110V | 2 | Orange | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.0586 Schurter Inc. | 22 |
| - | 22 Weeks | - | Panel Mount | - | 32.639997g | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 5A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0199 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 406.000013g | - | - | - | - | - | - | - | - | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | - | - | 60°C | -20°C | - | - | 65V | - | - | 40A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4404.0007 Schurter Inc. | 5136 |
| - | 23 Weeks | Snap in | Panel Mount | - | 9.599999g | - | - | - | - | - | - | - | Commercial grade | - | T9-611 | Active | Vendor Undefined | Quick Connect | - | - | 60°C | -5°C | - | - | 48V | - | 47.5mm | 5A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 100MOhm | - | 1 | - | Thermal | - | 34mm | 19mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 4410.0030 Schurter | 26 |
| - | - | - | - | - | 18.030013 g | EN, IEC | Schurter | 20 | Schurter | 4410.003 | Compliant | 0.635990 oz | - | - | T12 | - | - | Faston | - | - | - | - | Black | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | IP40 | ||
![]() 4410.9021 Schurter Inc. | 30 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | T12-MSM | Active | Vendor Undefined | - | - | - | - | - | - | - | 28V | - | - | 15A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push-Push | - | 24V | 1 | Blue | Thermal | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0116 Schurter Inc. | 47 |
| Datasheet | 15 Weeks | - | Panel Mount | - | 31.3g | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 3A | - | - | 240V | - | Rocker | - | 240V | 2 | Green | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.3292 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | 38.650011g | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 20A | - | - | 240V | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4404.0097 Schurter Inc. | 193 |
| - | 23 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | T9-818 | Active | Vendor Undefined | Quick Connect | - | Copper/Zinc (Cu/Zn) | - | - | - | - | 48V | - | - | 4A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | - | 19mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4430.0523 Schurter Inc. | 53 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 35.880007g | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 11A | - | - | 240V | - | Pushbutton | - | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.2987 Schurter Inc. | 33 |
| - | 22 Weeks | - | Panel Mount | - | 51.160003g | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 9A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 220V | 2 | Clear | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0341 Schurter Inc. | 30 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | 31.3g | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 16A | - | 16A | 60V | - | Rocker | - | 240V | 2 | Green | Thermal | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4400.0291 Schurter Inc. | 129 |
| - | 15 Weeks | - | Panel Mount | - | 9.390014g | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | -611Ohm | - | - | - | - | - | 48V | 15A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.0500 Schurter | In Stock | - | - | - | - | - | - | 51.120002 g | - | - | - | - | - | Compliant | - | - | - | TA45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 4435.0633 Schurter Inc. | 15 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | 32V | 15A | - | 15A | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 240V | 1 | Blue | Thermal | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.037 Schurter Inc. | 50 |
| Datasheet | 15 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | 32V | 5A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 5V | 1 | Red | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - |