- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Design | Unit Weight | Usage Level | Voltage Rated | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4430.2301 Schurter Inc. | 72 |
| Datasheet | 22 Weeks | Snap in | Panel Mount | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | - | TA45 | Active | Vendor Undefined | Quick Connect | - | 55°C | -10°C | Black, White | - | 60V | 500mA | - | 500mA | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | - | 2 | - | Thermal | - | - | 34mm | 48mm | 25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.2449 Schurter Inc. | 60 |
| - | 22 Weeks | - | Panel Mount | 36.549991g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | - | TA45 | Active | Vendor Undefined | Quick Connect | - | - | - | Green | - | 60V | 16A | - | 16A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 220V | 2 | Green | Thermal | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4410.0558 Schurter Inc. | 40 |
| - | 15 Weeks | - | Panel Mount | 32.489999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T12 | Active | Vendor Undefined | - | -222Ohm | - | - | - | - | 28V | 15A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.1592 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 48.759989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 15A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | - | 2 | - | Thermal | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4419.9003 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 30.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TM12 | Active | Vendor Undefined | - | - | - | - | - | - | 28V | 3A | - | - | 240V | EN 60934, GB 17701, IEC 60934, UL1077 | Push-Push | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2173 Schurter Inc. | 51 |
| Datasheet | 22 Weeks | - | Panel Mount | 32.700013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 8A | - | - | 240V | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.0890 Schurter | 69 |
| - | - | - | - | - | Schurter | 20 | - | Schurter | - | - | 4430.089 | - | - | - | - | - | 1.177092 oz | - | - | - | - | - | TA45 | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
![]() 4435.0029 Schurter Inc. | 143 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 18.400003g | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | TA35 | Active | Vendor Undefined | Quick Connect | - | 60°C | 0°C | - | - | 32V | - | - | 2A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 1 | - | Thermal | - | - | 36mm | 44.1mm | 17.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0511 Schurter Inc. | In Stock | - | - | - | DIN Rail | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 180V | 16A | - | 16A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4420.0984 Schurter Inc. | In Stock | - | - | - | - | DIN Rail | 255.145708g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC2 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 360V | 35A | - | 35A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4429.0005 Schurter Inc. | In Stock | - | - | - | - | DIN Rail | 375.000008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 65V | 15A | - | 15A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0672 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 180V | 3A | - | 3A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0626 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 180V | 1.5A | - | 1.5A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0638 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 180V | 4A | - | 4A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0325 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 255.145708g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 65V | - | - | 1A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0371 Schurter Inc. | In Stock | - | - | - | - | DIN Rail | 255.145708g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 65V | 20A | - | 15A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0876 Schurter Inc. | In Stock | - | - | - | - | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 180V | 30A | - | 30A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0264 Schurter Inc. | 57 |
| - | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 6A | - | 6A | 60V | - | Rocker | - | 240V | 2 | Clear | Thermal | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0050 Schurter | 37 |
| - | 13 Weeks, 1 Day | Snap in | - | 44.999992 g | - | - | SCHURTER AG | Schurter Electronic Components | 4435.0050 | Snap-In | - | Active | 5.55 | Compliant | Yes | Quick Connect | - | - | - | 240 V | 415, 240 Vac | -30 to 60 °C | - | - | - | Quick Connect | - | 60 °C | 0 °C | - | - | - | - | compliant | 10 A | - | - | - | - | - | 3 | - | - | THERMAL CIRCUIT BREAKER | - | 36 mm | 44.1 mm | 40.5 mm | - | No SVHC | - | - | - | ||
![]() 4400.0034 Schurter Inc. | 138 |
| - | 15 Weeks | - | Panel Mount | 9.390014g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | - | T11 | Active | Vendor Undefined | Faston | - | - | - | - | - | 48V | - | - | 16A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 100MOhm | - | 1 | - | Thermal | - | - | - | - | 14mm | - | - | ROHS3 Compliant | - | IP40 |