- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Number of Poles | Breaker Type | Product Type | Product | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4400.0189 Schurter Inc. | 126 |
| Datasheet | 15 Weeks | - | Panel Mount | 8.699987g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | - | - | - | - | 48V | 2A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4430.1447 Schurter Inc. | 66 |
| Datasheet | 22 Weeks | - | Panel Mount | 33.369997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 3.5A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | 2 | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4400.0037 Schurter Inc. | 126 |
| - | 15 Weeks | - | Panel Mount | 8.950001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | - | - | - | - | 48V | 2A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4400.0169 Schurter Inc. | 100 |
| - | 15 Weeks | - | Panel Mount | 9.390014g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | -611Ohm | - | - | - | 48V | 1A | 1A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | Thermal | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4400.0215 Schurter Inc. | 14 |
| Datasheet | 15 Weeks | - | Panel Mount | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | - | - | - | - | 48V | 3A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4430.3308 Schurter Inc. | 32 |
| Datasheet | 22 Weeks | - | Panel Mount | 43.530012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 5A | - | - | 240V | - | Pushbutton | 2 | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4430.34 Schurter Inc. | 35 |
| - | 22 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 4A | - | - | 240V | - | Pushbutton | 2 | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4435.0429 Schurter | 29 |
| - | - | Snap in | - | - | Schurter | 20 | - | Schurter | + 60 C | - 30 C | Snap-In | - | Compliant | 0.649041 oz | 32 V | - | 60 VDC | - | - | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 14 A | - | - | - | Rocker | 1 | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | No | - | - | ||
![]() 4435.0513 Schurter | 29 |
| - | - | Snap in | - | - | Schurter | 20 | - | Schurter | + 60 C | - 30 C | Snap-In | - | Compliant | 0.649041 oz | 32 V | - | 60 VDC | - | - | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 4 A | - | - | - | Rocker | 1 | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | No | - | - | ||
![]() 4435.0604 Schurter | 29 |
| - | - | Snap in | - | - | Schurter | 20 | - | Schurter | + 60 C | - 30 C | Snap-In | - | Compliant | 0.649041 oz | 32 V | - | 60 VDC | - | - | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 100 mA | - | - | - | Rocker | 1 | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | No | - | - | ||
![]() 4435.0512 Schurter | 23 |
| - | - | - | - | - | Schurter | 20 | - | Schurter | + 60 C | - 30 C | Snap-In | - | - | 0.649041 oz | - | - | 60 VDC | - | - | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 3.5 A | - | - | - | Rocker | 1 Pole | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() CKDWF100C0 Schurter | In Stock | - | - | - | - | - | - | Schurter | 10 | Not Illuminated | Schurter | + 60 C | 0 C | Snap In | 4435.0050 | Details | - | - | - | - | 240 VAC | TA35 | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 10 A | Quick Connect | - | - | Rocker | 3 Pole | - | Supplementary Protector | Circuit Breakers | Circuit Breakers | - | 36 mm | 44.1 mm | 40.5 mm | - | - | - | ||
![]() 4400.0819 Schurter | In Stock | - | - | - | - | - | - | Schurter | 100 | Not Illuminated | Schurter | + 60 C | - 5 C | Snap In | T11-611-2.1 | Details | 0.331223 oz | - | - | 48 VDC | 240 VAC, 48 VDC | T11 | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 2.1 A | Quick Connect | - | - | Pushbutton | 1 Pole | - | Thermal Circuit Breakers | - | Circuit Breakers | - | 50.2 mm | 15.2 mm | - | - | - | - | ||
![]() 4435.0516 Schurter | 21 |
| - | - | - | - | - | Schurter | 20 | - | Schurter | + 60 C | - 30 C | Snap-In | - | - | 0.649041 oz | - | - | 60 VDC | - | - | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 20 A | - | - | - | Rocker | 1 Pole | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4435.0613 Schurter | In Stock | - | - | - | - | - | - | Schurter | 20 | - | Schurter | + 60 C | - 30 C | Snap-In | - | - | 0.649041 oz | - | - | 60 VDC | - | - | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 0.2 A | - | - | - | Rocker | 1 Pole | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4430.2911 Schurter Inc. | 45 |
| Datasheet | 22 Weeks | - | Panel Mount | 32.700013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 8A | - | - | 240V | - | Rocker | 2 | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4430.2977 Schurter Inc. | 16 |
| Datasheet | 22 Weeks | - | Panel Mount | 43.109986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 15A | - | - | 240V | - | Pushbutton | 2 | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4435.0637 Schurter | 15 |
| - | - | Snap in | - | - | Schurter | 10 | - | Schurter | + 60 C | - 30 C | Snap-In | - | Compliant | 1.104075 oz | 60 V | - | 60 VDC | - | - | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 14 A | - | - | - | Rocker | 2 | - | - | Circuit Breakers | Circuit Breakers | IP65 | - | - | - | No | - | - | ||
![]() CKDWF050C0 Schurter | In Stock | - | - | - | Snap in | - | - | Schurter | 10 | Not Illuminated | Schurter | + 60 C | 0 C | Snap In | 4435.0044 | Compliant | - | 240 V | 240 V | - | 240 VAC | TA35 | - | - | Quick Connect | - | - | 60 °C | 0 °C | Circuit Breakers | - | - | 5 A | Quick Connect | - | - | Rocker | 3 | - | Supplementary Protector | - | Circuit Breakers | - | 36 mm | 44.1 mm | 40.5 mm | - | - | - | ||
![]() 4435.0428 Schurter | 29 |
| - | - | Snap in | - | - | Schurter | 20 | - | Schurter | + 60 C | - 30 C | Snap-In | - | Compliant | 0.649041 oz | 32 V | - | 60 VDC | - | - | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 12 A | - | - | - | Rocker | 1 | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | No | - | - |