- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating DC | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Product | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4430.3377 Schurter Inc. | 30 |
| Datasheet | 22 Weeks | - | Panel Mount | 32.700013g | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | - | 60V | 3A | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4430.2296 Schurter Inc. | 41 |
| - | 22 Weeks | Snap in | Panel Mount | 32.700013g | - | - | - | - | - | - | - | - | 240V | - | - | TA45 | Active | Vendor Undefined | Quick Connect | - | - | - | 55°C | -10°C | White | - | 60V | 2A | 2A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | - | 34mm | 48mm | 25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4420.0297 Schurter Inc. | 22 |
| Datasheet | - | - | DIN Rail | 261.799993g | - | - | - | - | - | - | - | - | - | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | - | - | - | 60°C | -20°C | - | - | 65V | 32A | 32A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4435.0014 Schurter Inc. | 37 |
| Datasheet | 15 Weeks | - | Panel Mount | 29.000003g | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | - | 60V | - | 20A | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4435.0614 Schurter | In Stock | - | - | - | Snap in | - | - | Schurter | 20 | Schurter | + 60 C | - 30 C | Snap-In | Compliant | 0.649041 oz | - | 32 V | 60 VDC | - | - | - | - | Thermal | - | - | - | - | - | Circuit Breakers | - | - | 300 mA | - | - | Rocker | - | 1 | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | No | - | - | - | ||
![]() 4400.0305 Schurter Inc. | 23 |
| - | 15 Weeks | - | Panel Mount | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | -818Ohm | - | - | - | - | - | 48V | 3.5A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4435.0601 Schurter Inc. | 6 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | - | 32V | 7A | 7A | 32V | - | Rocker | 240V | 1 | Red | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4430.0991 Schurter Inc. | 47 |
| - | 22 Weeks | - | Panel Mount | 33.369997g | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | - | 60V | 6A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4400.0747 Schurter Inc. | 124 |
| Datasheet | 15 Weeks | Panel | Panel Mount | 9.289997g | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | - | - | - | - | - | - | 48V | 50mA | 50mA | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4430.1362 Schurter Inc. | 23 |
| Datasheet | 22 Weeks | - | Panel Mount | 33.369997g | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | - | 60V | 10A | - | 240V | - | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4404.0104 Schurter Inc. | 119 |
| - | 23 Weeks | PCB | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | T9-818 | Active | Vendor Undefined | Quick Connect | - | - | Copper/Zinc (Cu/Zn) | - | - | - | - | 32V | - | 14A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | 19mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4435.0494 Schurter | 47 |
| - | - | Snap in | - | - | Schurter | 10 | Schurter | + 60 C | - 30 C | Snap-In | Compliant | 1.104075 oz | - | 60 V | 60 VDC | - | - | - | - | Thermal | - | - | - | - | - | Circuit Breakers | - | - | 15 A | - | - | Rocker | - | 2 | - | - | Circuit Breakers | Circuit Breakers | IP65 | - | - | - | No | - | - | - | ||
![]() 4435.0514 Schurter | 21 |
| - | - | - | - | - | Schurter | 20 | Schurter | + 60 C | - 30 C | Snap-In | - | 0.649041 oz | - | - | 60 VDC | - | - | - | - | Thermal | - | - | - | - | - | Circuit Breakers | - | - | 6 A | - | - | Rocker | - | 1 Pole | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | - | ||
![]() 4435.0407 Schurter Inc. | 41 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | - | 60V | 7A | 7A | 60V | - | Rocker | 120V | 2 | Red | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4420.0489 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | - | - | - | 60°C | -20°C | - | - | 180V | 1A | 1A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4420.0639 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | - | - | - | 60°C | -20°C | - | - | 180V | 6A | 6A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4420.0208 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 131.400011g | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | - | - | - | 60°C | -20°C | - | - | 180V | 32A | 32A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4420.0403 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 378.500011g | - | - | - | - | - | - | - | - | - | - | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | - | - | - | 60°C | -20°C | - | - | 65V | 1A | 1A | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 3 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4420.0768 Schurter Inc. | In Stock | - | - | - | - | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | - | - | - | 60°C | -20°C | - | - | 65V | - | 16A | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4420.0192 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 227.49999g | - | - | - | - | - | - | - | - | - | - | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | - | - | - | 60°C | -20°C | - | - | 65V | 15A | 15A | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |