- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Operating Supply Voltage | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4420.0591 Schurter Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 251.9g | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 360V | 500mA | 500mA | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0243 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 396.893324g | - | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | 35A | 35A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0561 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 356.100004g | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | 5A | 5A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0631 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 392.999999g | - | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | 1.5A | 1.5A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0365 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | - | 31.3g | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 2A | 2A | 60V | - | Rocker | - | 240V | 2 | Green | Thermal | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4430.2302 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Snap in | Panel Mount | - | 34.099997g | 240V | - | TA45 | Active | Vendor Undefined | Quick Connect | 55°C | -10°C | Black | 60V | 2A | 2A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | - | 2 | - | Thermal | - | 34mm | 48mm | 25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.1805 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | 33.369997g | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | 60V | 20A | 20A | 60V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 2 | - | Thermal | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() TS-709-8 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis, Panel | Panel Mount | 125 | 24.999999g | 250V | 2003 | TS | Active | Not Applicable | Quick Connect | 60°C | -10°C | - | 32V | 8A | 8A | 250V | CSA C22.2, UL1077 | Push to Reset | 250V | - | 1 | - | Thermal | 11.1 mm | - | 29.5mm | 29.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4411.0014 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | - | 20.250008g | - | - | T13 | Active | Vendor Undefined | - | - | - | - | 28V | 5A | 5A | 28V | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2356 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | 40.199992g | 240V | - | TA45 | Active | Vendor Undefined | - | 55°C | -10°C | Black | 60V | 15A | 15A | 4V | CSA, EN, SEMKO, UL, VDE | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0249 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | 31.3g | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | - | - | 60V | - | Rocker | - | 120V | 2 | Red | Thermal | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0274 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | 16.499989g | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | - | - | 32V | - | Rocker | - | 24V | 1 | Green | Thermal | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4411.0073 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | - | 20.250008g | - | - | T13 | Active | Vendor Undefined | - | - | - | - | 28V | 25A | - | 277V | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4404.0018 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | - | Panel Mount | - | - | - | - | T9-611 | Active | Vendor Undefined | - | - | - | - | 48V | - | 3A | 240V | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0823 Schurter Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 230.999994g | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 180V | - | 20A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4420.0354 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 130.000991g | - | - | AS168XDC1 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 180V | - | 5A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0374 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | 31.3g | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | - | 3A | 60V | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0304 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | 31.3g | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | - | 12A | 60V | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0201 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 0201 | 18.400003g | - | - | TA35 | Active | Vendor Undefined | Faston | - | - | Black, White | 32V | 3A | 3A | 32V | EN, IEC, VDE | Rocker | - | - | 1 | - | Thermal | - | - | - | - | No | - | ROHS3 Compliant | - | IP40 | ||
![]() 4435.0577 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | 800mA | 800mA | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 1 | - | Thermal | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - |