- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage Rated | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Height | Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4400.0165 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | 9.390014g | 240V | T11 | Active | Vendor Undefined | Faston | 60°C | -5°C | - | 48V | 500mA | 500mA | - | 240V | CSA, EN, IEC, UL | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 4420.0564 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 387.199998g | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | 5A | 5A | - | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 3 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0497 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 255.145708g | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | 9A | 9A | - | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0207 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 258.400007g | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | - | 6A | - | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0835 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 259.999997g | - | AS168XDC2 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 360V | 20A | 20A | - | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0607 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 383.999989g | - | AS168XDC3 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 360V | - | 2A | - | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 3 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.1627 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 32.639997g | - | TA45 | Active | Vendor Undefined | - | - | - | - | 60V | 14A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2781 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | 52.909991g | 240V | TA45 | Active | Vendor Undefined | - | - | - | - | 60V | - | 4A | - | 60V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | 48mm | No | ROHS3 Compliant | - | - | ||
![]() 4430.1143 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Snap in | Panel Mount | 28.349523g | 240V | TA45 | Active | Vendor Undefined | Screw | 55°C | -10°C | - | 60V | 1A | 1A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0212 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | TA35 | Active | Vendor Undefined | Faston | - | - | Black, White | 60V | 1A | 1A | - | 60V | EN, IEC, UL | Rocker | - | 2 | - | Thermal | - | - | No | ROHS3 Compliant | - | IP40 | ||
![]() 4435.0331 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 8A | 8A | - | 60V | - | Rocker | 120V | 2 | Orange | Thermal | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0024 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | 31.3g | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 50mA | 50mA | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0478 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | 16A | 16A | - | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 1 | - | Thermal | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4420.0335 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 261.200004g | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | - | 2A | - | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0186 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | TA35 | Active | Vendor Undefined | - | - | - | Green | 60V | 2A | 2A | - | 240V | - | Rocker | 240V | 2 | Green | Thermal | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0131 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 5A | 5A | - | 60V | - | Rocker | - | 2 | - | Thermal | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0268 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 2A | 2A | - | 60V | - | Rocker | 240V | 2 | Red | Thermal | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4400.0503 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Panel Mount | 9.289997g | - | T11 | Active | Vendor Undefined | - | - | - | - | 48V | 1.8A | 1.8A | - | 48V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4420.0229 Schurter Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 130.799994g | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | - | 3A | 50Hz | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | 90mm | 68.4mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4400.0032 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | 9.390014g | - | T11 | Active | Vendor Undefined | - | - | - | - | 48V | 13A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | Lead Free | - |