- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Part # Aliases | Unit Weight | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Hole Diameter | Product Category | Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4411.0099 Schurter Inc. | 49 |
| Datasheet | 15 Weeks | - | Panel Mount | 24.879995g | - | - | - | - | - | - | - | - | T13 | Active | Vendor Undefined | - | - | - | - | 28V | 12A | - | 277V | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0308 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 388.199999g | - | - | - | - | - | - | - | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | - | 20A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0372 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 380.001005g | - | - | - | - | - | - | - | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | - | 40A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.2560 Schurter | 30 |
| - | - | - | - | - | Schurter | 20 | Schurter | 4430.256 | 1.153459 oz | - | - | - | TA45 | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() 3-101-230 Schurter Inc. | 143 |
| - | 23 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 2017 | T9-817 | Active | Vendor Undefined | - | - | - | - | 48V | - | 10A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0306 Schurter Inc. | 76 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 2A | 2A | 60V | - | Rocker | - | - | 2 | - | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0574 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | 240V | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | 1.5A | 1.5A | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 1 | - | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0473 Schurter Inc. | 46 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | 20A | 20A | 32V | - | Rocker | - | 24V | 1 | Red | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4410.0655 Schurter Inc. | 49 |
| Datasheet | 15 Weeks | Chassis | Panel Mount | 18.710005g | - | - | - | - | - | 240V | - | - | T12 | Active | Vendor Undefined | - | 60°C | -5°C | - | 28V | - | 1A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 100MOhm | - | 1 | - | Thermal | 9.6 mm | - | 31mm | - | ROHS3 Compliant | - | - | ||
![]() 4400.0308 Schurter Inc. | 126 |
| Datasheet | 15 Weeks | - | Panel Mount | 9.289997g | - | - | - | - | - | - | Bulk | - | T11 | Active | Vendor Undefined | - | - | - | - | 48V | 400mA | 400mA | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0292 Schurter Inc. | 65 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 18.400003g | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | 2A | 2A | 32V | - | Rocker | - | - | 1 | - | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0323 Schurter Inc. | 41 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 16.499989g | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | 4A | 4A | 32V | - | Rocker | - | 240V | 1 | Clear | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0117 Schurter Inc. | 30 |
| Datasheet | 15 Weeks | - | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 4A | - | 240V | - | Rocker | - | 240V | 2 | Green | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0314 Schurter Inc. | 40 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 5A | 5A | 240V | - | Rocker | - | - | 2 | - | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0371 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 10A | 10A | 60V | - | Rocker | - | 120V | 2 | Green | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0308 Schurter Inc. | 47 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 20A | 20A | 60V | - | Rocker | - | - | 2 | - | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0624 Schurter Inc. | 30 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | 3.5A | 3.5A | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 240V | 1 | Blue | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0363 Schurter Inc. | 57 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 60V | 20A | 20A | 60V | - | Rocker | - | 240V | 2 | Green | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0618 Schurter Inc. | 39 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | 32V | 1A | 1A | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 240V | 1 | Blue | Thermal | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4400.0019 Schurter Inc. | 86 |
| Datasheet | 15 Weeks | - | Panel Mount | 9.390014g | - | - | - | - | - | 240V | Bulk | - | T11 | Active | Vendor Undefined | Faston | - | - | - | 48V | 1A | 1A | 240V | CSA, EN, IEC, VDE | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | IP40 |