- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Hole Diameter | Circuit Protection Type | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4420.0837 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 231.100011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 65V | 1A | - | 1A | - | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0329 Schurter Inc. | In Stock | - | - | - | - | DIN Rail | - | 128.100013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 65V | - | - | 7A | - | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.1628 Schurter Inc. | 35 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 32.639997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 10A | - | - | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.0444 Schurter Inc. | 41 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 32.639997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 8.5A | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0626 Schurter Inc. | 30 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | 32V | 5A | - | 5A | - | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | 240V | 1 | Blue | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4400.0132 Schurter Inc. | 68 |
| Datasheet | 15 Weeks | - | Panel Mount | - | 8.699987g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | - | - | - | 48V | 1.5A | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4400.0039 Schurter Inc. | 114 |
| - | 15 Weeks | - | Panel Mount | - | 9.289997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | - | - | - | 48V | 200mA | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.1475 Schurter Inc. | 15 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 37.92001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 8A | - | - | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.3167 Schurter Inc. | 29 |
| Datasheet | 15 Weeks | - | Panel Mount | - | 49.75999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 15A | - | - | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4410.9007 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T12-MSM | Active | Vendor Undefined | - | - | - | - | - | 28V | - | - | 10A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push-Push | 5V 12V 24V | 1 | Blue | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4420.0223 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 261.700004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 65V | - | - | 30A | - | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0171 Schurter Inc. | 12 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | 18.400003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | 32V | 1A | - | 1A | - | 32V | - | Rocker | - | 1 | - | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0599 Schurter Inc. | 35 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | 32V | 800mA | - | 800mA | - | 32V | - | Rocker | 240V | 1 | Red | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4420.0990 Schurter | In Stock | - | - | - | - | - | - | - | Schurter | 5 | - | Schurter | - | 4420.099 | - | - | - | - | 9 oz | - | - | - | - | AS168X | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
![]() 4420.0202 Schurter Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 126.799989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 65V | - | - | 5A | 50Hz | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | 68.4mm | 90mm | 17.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0370 Schurter | In Stock | - | - | 5 Weeks | - | - | - | 255.145708 g | Schurter | 5 | SCHURTER AG | Schurter | 4420.0370 | 4420.037 | Obsolete | 8.6 | Compliant | Yes | 9 oz | - | 277 V | 125 V | Box | AS168X | - | - | - | - | - | - | Circuit Breakers | - | - | compliant | 1 A | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | Circuit Breakers | - | - | - | - | - | - | Lead Free | - | ||
![]() 4411.0044 Schurter Inc. | 66 |
| Datasheet | 15 Weeks | - | Panel Mount | - | 20.250008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T13 | Active | Vendor Undefined | - | - | - | - | - | 28V | 17A | - | - | - | 277V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4410.0031 Schurter Inc. | 40 |
| Datasheet | 9 Weeks | - | Panel Mount | - | 18.030013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T12 | Active | Vendor Undefined | Quick Connect | 60°C | -5°C | Black | - | 28V | 4A | - | 4A | - | 240V | CSA, EN, IEC, SEMKO | Push-Push | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 4410.9002 Schurter Inc. | 24 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T12-MSM | Active | Vendor Undefined | - | - | - | - | - | 28V | 10A | - | 16A | - | 240V | - | Push-Push | - | 1 | - | Thermal | 19 mm | - | - | - | 31mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4430.2311 Schurter Inc. | 240 |
| Datasheet | 22 Weeks | Snap in | Panel Mount | 125 | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | TA45 | Active | Vendor Undefined | Quick Connect | 55°C | -10°C | Black, White | - | 60V | 2A | - | 2A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | 34mm | 48mm | 25mm | - | - | ROHS3 Compliant | Lead Free | - |