- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4430.0543 Schurter Inc. | 35 |
| Datasheet | 22 Weeks | - | Panel Mount | 32.639997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | - | Active | Vendor Undefined | Faston | - | - | Black, White | - | 60V | 2.5A | - | 2.5A | 240V | EN, IEC, SEMKO | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 4435.0229 Schurter Inc. | 24 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 44.999992g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | - | Active | Vendor Undefined | Faston | - | - | Black, White | - | - | - | - | 2.5A | 240V | EN, IEC, UL, VDE | Rocker | - | - | 3 | - | Thermal | - | - | - | - | - | No | ROHS3 Compliant | - | IP40 | ||
![]() 4430.2297 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | Snap in | Panel Mount | 32.700013g | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | TA45 | - | Active | Vendor Undefined | Quick Connect | 55°C | -10°C | - | - | 60V | 5A | - | 5A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | - | 2 | - | Thermal | - | - | 34mm | 48mm | 25mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.3614 Schurter Inc. | 30 |
| Datasheet | 22 Weeks | - | Panel Mount | 59.749994g | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | TA45 | - | Active | Vendor Undefined | - | - | - | - | - | 60V | 15A | - | 15A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A321M100C0-DM360 Schurter Inc. | In Stock | - | - | 8 Weeks | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4410.9016 Schurter Inc. | 30 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TM12-MSM | - | Active | Vendor Undefined | - | - | - | - | - | 28V | - | - | 16A | 240V | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4400.0059 Schurter Inc. | 80 | - | Datasheet | 15 Weeks | Chassis | Panel Mount | 9.289997g | - | - | - | - | - | - | - | - | - | - | - | - | 240V | Bulk | - | T11 | - | Active | Vendor Undefined | - | 60°C | -5°C | - | - | 48V | 500mA | - | 500mA | 48V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 100MOhm | - | 1 | - | Thermal | - | - | 50.2mm | 19mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0542 Schurter Inc. | In Stock | - | - | - | - | DIN Rail | 390.400007g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC3 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 65V | - | - | 25A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0670 Schurter | In Stock | - | - | 5 Weeks | - | - | 259.499996 g | Schurter | 5 | SCHURTER AG | Schurter | 4420.0670 | 4420 | 4420.067 | Obsolete | 8.62 | Compliant | Yes | 9.153593 oz | - | - | - | AS168X | - | - | - | - | - | - | - | Circuit Breakers | - | - | compliant | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | Circuit Breakers | - | - | - | - | - | Lead Free | - | ||
![]() 4420.0677 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 180V | 8A | - | 8A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0353 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 130.000991g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 180V | 3A | - | 3A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0290 Schurter | In Stock | - | - | - | - | - | - | Schurter | 3 | - | Schurter | - | - | 4420.029 | - | - | - | - | 13.404106 oz | - | - | - | AS168X | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4420.0402 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 382.80001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC3 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 65V | - | - | 2A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0627 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 128.499997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC1 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 180V | 7A | - | 7A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4410.0004 Schurter Inc. | 40 |
| Datasheet | 9 Weeks | - | Panel Mount | 18.030013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T12 | yes | Active | Vendor Undefined | Faston | - | - | Black | - | 28V | - | - | 3A | 240V | CSA, EN, IEC, NEMKO | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 4435.0013 Schurter Inc. | 1064 |
| - | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | - | Active | Vendor Undefined | Quick Connect | 60°C | 0°C | - | - | 60V | - | - | 20A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 2 | - | Thermal | - | - | 36mm | 44.1mm | 29mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0742 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 389.999995g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC3 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 65V | - | - | 30A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0689 Schurter Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 266.299998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XDC2 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | - | 360V | 50A | - | 50A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0254 Schurter Inc. | 34 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 18.400003g | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | - | 32V | 10A | - | 10A | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 1 | - | Thermal | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0602 Schurter Inc. | 37 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | - | 32V | 14A | - | 14A | 240V | - | Rocker | - | 240V | 1 | Red | Thermal | - | - | - | - | - | No | ROHS3 Compliant | - | - |