- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Hole Diameter | Circuit Protection Type | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4411.0131 Schurter | In Stock | - | - | 6 Weeks | - | - | - | - | - | SCHURTER AG | Schurter Electronic Components | 4411.0131 | - | - | - | Active | 5.56 | Compliant | Yes | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | 1 | - | - | - | THERMAL CIRCUIT BREAKER | - | - | - | - | - | - | - | - | - | ||
![]() 4435.0448 Schurter | 10 |
| - | - | - | - | - | Schurter | 10 | - | Schurter | - | + 60 C | - 30 C | Snap-In | - | - | Compliant | - | 1.104075 oz | - | 60 VDC | - | - | - | - | - | - | - | Thermal | - | - | Circuit Breakers | - | - | - | - | - | - | - | Rocker | - | - | - | - | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4435.0376 Schurter | In Stock | - | - | - | - | - | - | Schurter | 10 | - | Schurter | - | + 60 C | - 30 C | Snap-In | - | - | Compliant | - | 1.104075 oz | - | 60 VDC | - | - | - | - | - | - | - | Thermal | - | - | Circuit Breakers | - | - | - | - | - | - | - | Rocker | - | - | - | - | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4400.0412 Schurter Inc. | 75 |
| Datasheet | 15 Weeks | - | Panel Mount | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | - | - | - | 48V | 700mA | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4435.0742 Schurter | 8 |
| - | - | - | - | - | Schurter | 10 | - | Schurter | - | + 60 C | - 30 C | Snap-In | - | - | Compliant | - | 1.104075 oz | - | 32 VDC | - | - | - | TA35 | - | - | - | Thermal | - | - | Circuit Breakers | - | - | - | 15 A | Quick Connect | - | - | Rocker | - | 1 Pole | - | - | - | - | Circuit Breakers | Circuit Breakers | 33.5 mm | 36 mm | 17.5 mm | - | - | - | - | ||
![]() 4430.4001 Schurter | 10 |
| - | - | - | - | - | Schurter | 20 | - | Schurter | - | + 55 C | - 10 C | Snap-In | - | - | Compliant | - | 1.153459 oz | - | 60 VDC | - | - | - | - | - | - | - | Thermal | - | - | Circuit Breakers | - | - | - | 5 A | - | - | - | Rocker | - | 2 Pole | - | - | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4430.3975 Schurter | In Stock | - | - | - | - | - | - | Schurter | 12 | - | Schurter | - | + 55 C | - 10 C | Snap-In | - | - | Compliant | - | 1.778866 oz | - | 60 VDC | - | - | - | - | - | - | - | Thermal | - | - | Circuit Breakers | - | - | - | - | Quick Connect | - | - | Rocker | - | - | - | - | - | - | Circuit Breakers | Circuit Breakers | 34 mm | 48 mm | 21.5 mm | - | - | - | - | ||
![]() 4420.0569 Schurter Inc. | 2198 |
| Datasheet | - | - | DIN Rail | 389.79999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | 65V | - | - | 15A | - | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 3 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4410.0077 Schurter Inc. | 38 |
| Datasheet | 15 Weeks | - | Panel Mount | 24.649995g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TM12 | Active | Vendor Undefined | - | - | - | - | - | 28V | 10A | - | - | - | 240V | EN 60934, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4435.0152 Schurter Inc. | 41 |
| Datasheet | 15 Weeks | Panel | Panel Mount | 44.149988g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | 60V | 3A | - | 3A | - | 240V | - | Rotary | - | 1 | - | Thermal | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4430.3309 Schurter Inc. | 22 |
| Datasheet | 22 Weeks | - | Panel Mount | 43.530012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 7A | - | - | - | 240V | - | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4430.3486 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 37.249998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 10A | - | - | - | 240V | - | Rocker | 220V | 2 | Orange | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4410.9004 Schurter Inc. | 29 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T12-MSM | Active | Vendor Undefined | - | - | - | - | - | 28V | - | - | 16A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | 22 mm | - | - | - | - | 31mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4430.1624 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 32.639997g | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 1.2A | - | 1.2A | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4430.2863 Schurter Inc. | 39 |
| Datasheet | 22 Weeks | - | Panel Mount | 32.700013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 15A | - | - | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4430.2736 Schurter Inc. | 44 |
| Datasheet | 22 Weeks | - | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | - | - | - | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4430.3331 Schurter Inc. | 36 |
| Datasheet | 22 Weeks | - | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | - | - | - | - | 240V | - | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4420.0166 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 131.099988g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | 65V | 27A | - | 27A | - | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4420.0315 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 130.900011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | 65V | 6A | - | 6A | - | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS-709-5H Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | 24.999999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | TS | Active | Vendor Undefined | Quick Connect | - | 60°C | -10°C | - | 50V | - | - | 5A | - | 250V | CSA C22.2, UL1077 | Push to Reset | - | 1 | - | Thermal | 11.1 mm | - | - | - | 22.5mm | 29.5mm | 14.3mm | No | - | ROHS3 Compliant | - |