- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Usage Level | Voltage Rating DC | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Frequency | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Product Type | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4420.0236 Schurter Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 262.200005g | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 65V | - | 4A | 50Hz | - | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4410.9013 Schurter Inc. | 29 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | TM12-MSM | Active | Vendor Undefined | - | - | - | - | - | - | 28V | - | 10A | - | - | 240V | - | Push-Push | - | 1 | - | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4420.0287 Schurter Inc. | 10 |
| Datasheet | - | - | DIN Rail | 393.200005g | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC3 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | - | 65V | - | 30A | - | - | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 3 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0597 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | 32V | 300mA | 300mA | - | - | 32V | - | Rocker | 240V | 1 | Red | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0223 Schurter Inc. | 21 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | Faston | - | - | - | Black, White | - | 60V | 12A | 12A | - | - | 60V | EN, IEC, VDE | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | IP40 | ||
![]() 4430.3661 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | - | Panel Mount | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 8A | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.3659 Schurter Inc. | 18 |
| Datasheet | 22 Weeks | - | Panel Mount | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 15A | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | 110V | 2 | Orange | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.1359 Schurter Inc. | 59 |
| Datasheet | 22 Weeks | - | Panel Mount | 32.639997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 8A | - | - | - | 240V | - | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0305 Schurter Inc. | 82 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 29.000003g | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | - | - | - | - | 60V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0433 Schurter | 22 |
| - | - | - | - | - | Schurter | 10 | Schurter | + 60 C | - 30 C | Snap-In | - | Non-Compliant | 1.104075 oz | - | 32 VDC | - | TA35 | - | - | - | Thermal | - | - | - | Circuit Breakers | - | - | 3 A | - | Quick Connect | - | - | Rocker | - | 1 Pole | - | - | - | Circuit Breakers | Circuit Breakers | 33.5 mm | 36 mm | 17.5 mm | - | - | - | - | - | ||
![]() 4430.2375 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Panel Mount | 43.109986g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | Quick Connect | - | - | - | Black | - | 28V | 12A | 10A | - | - | 240V | - | Pushbutton | - | 2 | - | Thermal | - | - | - | 59mm | 63mm | 34mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.1826 Schurter Inc. | 32 |
| - | 22 Weeks | - | Panel Mount | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 12A | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | 220V | 2 | Orange | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2224 Schurter Inc. | 142 |
| - | 22 Weeks | - | Panel Mount | 32.700013g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 7A | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | 110V | 2 | Orange | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2238 Schurter Inc. | 20 |
| - | 22 Weeks | - | Panel Mount | 39.899998g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | 15A | - | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.1204 Schurter Inc. | 18 |
| Datasheet | 22 Weeks | - | Panel Mount | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | Quick Connect | - | 55°C | -10°C | White | - | 60V | - | 400mA | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | - | 34mm | 48mm | 25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.2310 Schurter | 62 |
| - | - | - | - | - | Schurter | 20 | Schurter | - | - | - | TA45-ABDBLJ05C0 | Details | 1.202842 oz | - | - | Bulk | TA45 | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Circuit Breakers | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
![]() 4435.0039 Schurter Inc. | 684 |
| - | 15 Weeks | Snap in | Panel Mount | 31.3g | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | TA35 | Active | Vendor Undefined | Quick Connect | - | 60°C | 0°C | - | - | 60V | - | 5A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | 36mm | 44.1mm | 29mm | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0173 Schurter Inc. | 1015 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 18.400003g | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | 32V | - | 5A | - | - | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 1 | - | Thermal | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4430.1158 Schurter Inc. | 36 |
| Datasheet | 22 Weeks | - | Panel Mount | 31.719998g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | 60V | - | - | - | - | 240V | - | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0037 Schurter Inc. | 45 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | 18.400003g | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | Quick Connect | - | 60°C | 0°C | - | - | 32V | - | 15A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 1 | - | Thermal | - | - | - | 36mm | 44.1mm | 17.5mm | - | No SVHC | ROHS3 Compliant | - | - |